- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Control Voltage | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH21222FB40 Siemens | 2227 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21222 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | - | 2 | 2 | - | - | - | Active | SIRIUS | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | - | 73mm | Spring Terminal | - | - | 3000 0000 | - | 10 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 100 ms | 24VDC | 690VAC - Max | 65 ms | 19.2 VDC | 10 A | 4W | - | 24 Vdc | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT20363NF30 Siemens | 2266 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | SIRIUS | 83 - 155 | 83 - 155 | 83 - 155 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | - | S2 | 22 kW | 130mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 110 ms | 83 ~ 155VAC/DC | 690VAC - Max | 55 ms | - | 51 A | 23W | - | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() 3RH21222LF40 Siemens | 2075 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21222 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | +70°C | Siemens | -25°C | -40°C | - | DIN Rail Mount | - | - | 2 | 2 | - | - | Box | Active | SIRIUS Innovation | 0 - 0 | 0 - 0 | 110 - 110 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | SIRIUS | S00 | 2.8 W | 73mm | Spring Terminal | - | No | 3000 0000 | - | 10 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | Spring Load | 130 ms | 110VDC | 690VAC - Max | 20 ms | 77 VDC | 10 A | 2.8W | - | 110 Vdc | Auxiliary Contacts | 70mm | 45mm | 45mm | ||
![]() 3RT20251NP30 Siemens | 2954 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | SIRIUS | 200 - 280 | 200 - 280 | 200 - 280 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | - | S0 | 7.5 kW | 107mm | Screw Terminal | - | - | 1000 0000 | 3 | 17 A | 3PST-NO (3 Form A) | - | 80 ms | 200 ~ 280VAC/DC | 690VAC - Max | 50 ms | - | 17 A | 14.3W | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20261BF40 Siemens | 2647 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 110 - 110 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S0 | 11 kW | 107mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 170 ms | 110VDC | 690VAC - Max | 17.5 ms | 88 VDC | 25 A | 5.9W | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20271AP04 Siemens | 2400 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | SIRIUS | 230 - 230 | 0 - 0 | 0 - 0 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S0 | 15 kW | 141mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 32 A | 3PST-NO (3 Form A) | - | 40 ms | 230VAC | 690VAC - Max | 16 ms | 184 VAC | 32 A | 77VA | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RH24221BF40 Siemens | 2399 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH24221 | - | - | - | 1pc(s) | (W x H x D) 90 x 57.5 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | - | DIN Rail Mount | - | - | 2 | 2 | - | - | - | Active | SIRIUS Innovation | 0 - 0 | 0 - 0 | 110 - 110 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | 3RH2 | S00 | - | 73mm | Screw Terminal | - | No | 5000000 | - | 10 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | Screw | 100 ms | 110VDC | 690VAC - Max | 13 ms | 88 VDC | 10 A | 4W | - | 110 Vdc | Auxiliary Contacts | 57.5mm | 90mm | 90mm | ||
![]() 3RT20261BW40 Siemens | 2664 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 48 - 48 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 11 kW | 107mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 170 ms | 48VDC | 690VAC - Max | 17.5 ms | 38.4 VDC | 25 A | 5.9W | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20272FB443MA0 Siemens | 2140 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 154 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | 2 | 2 | - | 3 | Box | Active | SIRIUS | - | - | - | 50A | 32A | 22A | 15kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 15 kW | 154mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 32 A | 5.9W | - | - | Auxiliary Contacts | 102mm | - | 45mm | ||
![]() 3RT1064-2AP36 Siemens | 858 |
| - | Chassis Mount, DIN Rail | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | SIRIUS | - | - | - | 275A | 225A | 195A | 110kW | 110kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S10 | 110 kW | 202mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 95 ms | 220 ~ 240VAC/DC | 1000VAC - Max | 80 ms | - | 225 A | 650W | - | - | Auxiliary Contacts | 210mm | - | 145mm | ||
![]() 3RH21222KF40 Siemens | 2979 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21222 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | - | 2 | 2 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 110 - 110 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Spring Terminal | - | No | 3000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 130 ms | 110VDC | 690VAC - Max | 20 ms | 77 VDC | 10 A | 2.8W | - | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT20272BB443MA0 Siemens | 2192 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 154 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | 2 | 2 | - | 3 | Box | Active | SIRIUS | - | - | - | 50A | 32A | 22A | 15kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 15 kW | 154mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 32 A | 5.9W | - | - | Auxiliary Contacts | 102mm | - | 45mm | ||
![]() 3RT20261NF30 Siemens | 2742 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 95 - 130 | 95 - 130 | 95 - 130 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S0 | 11 kW | 107mm | Screw Terminal | - | - | 1000 0000 | 3 | 25 A | 3PST-NO (3 Form A) | - | 80 ms | 95 ~ 130VAC/DC | 690VAC - Max | 50 ms | - | 25 A | 10.2W | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20251AC24 Siemens | 2689 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 24 - 24 | 24 - 24 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 7.5 kW | 141mm | Screw Terminal | - | - | 1000 0000 | 3 | 17 A | 3PST-NO (3 Form A) | - | 40 ms | 24VAC | 690VAC - Max | 16 ms | 20.4 VAC | 17 A | 67VA | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20353KB40 Siemens | 2400 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | SIRIUS | - | - | - | 60A | 41A | 35A | 18.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S2 | 18.5kW | 130mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 40 A | 3PST-NO (3 Form A) | - | 80 ms | 24VDC | 690VAC - Max | 55 ms | 19.2 VDC | 40 A | 21.5W | - | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() 3RT20251NF30 Siemens | 2132 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 95 - 130 | 95 - 130 | 95 - 130 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S0 | 7.5 kW | 107mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 80 ms | 95 ~ 130VAC/DC | 690VAC - Max | 50 ms | - | 17 A | 10.2W | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20241CL243MA0 Siemens | 2810 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 5.5 kW | 141mm | Screw Terminal | - | - | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 12 A | 67VA | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20172KB421LA0 Siemens | 2639 |
| - | Chassis Mount, DIN Rail | 1 breaker | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | (W x H) 45 mm x 70 mm | - | - | Siemens | - | - | - | - | 3-pin | 690V AC | - | - | - | 3 | Box | Active | SIRIUS | - | - | - | 22A | 12A | 8.5A | 5.5kW | 4kW | - | Yes | - | - | -40°C ~ 70°C | SIRIUS | S00 | 5.5 kW | - | Screw Terminal | Reversing | - | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 12 A | 13W | - | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT20261AD00 Siemens | 2931 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 42 - 42 | 0 - 0 | 0 - 0 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 11 kW | 97mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 25 A | 3PST-NO (3 Form A) | - | 40 ms | 42VAC | 690VAC - Max | 16 ms | 33.6 VAC | 25 A | 77VA | - | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20251AP001AA0 Siemens | 2476 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 230 - 230 | 0 - 0 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 7.5 kW | 97mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 17 A | 3PST-NO (3 Form A) | - | 40 ms | 230VAC | 690VAC - Max | 16 ms | 184 VAC | 17 A | 65VA | - | - | Auxiliary Contacts | 85mm | - | 45mm |