- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Mfr | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Termination Style | Function | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US2:40EP32FG Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 220 ~ 240VAC | 600VAC - Max | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | ||
![]() US2:40CP32FH Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 440 ~ 480VAC | 600VAC - Max | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() US2:40GP12FG Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | - | DPST-NO (2 Form A) | 29 ms | 220 ~ 240VAC | 240VAC - Max | 24 ms | - | 60 A | 218VA | - | Auxiliary Contacts | ||
![]() LCE00C003120A Siemens | 2609 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 3RA23458XB301NB3 Siemens | 673 |
| - | Chassis Mount, DIN Rail | 3RA23458XB | - | - | IP20 | Other | Siemens | - | - | - | - | Box | Active | 20 - 33 | 20 - 33 | 20 - 33 | - | 80 | - | 37 | - | 44.13 | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | Screw Terminal | Reversing contactor | 3PST-NO (3 Form A) | - | 20 ~ 33VAC/DC | 400VAC - Max | - | - | 80 A | 76W | - | Auxiliary Contacts | ||
![]() 3RT20271AP200UA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RT2027 | - | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | Screw Terminal | - | 3PST-NO (3 Form A) | 40 ms | 240VAC | 690VAC - Max | 16 ms | 204 VAC | 32 A | 79VA | - | Auxiliary Contacts | ||
![]() LEN00C003277B Siemens | 2090 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 87VA | - | Auxiliary Contacts | ||
![]() 3RT23261AM20 Siemens | 2347 |
| - | Chassis Mount, DIN Rail | 3RT2326 | - | - | - | - | Siemens | Yes | 1 | 1 | 4 | - | Active | 208 - 208 | 208 - 208 | - | 40 | 15.5 | 15.5 | 7.5 | 7.5 | - | Screw connection | AC | -25°C ~ 60°C | - | Screw Terminal | - | 4PST-NO (4 Form A) | 40 ms | 208VAC | 690VAC - Max | 16 ms | 176.8 VAC | 35 A | 79VA | - | Auxiliary Contacts | ||
![]() 3RA23358XB301KB4 Siemens | 696 |
| - | Chassis Mount, DIN Rail | 3RA23358XB | - | - | IP20 | Other | Siemens | - | - | - | - | - | Active | - | - | 24 - 24 | - | 41 | - | 18.5 | - | 22.065 | Screw connection | DC | -25°C ~ 60°C | - | Screw Terminal | Reversing contactor | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | 16.8 VDC | 40 A | 21.5W | - | Auxiliary Contacts | ||
![]() LEN00B003277B Siemens | 2851 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | ||
![]() LCE00C010120A Siemens | 591 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 10PST-NO (10 Form A) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 3RT20184KJ820LA0 Siemens | 2018 |
| - | - | 3RT2018 | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT23371AC20 Siemens | 2265 |
| - | Chassis Mount, DIN Rail | 3RT2337 | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | Screw Terminal | - | 4PST-NO (4 Form A) | 80 ms | 24VAC | 690VAC - Max | 18 ms | 20.4 VAC | 105 A | 188VA | - | Auxiliary Contacts | ||
![]() 3RA23168XB302FB4 Siemens | 2947 |
| - | Chassis Mount, DIN Rail | 3RA23168XB | - | - | IP20 | Other | Siemens | - | - | - | - | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | 9 | - | 4 | - | 3.677 | Spring clamp connection | DC | -25°C ~ 60°C | - | Screw Terminal | Reversing contactor | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 9 A | 4W | - | Auxiliary Contacts | ||
![]() US2:40DP22FD Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | - | - | Siemens | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | - | 4PST-NO (4 Form A) | 29 ms | 208VAC | 600VAC - Max | 24 ms | 176.8 VAC | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() 3RT20284BN40 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RT2028 | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | 3PST-NO (3 Form A) | 170 ms | 250VDC | 690VAC - Max | 17.5 ms | 200 VDC | 38 A | 5.9W | - | - | ||
![]() US2:40BP32BL Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | - | - | Siemens | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 277VAC | 600VAC - Max | 24 ms | 235.5 VAC | 9 A | 218VA | - | Auxiliary Contacts | ||
![]() 3RT20162CK643MA0 Siemens | 2343 |
| - | - | 3RT2016 | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:43CP32FJ Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 24VAC | 600VAC - Max | 24 ms | 20.4 VAC | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() US2:43CP12FJ Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Screw Terminal | - | DPST-NO (2 Form A) | 29 ms | 24VAC | 240VAC - Max | 24 ms | 20.4 VAC | 18 A | 218VA | - | Auxiliary Contacts |