- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT23271AP00 Siemens | 2943 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2327 | - | Screws | - | 1pc(s) | (W x H x D) 60 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | SIRIUS | 230 - 230 | 0 - 0 | 0 - 0 | 50A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | - | 1000 0000 | 4 | 50 A | 4PST-NO (4 Form A) | - | 40 ms | 230VAC | 690VAC - Max | 16 ms | 184 VAC | 42 A | 77VA | - | Auxiliary Contacts | 85mm | - | 60mm | ||
![]() 3RT23172BB40 Siemens | 2342 |
| - | Chassis Mount, DIN Rail | - | 3RT2317 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 4-pin | - | 0 | 0 | 0 | 4 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4kW | - | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 55 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 4 | 22 A | 4PST-NO (4 Form A) | - | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 20 A | 4W | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT23251AB00 Siemens | 2000 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2325 | - | Screws | - | 1pc(s) | (W x H x D) 60 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | SIRIUS | 24 - 24 | 0 - 0 | 0 - 0 | 35A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | - | 1000 0000 | 4 | 35 A | 4PST-NO (4 Form A) | - | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 30 A | 77VA | - | Auxiliary Contacts | 85mm | - | 60mm | ||
![]() 3RT25351NB30 Siemens | 2235 |
| - | Chassis Mount, DIN Rail | - | 3RT2535 | - | Screws | - | 1pc(s) | (W x H x D) 75 x 114 x 130 mm | +70°C | - | Siemens | -40°C | - | - | 4-pin | - | 1 | 1 | 2 | 2 | Box | Active | SIRIUS | - | - | - | 60A | 35A | - | 18.5kW | - | - | Yes | - | - | -40°C ~ 70°C | SIRIUS | S2 | 18.5 kW | 130mm | Screw Terminal | - | 1000 0000 | 4 | 40 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 100 ms | 20 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 40 A | 110VA | - | Auxiliary Contacts | 114mm | - | 75mm | ||
![]() 3RT20181AF01 Siemens | 2264 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | SIRIUS Innovation | 110 - 110 | 110 - 110 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | 3RT2 | S00 | 7.5 kW | 73mm | Screw Terminal | - | 3000 0000 | 3 | 16 A | 3PST-NO (3 Form A) | Screw | 35 ms | 110VAC | 690VAC - Max | 13 ms | 93.5 VAC | 16 A | 33VA | - | Auxiliary Contacts | 58mm | 57.5mm | 45mm | ||
![]() 3RT23162AP00 Siemens | 15 |
| - | Chassis Mount, DIN Rail | - | 3RT2316 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 4-pin | - | 0 | 0 | 0 | 4 | - | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 18A | 9A | 8.5A | 4kW | 4kW | - | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | 4 | 18 A | 4PST-NO (4 Form A) | - | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 18 A | 24.3VA | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT20383NB30 Siemens | 2923 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 20 - 33 | 20 - 33 | 20 - 33 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | 37 kW | 130mm | Screw Terminal | Reversing | 1000 0000 | 3 | 80 A | 3PST-NO (3 Form A) | - | 110 ms | 20 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 80 A | 23W | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() 3RT20381AB00 Siemens | 2126 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | SIRIUS | - | - | - | 90A | 80A | 55A | 37kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S2 | 37 kW | 130mm | Screw Terminal | Reversing | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 80 ms | 24VAC | 690VAC - Max | 18 ms | 19.2 VAC | 80 A | 190VA | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() 3RT25162BB40 Siemens | 41 |
| - | Chassis Mount, DIN Rail | - | 3RT2516 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | 4-pin | - | 0 | 0 | 2 | 2 | Box | Active | SIRIUS | - | - | - | 18A | 9A | - | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 4 | 9 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 9 A | 4W | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT20172KB41 Siemens | 2755 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 5.5 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 12 A | 2.8W | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RT20241BB401AA0 Siemens | 2992 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | - | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 12A | 12.5A | 5.5kW | 5.5kW | 5.516 | - | Screw connection | DC | -25°C ~ 60°C | - | S0 | 5.5 kW | 107mm | Screw Terminal | - | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 12 A | 5.9W | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20383AK60 Siemens | 2661 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 120VAC | 690VAC - Max | 18 ms | 96 VAC | 65 A | 188VA | - | Auxiliary Contacts | 114mm | - | 55mm | ||
![]() CLM0F05277 Siemens | 906 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 5PST-NO (5 Form A) | - | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | - | ||
![]() CLM0E05208 Siemens | 879 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 5PST-NO (5 Form A) | - | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 100 A | 1300VA | - | Auxiliary Contacts | - | - | - | ||
![]() LEN00H003480A Siemens | 887 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 440 ~ 480VAC/DC | 600VAC - Max | - | - | 400 A | 830VA | - | Auxiliary Contacts | - | - | - | ||
![]() CLM0F02480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | - | 480VAC | 600VAC - Max | - | 408 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | - | ||
![]() CLM0F03024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | - | ||
![]() 40LV32AJ Siemens | In Stock | - | - | Chassis Mount | - | 40LV | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 95 ms | 23 ~ 26VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | - | - | - | ||
![]() CLM0F03277 Siemens | 717 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RT1054-6AB36 Siemens | 760 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Bulk | Active | SIRIUS | 23 - 26 | 23 - 26 | 23 - 26 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | 3RT1 | S6 | 55 kW | 170mm | Screw Terminal | - | 1000 0000 | 3 | 115 A | 3PST-NO (3 Form A) | - | 95 ms | 23 ~ 26VAC/DC | 1000VAC - Max | 60 ms | - | 115 A | 360W | - | Auxiliary Contacts | 172mm | - | 120mm |