- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE02C007120A Siemens | 856 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-NO (7 Form A) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE02C006277A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 6PST-NO (6 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C500120A Siemens | 643 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-NC (5 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM0C12240 Siemens | 941 |
| - | Chassis Mount | - | - | Siemens | Box | Active | - | - | Screw Terminal | 12PST-NO (12 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 30 A | 1230VA | - | Auxiliary Contacts | ||
![]() US2:40HP32FG Siemens | In Stock | - | - | Chassis Mount | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 41 ms | 220 ~ 240VAC | 600VAC - Max | 19 ms | - | 90 A | 310VA | - | Auxiliary Contacts | ||
![]() LCE01C210120A Siemens | 520 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 13PST-11NO/2NC (11 Form A, 2 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C300277A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 3PST-NC (3 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C408120A Siemens | 573 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 12PST-8NO/4NC (8 Form A, 4 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C302024A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-2NO/3NC (2 Form A, 3 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C207347A Siemens | 807 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-7NO/2NC (7 Form A, 2 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C703240A Siemens | 507 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-3NO/7NC (3 Form A, 7 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C803024A Siemens | 716 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-3NO/8NC (3 Form A, 8 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C606240A Siemens | 676 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 12PST-6NO/6NC (6 Form A, 6 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C102480A Siemens | 2187 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C701480A Siemens | 897 |
| - | Chassis Mount | - | Copper | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-1NO/7NC (1 Form A, 7 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN00C009600B Siemens | 896 |
| - | Chassis Mount | - | - | Siemens | - | Active | 0°C ~ 40°C | - | Screw Terminal | 9PST-NO (9 Form A) | - | 600VAC | 600VAC - Max | - | 510 VAC | 30 A | 261VA | - | Auxiliary Contacts | ||
![]() LCE01C305208A Siemens | 701 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-5NO/3NC (5 Form A, 3 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C102600A Siemens | 2336 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C209600A Siemens | 517 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-9NO/2NC (9 Form A, 2 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN00C006600B Siemens | 606 |
| - | Chassis Mount | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 6PST-NO (6 Form A) | - | 600VAC | 600VAC - Max | - | 510 VAC | 30 A | 174VA | - | Auxiliary Contacts |