- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Coil Voltage | Switching Voltage | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE01C202347A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 4PST-2NO/2NC (2 Form A, 2 Form B) | 347VAC | 600VAC - Max | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C300600A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 3PST-NC (3 Form B) | 575 ~ 600VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C202600A Siemens | 844 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 4PST-2NO/2NC (2 Form A, 2 Form B) | 575 ~ 600VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C504240A Siemens | 641 |
| - | Chassis Mount | - | Copper | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-4NO/5NC (4 Form A, 5 Form B) | 230 ~ 240VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C506024A Siemens | 937 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-6NO/5NC (6 Form A, 5 Form B) | 24VAC | 600VAC - Max | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C602347A Siemens | 631 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-2NO/6NC (2 Form A, 6 Form B) | 347VAC | 600VAC - Max | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C407024A Siemens | 591 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-7NO/4NC (7 Form A, 4 Form B) | 24VAC | 600VAC - Max | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN04C003120B Siemens | 822 |
| - | Chassis Mount | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 120VAC | 600VAC - Max | 102 VAC | 30 A | 87VA | - | Auxiliary Contacts | ||
![]() LCE01C408347A Siemens | 959 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 12PST-8NO/4NC (8 Form A, 4 Form B) | 347VAC | 600VAC - Max | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C601600A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-1NO/6NC (1 Form A, 6 Form B) | 575 ~ 600VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE04C005120A Siemens | 537 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-NO (5 Form A) | 115 ~ 120VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE04C012120A Siemens | 943 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 12PST-NO (12 Form A) | 115 ~ 120VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C109347A Siemens | 710 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-9NO/1NC (9 Form A, 1 Form B) | 347VAC | 600VAC - Max | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE04C208120A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-8NO/2NC (8 Form A, 2 Form B) | 115 ~ 120VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C200480A Siemens | 2971 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | DPST-NC (2 Form B) | 460 ~ 480VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN02C003120B Siemens | 620 |
| - | Chassis Mount | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 120VAC | 600VAC - Max | 102 VAC | 30 A | 87VA | - | Auxiliary Contacts | ||
![]() LCE00C206024A Siemens | 719 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-6NO/2NC (6 Form A, 2 Form B) | 24VAC | 600VAC - Max | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE04C008120A Siemens | 641 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-NO (8 Form A) | 115 ~ 120VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C108480A Siemens | 556 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-8NO/1NC (8 Form A, 1 Form B) | 460 ~ 480VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C209600A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-9NO/2NC (9 Form A, 2 Form B) | 575 ~ 600VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts |