- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE01C801600A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-1NO/8NC (1 Form A, 8 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C803240A Siemens | 957 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-3NO/8NC (3 Form A, 8 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C201600A Siemens | 2739 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 3PST-1NO/2NC (1 Form A, 2 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C103208A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 43BP32BG Siemens | 581 |
| - | Chassis Mount | 43BP | - | Copper | Siemens | - | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 220 ~ 240VAC | 600VAC - Max | 24 ms | - | 9 A | 218VA | - | Auxiliary Contacts | ||
![]() LCE00C306120A Siemens | 734 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-6NO/3NC (6 Form A, 3 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C205347A Siemens | 830 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-5NO/2NC (5 Form A, 2 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C207480A Siemens | 913 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-7NO/2NC (7 Form A, 2 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C207120A Siemens | 870 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-7NO/2NC (7 Form A, 2 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C405120A Siemens | 922 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-5NO/4NC (5 Form A, 4 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C210208A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 13PST-11NO/2NC (11 Form A, 2 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C300208A Siemens | 590 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 3PST-NC (3 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C803600A Siemens | 805 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-3NO/8NC (3 Form A, 8 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C003277A Siemens | 2471 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C101240A Siemens | 2050 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | DPST-1NO/1NC (1 Form A, 1 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C012240A Siemens | 646 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 12PST-NO (12 Form A) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C701277A Siemens | 712 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-1NO/7NC (1 Form A, 7 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C208240A Siemens | 983 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-8NO/2NC (8 Form A, 2 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C207600A Siemens | 641 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-7NO/2NC (7 Form A, 2 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN00C012120B Siemens | 633 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | 0°C ~ 40°C | - | Screw Terminal | 12PST-NO (12 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 261VA | - | Auxiliary Contacts |