- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US2:40HP12FF Siemens | In Stock | - | - | Chassis Mount | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | 41 ms | 120VAC | 240VAC - Max | 19 ms | 102 VAC | 90 A | 310VA | - | Auxiliary Contacts | ||
![]() LCE00C500240A Siemens | 554 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-NC (5 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN01C012024B Siemens | 990 |
| - | Chassis Mount | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 12PST-NO (12 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 261VA | - | Auxiliary Contacts | ||
![]() LEN01C012480B Siemens | 661 |
| - | Chassis Mount | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 12PST-NO (12 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 261VA | - | Auxiliary Contacts | ||
![]() CLM0C06480 Siemens | 798 |
| - | Chassis Mount | - | - | Siemens | Box | Active | - | - | Screw Terminal | 6PST-NO (6 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() US2:40IP32FD Siemens | In Stock | - | - | Chassis Mount | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 41 ms | 208VAC | 600VAC - Max | 19 ms | 176.8 VAC | 115 A | 310VA | - | Auxiliary Contacts | ||
![]() LCE00C501120A Siemens | 752 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 6PST-1NO/5NC (1 Form A, 5 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE02C008120A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-NO (8 Form A) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C204120A Siemens | 628 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C501240A Siemens | 849 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 6PST-1NO/5NC (1 Form A, 5 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() US2:40JG32FC Siemens | In Stock | - | - | Chassis Mount | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 34 ms | 220 ~ 480VAC | 600VAC - Max | 12 ms | - | 135 A | 510VA | - | Auxiliary Contacts | ||
![]() LCE00C503277A Siemens | 674 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-3NO/5NC (3 Form A, 5 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C107277A Siemens | 786 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-7NO/1NC (7 Form A, 1 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C203277A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-3NO/2NC (3 Form A, 2 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN01C009240B Siemens | 738 |
| - | Chassis Mount | - | Copper | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 9PST-NO (9 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 30 A | 261VA | - | Auxiliary Contacts | ||
![]() LCE01C106024A Siemens | 902 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-6NO/1NC (6 Form A, 1 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM0C09480 Siemens | 862 |
| - | Chassis Mount | - | - | Siemens | Box | Active | - | - | Screw Terminal | 9PST-NO (9 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() LCE02C106120A Siemens | 684 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-6NO/1NC (6 Form A, 1 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C203347A Siemens | 898 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-3NO/2NC (3 Form A, 2 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM0C12120 Siemens | 726 |
| - | Chassis Mount | - | - | Siemens | Box | Active | - | - | Screw Terminal | 12PST-NO (12 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 1230VA | - | Auxiliary Contacts |