- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Control Voltage | Contact Configuration | Features | Operating Voltage | Pole Configuration | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH21221MB400KT0 Siemens | 83 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21221 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +50°C | - | Siemens | -25°C | - | - | - | - | - | 2 | 2 | - | - | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 50°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | No | 3000 0000 | 4 | 10 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 10 A | 1.6W | - | - | - | Auxiliary Contacts | - | - | 57.5mm | - | 45mm | ||
![]() 3RT20262XF400LA2 Siemens | 2744 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | (W x H) 45 mm x 102 mm | - | - | Siemens | - | - | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | SIRIUS | - | - | - | 40A | 25A | 15.5A | 11kW | 7.5kW | - | Yes | - | - | -40°C ~ 70°C | - | S0 | 11 kW | - | Screw Terminal | - | - | 1000 0000 | 3 | 25 A | 3PST-NO (3 Form A) | - | 75 ms | 110VDC | 690VAC - Max | 50 ms | 77 VDC | 25 A | 13.2W | - | - | - | Auxiliary Contacts | - | - | 102mm | - | 45mm | ||
![]() 3RT20271KB40 Siemens | 2022 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S0 | 15 kW | 107mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 270 ms | 24VDC | 690VAC - Max | 21 ms | 16.8 VDC | 32 A | 4.5W | - | 24 Vdc | - | Auxiliary Contacts | - | 3 | 85mm | - | 45mm | ||
![]() 3RT20251BW40 Siemens | 2395 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | SIRIUS | - | - | - | 40A | 17A | 15.5A | 7.5kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S0 | 7.5 kW | 107mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 17 A | 3PST-NO (3 Form A) | - | 170 ms | 48VDC | 690VAC - Max | 17.5 ms | 38.4 VDC | 17 A | 5.9W | - | - | - | Auxiliary Contacts | - | - | 85mm | - | 45mm | ||
![]() 3RT20151CP043MA0 Siemens | 2612 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 117 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | 2 | 2 | - | 3 | - | Active | SIRIUS | - | - | - | 18A | 7A | 6.5A | 3kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | 3 kW | 117mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 7 A | 24.3VA | - | - | - | Auxiliary Contacts | - | - | 58mm | - | 45mm | ||
![]() 3RH21222GG20 Siemens | 2526 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21222 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | - | 2 | 2 | - | - | Box | Active | SIRIUS | 110 - 110 | 110 - 110 | 100 - 100 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Spring Terminal | - | No | 3000 0000 | - | 3 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 100 ms | 110VAC | 690VAC - Max | 65 ms | 93.5 VAC | 10 A | 5.7VA | - | 110 Vac | - | Auxiliary Contacts | - | - | 70mm | - | 45mm | ||
![]() 3RH21222BF40 Siemens | 2427 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21222 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | - | 2 | 2 | - | - | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 110 - 110 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | - | S00 | - | 73mm | Spring Terminal | - | No | 3000 0000 | - | 3 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 100 ms | 110VDC | 690VAC - Max | 13 ms | 88 VDC | 10 A | 4W | - | 110 Vdc | - | Auxiliary Contacts | - | - | 70mm | - | 45mm | ||
![]() 3RT20242DB443MA0 Siemens | 2264 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 154 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 5.5 kW | 154mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 12 A | 5.9W | - | - | - | Auxiliary Contacts | - | - | 102mm | - | 45mm | ||
![]() 3RT20241AP04 Siemens | 27 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 230 - 230 | 0 - 0 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 5.5 kW | 141mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 40 ms | 230VAC | 690VAC - Max | 16 ms | 184 VAC | 12 A | 65VA | - | - | - | Auxiliary Contacts | - | - | 85mm | - | 45mm | ||
![]() 3RT20282FB443MA0 Siemens | 2354 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 154 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 18.5 kW | 154mm | Screw Terminal | - | - | 1000 0000 | 3 | 38 A | 3PST-NO (3 Form A) | - | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 38 A | 5.9W | - | - | - | Auxiliary Contacts | - | - | 102mm | - | 45mm | ||
![]() 3RT23261AB00 Siemens | 2827 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2326 | - | Screws | - | 1pc(s) | (W x H x D) 60 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | - | 24 - 24 | 0 - 0 | 0 - 0 | 40A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | - | - | 1000 0000 | - | - | 4PST-NO (4 Form A) | - | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 35 A | 77VA | - | - | - | Auxiliary Contacts | - | - | 85mm | - | 60mm | ||
![]() 3RT20231BE40 Siemens | 2807 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | - | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 60 - 60 | 40A | 9A | 8.5A | 4.0kW | 4.0kW | 3.677 | - | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 40 kW | 107mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | 170 ms | 60VDC | 690VAC - Max | 17.5 ms | 48 VDC | 9 A | 5.9W | - | - | - | Auxiliary Contacts | - | - | 85mm | - | 45mm | ||
![]() 3RH24401BM40 Siemens | 2389 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH24401 | - | - | - | 1pc(s) | (W x H x D) 90 x 57.5 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | - | DIN Rail Mount | - | - | 0 | 4 | - | - | Box | Active | SIRIUS Innovation | 0 - 0 | 0 - 0 | 220 - 220 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | No | 5000000 | - | 10 A | 4PST-NO (4 Form A) | Screw | 100 ms | 220VDC | 690VAC - Max | 13 ms | 176 VDC | 10 A | 4W | - | 220 Vdc | - | Auxiliary Contacts | - | - | 57.5mm | 90mm | 90mm | ||
![]() 3RT20281AF04 Siemens | 2889 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 110 - 110 | 0 - 0 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 18.5 kW | 141mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 38 A | 77VA | - | - | - | Auxiliary Contacts | - | - | 85mm | - | 45mm | ||
![]() 3RT20282AL20 Siemens | 2906 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 18.5 kW | 97mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 38 A | 79VA | - | - | - | Auxiliary Contacts | - | - | 102mm | - | 45mm | ||
![]() 3RT20251AF04 Siemens | 2762 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 110 - 110 | 0 - 0 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 7.5 kW | 141mm | Screw Terminal | - | - | 1000 0000 | 3 | 17 A | 3PST-NO (3 Form A) | - | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 17 A | 65VA | - | - | - | Auxiliary Contacts | - | - | 85mm | - | 45mm | ||
![]() 3RH21402AP00 Siemens | 15 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21402 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | - | 0 | 4 | - | - | - | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | - | S00 | - | 73mm | Spring Terminal | - | No | 3000 0000 | - | 10 A | 4PST-NO (4 Form A) | - | 33 ms | 230VAC | 690VAC - Max | 15 ms | 195.5 VAC | 10 A | 37VA | - | 230 Vac | - | Auxiliary Contacts | - | - | 70mm | - | 45mm | ||
![]() 3RT20152AP02 Siemens | 12 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | - | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | SIRIUS Innovation | 230 - 230 | 230 - 230 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 3 kW | 73mm | Screw Terminal | - | - | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | Cage Clamp | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 7 A | 24.3VA | - | - | 3PST-NO | Auxiliary Contacts | 690VAC | - | 70mm | 70mm | 45mm | ||
![]() 3RT20182AP01 Siemens | 2822 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | - | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | SIRIUS Innovation | 230 - 230 | 230 - 230 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | 3RT2 | S00 | 7.5 kW | 73mm | Screw Terminal | - | - | 3000 0000 | 3 | 16 A | 3PST-NO (3 Form A) | Cage Clamp | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 16 A | 33VA | - | - | 3PST-NO | Auxiliary Contacts | 690VAC | - | 70mm | 70mm | 45mm | ||
![]() 3RH21221AF00 Siemens | 22 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21221 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | - | 2 | 2 | - | - | Bulk | Active | SIRIUS Innovation | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | 3RH2 | S00 | - | 73mm | Screw Terminal | - | - | 3000 0000 | 4 | 10 A | 3PST-NO (3 Form A) | Screw | 33 ms | 110VAC | - | 15 ms | 93.5 VAC | - | 37VA | - | - | - | Auxiliary Contacts | - | - | 57.5mm | 57.5mm | 45mm |