- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Coil Voltage | Switching Voltage | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE01C206480A Siemens | 692 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-6NO/2NC (6 Form A, 2 Form B) | 460 ~ 480VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN00B004600B Siemens | 2142 |
| - | Chassis Mount | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | 600VAC | 600VAC - Max | 510 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | ||
![]() LCE00C304277A Siemens | 953 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-4NO/3NC (4 Form A, 3 Form B) | 277VAC | 600VAC - Max | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C802600A Siemens | 920 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-2NO/8NC (2 Form A, 8 Form B) | 575 ~ 600VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C506600A Siemens | 991 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-6NO/5NC (6 Form A, 5 Form B) | 575 ~ 600VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C702120A Siemens | 745 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-2NO/7NC (2 Form A, 7 Form B) | 115 ~ 120VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C702240A Siemens | 721 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-2NO/7NC (2 Form A, 7 Form B) | 230 ~ 240VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C305208A Siemens | 822 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-5NO/3NC (5 Form A, 3 Form B) | 200 ~ 208VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C205480A Siemens | 968 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-5NO/2NC (5 Form A, 2 Form B) | 460 ~ 480VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C605240A Siemens | 510 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-5NO/6NC (5 Form A, 6 Form B) | 230 ~ 240VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C603277A Siemens | 749 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-3NO/6NC (3 Form A, 6 Form B) | 277VAC | 600VAC - Max | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C007347A Siemens | 841 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-NO (7 Form A) | 347VAC | 600VAC - Max | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C602240A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-2NO/6NC (2 Form A, 6 Form B) | 230 ~ 240VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C602208A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-2NO/6NC (2 Form A, 6 Form B) | 200 ~ 208VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C704277A Siemens | 682 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-4NO/7NC (4 Form A, 7 Form B) | 277VAC | 600VAC - Max | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C602480A Siemens | 874 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-2NO/6NC (2 Form A, 6 Form B) | 460 ~ 480VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C603208A Siemens | 799 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-3NO/6NC (3 Form A, 6 Form B) | 200 ~ 208VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C205120A Siemens | 548 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-5NO/2NC (5 Form A, 2 Form B) | 115 ~ 120VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN00C003600B Siemens | 2739 |
| - | Chassis Mount | - | - | Siemens | - | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 600VAC | 600VAC - Max | 510 VAC | 30 A | 87VA | - | Auxiliary Contacts | ||
![]() LCE00C703277A Siemens | 790 |
| - | Chassis Mount | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-3NO/7NC (3 Form A, 7 Form B) | 277VAC | 600VAC - Max | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts |