- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Interface | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT25262XJ400LA2 Siemens | 2722 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2526 | - | - | - | 1pc(s) | (W x H) 61 mm x 102 mm | - | Siemens | - | Yes | 4-pin | - | 1 | 1 | 2 | 2 | - | Active | 0 - 0 | 0 - 0 | 72 - 72 | 40A | 25A | 15.5 | 11.0kW | 7.5 | - | - | Spring clamp connection | DC | -40°C ~ 70°C | - | S0 | - | Screw Terminal | - | 1000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 75 ms | 72VDC | 690VAC - Max | 50 ms | 50.4 VDC | 25 A | 13.2W | - | Auxiliary Contacts | 102mm | 61mm | ||
![]() 3RH21221AQ00 Siemens | 2423 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21221 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 2 | 2 | - | - | - | Active | 380 - 380 | 380 - 380 | 0 - 0 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | No | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 380VAC | 690VAC - Max | 15 ms | 323 VAC | 10 A | 37VA | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RT20161BG41 Siemens | 11 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 125 - 125 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 125VDC | 690VAC - Max | 13 ms | 100 VDC | 9 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20262DB443MA0 Siemens | 2239 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 154 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 25A | 15.5A | 11.0kW | 7.5kW | 11.032 | - | Spring clamp connection | DC | -25°C ~ 60°C | - | S0 | 154mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 25 A | 5.9W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT23272AF00 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2327 | - | - | - | 1pc(s) | (W x H x D) 60 x 102 x 97 mm | +60°C | Siemens | -25°C | - | 4-pin | - | 1 | 1 | - | 4 | Box | Active | - | - | - | 50A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 4PST-NO (4 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 42 A | 77VA | - | Auxiliary Contacts | 102mm | 60mm | ||
![]() 3RH21221AU60 Siemens | 2204 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21221 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 2 | 2 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 277VAC | 690VAC - Max | 15 ms | 235.5 VAC | 10 A | 37VA | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RH21402AH00 Siemens | 31 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21402 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 0 | 4 | - | - | Box | Active | 48 - 48 | 48 - 48 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Spring Terminal | No | 3000 0000 | 4PST-NO (4 Form A) | 33 ms | 48VAC | 690VAC - Max | 15 ms | 40.8 VAC | 10 A | 37VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT10561AB36 Siemens | 601 |
| - | Chassis Mount, DIN Rail | - | 3RT1056 | - | - | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | 23 - 26 | 23 - 26 | 23 - 26 | 215A | 185A | 160A | 90.0kW | 90.0kW | 110.325 | - | Frame clamp | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 95 ms | 23 ~ 26VAC/DC | 1000VAC - Max | 60 ms | - | 185 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT20271NF30 Siemens | 2766 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | 50A | 32A | 22A | 15kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 95 ~ 130VAC/DC | 690VAC - Max | 50 ms | - | 32 A | 10.2W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20271NP30 Siemens | 2176 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 200 - 280 | 200 - 280 | 200 - 280 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | - | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 200 ~ 280VAC/DC | 690VAC - Max | 50 ms | - | 32 A | 14.3W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20281CL243MA0 Siemens | 2944 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 230 - 230 | 230 - 230 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 141mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 38 A | 79VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT25162AF00 Siemens | 24 |
| - | Chassis Mount, DIN Rail | - | 3RT2516 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 2 | 2 | - | Active | 0 - 0 | 0 - 0 | 0 - 0 | 18A | 9A | - | 4kW | - | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S00 | 73mm | Spring Terminal | - | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 35 ms | 110VAC | 690VAC - Max | 13 ms | 88 VAC | 9 A | 27VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20152CK643MA0 Siemens | 2240 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | - | - | - | - | - | Siemens | - | Yes | - | - | 2 | 2 | 0 | 3 | Box | Active | 110 - 110 | 120 - 120 | 0 - 0 | 18 | 7 | 6.5 | 3 | 3 | 2.206 | - | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 35 ms | 120VAC | 690VAC - Max | 13 ms | 96 VAC | 7 A | 26.4VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20281AL24 Siemens | 2608 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 230 - 230 | 230 - 230 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 141mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 38 A | 79VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT23251AF00 Siemens | 2459 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2325 | - | Screws | - | 1pc(s) | (W x H x D) 60 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | 110 - 110 | 0 - 0 | 0 - 0 | 35A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 4PST-NO (4 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 30 A | 77VA | - | Auxiliary Contacts | 85mm | 60mm | ||
![]() 3RT10656AB363PA0 Siemens | 989 |
| - | Chassis Mount, DIN Rail | - | 3RT1065 | - | - | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | 23 - 26 | 23 - 26 | 23 - 26 | 330A | 265A | 230A | 132.0kW | 132.0kW | 147.1 | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | 202mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 95 ms | 23 ~ 26VAC/DC | 1000VAC - Max | 80 ms | - | 265 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT23172BM40 Siemens | 2797 |
| - | Chassis Mount, DIN Rail | - | 3RT2317 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 0 | 4 | Box | Active | 0 - 0 | 0 - 0 | 220 - 220 | 22A | 12A | 8.5A | 5.5kW | 4kW | - | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 4PST-NO (4 Form A) | 100 ms | 220VDC | 690VAC - Max | 13 ms | 176 VDC | 20 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT23261AF00 Siemens | 2981 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2326 | - | - | - | 1pc(s) | (W x H x D) 60 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | 110 - 110 | 0 - 0 | 0 - 0 | 40A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 4PST-NO (4 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 35 A | 77VA | - | Auxiliary Contacts | 85mm | 60mm | ||
![]() 3RT20351AR60 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 400 - 400 | 400 - 440 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 400 ~ 440VAC | 690VAC - Max | 18 ms | - | 40 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20383NB300CC0 Siemens | 2273 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 20 - 33 | 20 - 33 | 20 - 33 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 20 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 80 A | 23W | - | Auxiliary Contacts | 114mm | 55mm |