- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE00C401347A Siemens | 626 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-1NO/4NC (1 Form A, 4 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C406240A Siemens | 595 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-6NO/4NC (6 Form A, 4 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C403480A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-3NO/4NC (3 Form A, 4 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM0C06024 Siemens | 745 |
| - | Chassis Mount | - | - | Siemens | Box | Active | - | - | Screw Terminal | 6PST-NO (6 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() LCE01C103480A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C500024A Siemens | 921 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-NC (5 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C408347A Siemens | 504 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 12PST-8NO/4NC (8 Form A, 4 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM0C08208 Siemens | 793 |
| - | Chassis Mount | - | - | Siemens | Box | Active | - | - | Screw Terminal | 8PST-NO (8 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() US2:43IP32BL Siemens | In Stock | - | - | Chassis Mount | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 41 ms | 277VAC | 600VAC - Max | 19 ms | 235.5 VAC | 115 A | 310VA | - | Auxiliary Contacts | ||
![]() US2:43JG32FD Siemens | In Stock | - | - | Chassis Mount | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 34 ms | 208VAC | 600VAC - Max | 12 ms | 176.8 VAC | 135 A | 510VA | - | Auxiliary Contacts | ||
![]() LCE00C004347A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() US2:43HP32FF Siemens | In Stock | - | - | Chassis Mount | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 41 ms | 120VAC | 600VAC - Max | 19 ms | 102 VAC | 90 A | 310VA | - | Auxiliary Contacts | ||
![]() LCE00C302480A Siemens | 807 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-2NO/3NC (2 Form A, 3 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C800120A Siemens | 982 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 18PST-10NO/8NC (10 Form A, 8 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C008600A Siemens | 852 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-NO (8 Form A) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C603600A Siemens | 643 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-3NO/6NC (3 Form A, 6 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C604024A Siemens | 534 |
| - | Chassis Mount | - | Copper | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-4NO/6NC (4 Form A, 6 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() US2:43LP32BH Siemens | In Stock | - | - | Chassis Mount | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 95 ms | 440 ~ 480VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | ||
![]() LCE01C700208A Siemens | 860 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-NC (7 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C802120A Siemens | 802 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-2NO/8NC (2 Form A, 8 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts |