- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE00C804277A Siemens | 737 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 12PST-4NO/8NC (4 Form A, 8 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C700347A Siemens | 607 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-NC (7 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C702120A Siemens | 695 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-2NO/7NC (2 Form A, 7 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() US2:40JG32FA Siemens | In Stock | - | - | Chassis Mount | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 34 ms | 110 ~ 240VAC | 600VAC - Max | 12 ms | - | 135 A | 510VA | - | Auxiliary Contacts | ||
![]() CLM0C10120 Siemens | 827 |
| - | Chassis Mount | - | - | Siemens | Box | Active | - | - | Screw Terminal | 10PST-NO (10 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() LCE01C108240A Siemens | 903 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-8NO/1NC (8 Form A, 1 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN02B004277B Siemens | 715 |
| - | Chassis Mount | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | ||
![]() LCE01C406277A Siemens | 622 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-6NO/4NC (6 Form A, 4 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C505600A Siemens | 607 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-5NO/5NC (5 Form A, 5 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN02C009120B Siemens | 919 |
| - | Chassis Mount | - | Copper | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 9PST-NO (9 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 261VA | - | Auxiliary Contacts | ||
![]() LCE01C408240A Siemens | 612 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 12PST-8NO/4NC (8 Form A, 4 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C300120A Siemens | 2481 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 3PST-NC (3 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C209277A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-9NO/2NC (9 Form A, 2 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C402480A Siemens | 865 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 6PST-2NO/4NC (2 Form A, 4 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C506347A Siemens | 566 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-6NO/5NC (6 Form A, 5 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C209208A Siemens | 817 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-9NO/2NC (9 Form A, 2 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C404208A Siemens | 514 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-4NO/4NC (4 Form A, 4 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C602240A Siemens | 704 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-2NO/6NC (2 Form A, 6 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() US2:43FP32FF Siemens | In Stock | - | - | Chassis Mount | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 45 A | 218VA | - | Auxiliary Contacts | ||
![]() LCE01C503600A Siemens | 647 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-3NO/5NC (3 Form A, 5 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts |