- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM0C04120 Siemens | 917 |
| - | Chassis Mount | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() LCE01C307208A Siemens | 704 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-7NO/3NC (7 Form A, 3 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN01C006347B Siemens | 805 |
| - | Chassis Mount | - | Copper | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 6PST-NO (6 Form A) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 174VA | - | Auxiliary Contacts | ||
![]() LCE01C400347A Siemens | 628 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 4PST-NC (4 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C301120A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 4PST-1NO/3NC (1 Form A, 3 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C401347A Siemens | 685 |
| - | Chassis Mount | - | Copper | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-1NO/4NC (1 Form A, 4 Form B) | - | 347VAC | 600VAC - Max | - | 294.95 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C103024A Siemens | 668 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE02C008024A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-NO (8 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM0C06277 Siemens | 624 |
| - | Chassis Mount | - | - | Siemens | Box | Active | - | - | Screw Terminal | 6PST-NO (6 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() LCE01C308240A Siemens | 697 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-8NO/3NC (8 Form A, 3 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C106240A Siemens | 569 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-6NO/1NC (6 Form A, 1 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C505208A Siemens | 681 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-5NO/5NC (5 Form A, 5 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM0C12208 Siemens | 638 |
| - | Chassis Mount | - | - | Siemens | Box | Active | - | - | Screw Terminal | 12PST-NO (12 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 1230VA | - | Auxiliary Contacts | ||
![]() LEN02B003120B Siemens | 672 |
| - | Chassis Mount | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | ||
![]() LCE01C104277A Siemens | 700 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-4NO/1NC (4 Form A, 1 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() US2:40MP320H Siemens | In Stock | - | - | Chassis Mount | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 100 ms | 440 ~ 480VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | ||
![]() LCE00C203208A Siemens | 854 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-3NO/2NC (3 Form A, 2 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN02C004208B Siemens | 851 |
| - | Chassis Mount | - | Copper | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 87VA | - | Auxiliary Contacts | ||
![]() LCE01C106277A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-6NO/1NC (6 Form A, 1 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN02B003208B Siemens | 804 |
| - | Chassis Mount | - | Copper | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 20 A | 31.7VA | - | Auxiliary Contacts |