- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM2C04277 Siemens | 548 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM2D03120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 410VA | - | Auxiliary Contacts | ||
![]() 40CP82BF Siemens | 518 |
| - | Chassis Mount | 40CP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() 40GP320L Siemens | 668 |
| - | Chassis Mount | 40GP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 277VAC | 600VAC - Max | 24 ms | 235.5 VAC | 60 A | 218VA | - | Auxiliary Contacts | ||
![]() 40GP32BC Siemens | 726 |
| - | Chassis Mount | 40GP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 220 ~ 480VAC | 600VAC - Max | 24 ms | - | 60 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0D10120 Siemens | 748 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 10PST-NO (10 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 1200VA | - | Auxiliary Contacts | ||
![]() CLM0D04240 Siemens | 757 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 60 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM0E02024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() CLM0E02277 Siemens | 718 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() CLM0E03600 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 600VAC | 600VAC - Max | - | 510 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() CLM0E03024 Siemens | 585 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() 43CP32BD Siemens | 689 |
| - | Chassis Mount | 43CP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 208VAC | 600VAC - Max | 24 ms | 176.8 VAC | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0C05240 Siemens | 602 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 5PST-NO (5 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() LCE02C303480A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 6PST-3NO/3NC (3 Form A, 3 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE02C101240A Siemens | 523 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | DPST-1NO/1NC (1 Form A, 1 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM2B04277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 265 ~ 277VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() 40DP22BF Siemens | 538 |
| - | Chassis Mount | 40DP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0D03240 Siemens | 809 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 60 A | 410VA | - | Auxiliary Contacts | ||
![]() LCE02C604120A Siemens | 995 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-4NO/6NC (4 Form A, 6 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM2B12120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 12PST-NO (12 Form A) | - | 110 ~ 120VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts |