- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40EP12FF Siemens | 743 |
| - | Chassis Mount | 40EP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | 29 ms | 120VAC | 240VAC - Max | 24 ms | 102 VAC | 35 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0C02024 Siemens | 997 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM1E03208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() 40PH320F Siemens | 977 |
| - | Chassis Mount | 40PH | - | Copper | Siemens | - | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 80 ms | 100 ~ 250VAC/DC | 600VAC - Max | 55 ms | - | 1215 A | 1900VA | - | Auxiliary Contacts | ||
![]() CLM1E03120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() CLM1E02240 Siemens | 746 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() LCE02C003277A Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN00F003480A Siemens | 967 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 440 ~ 480VAC/DC | 600VAC - Max | - | - | 200 A | 300VA | - | Auxiliary Contacts | ||
![]() 40LP32BL Siemens | In Stock | - | - | Chassis Mount | 40LP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 95 ms | 240 ~ 277VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | ||
![]() 40EP22BA Siemens | 555 |
| - | Chassis Mount | 40EP | - | Copper | Siemens | - | Active | -20°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | 29 ms | 110 ~ 240VAC | 600VAC - Max | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM2E03120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() CLM1B03208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() LCE02C400208A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 4PST-NC (4 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE02C107120A Siemens | 663 |
| - | Chassis Mount | - | - | Copper | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-7NO/1NC (7 Form A, 1 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 40DP32BA Siemens | 2312 |
| - | Chassis Mount | 40DP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 110 ~ 240VAC | 600VAC - Max | 24 ms | - | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0D03600 Siemens | 596 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 600VAC | 600VAC - Max | - | 510 VAC | 60 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM0D02208 Siemens | 943 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 60 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM0D06024 Siemens | 572 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 6PST-NO (6 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 60 A | 820VA | - | Auxiliary Contacts | ||
![]() CLM0D09120 Siemens | 874 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 9PST-NO (9 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 1200VA | - | Auxiliary Contacts | ||
![]() CLM0C03024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 410VA | - | Auxiliary Contacts |