- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40EP32BA Siemens | 816 |
| - | Chassis Mount | 40EP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 110 ~ 240VAC | 600VAC - Max | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | ||
![]() 40EP12FF Siemens | 743 |
| - | Chassis Mount | 40EP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | 29 ms | 120VAC | 240VAC - Max | 24 ms | 102 VAC | 35 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0C02024 Siemens | 997 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM42061 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() 40BP32BC Siemens | 2965 |
| - | Chassis Mount | 40BP | - | Copper | Siemens | - | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 220 ~ 480VAC | 600VAC - Max | 24 ms | - | 9 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM1B06240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 6PST-NO (6 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM2E03120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() CLM1B03208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() 40JG320F Siemens | 659 |
| - | Chassis Mount | 40JG | - | Copper | Siemens | - | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 34 ms | 120VAC | 600VAC - Max | 12 ms | 102 VAC | 135 A | 510VA | - | Auxiliary Contacts | ||
![]() CLM1B06277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 6PST-NO (6 Form A) | - | 265 ~ 277VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() CLMSB12120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 12PST-NO (12 Form A) | - | 110 ~ 120VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() 40LP32BL Siemens | In Stock | - | - | Chassis Mount | 40LP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 95 ms | 240 ~ 277VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | ||
![]() CLM1E03208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() 40PH320F Siemens | 977 |
| - | Chassis Mount | 40PH | - | Copper | Siemens | - | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 80 ms | 100 ~ 250VAC/DC | 600VAC - Max | 55 ms | - | 1215 A | 1900VA | - | Auxiliary Contacts | ||
![]() LEN00F003480A Siemens | 967 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 440 ~ 480VAC/DC | 600VAC - Max | - | - | 200 A | 300VA | - | Auxiliary Contacts | ||
![]() 40EP22BA Siemens | 555 |
| - | Chassis Mount | 40EP | - | Copper | Siemens | - | Active | -20°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | 29 ms | 110 ~ 240VAC | 600VAC - Max | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM1C10024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 10PST-NO (10 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() CLM1C08277 Siemens | 791 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 8PST-NO (8 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() CLM1C06480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 6PST-NO (6 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() LCE02C002024A Siemens | 598 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts |