- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM1E04480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 100 A | 1300VA | - | Auxiliary Contacts | ||
![]() CLM1E03480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() 40CP32BF Siemens | 2803 |
| - | Chassis Mount | 40CP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() 40FP12BA Siemens | 642 |
| - | Chassis Mount | 40FP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | 29 ms | 110 ~ 240VAC | 240VAC - Max | 24 ms | - | 45 A | 218VA | - | Auxiliary Contacts | ||
![]() 40DP22BL Siemens | In Stock | - | - | Chassis Mount | 40DP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | 29 ms | 277VAC | 600VAC - Max | 24 ms | 235.5 VAC | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() 40DP32BC Siemens | 2544 |
| - | Chassis Mount | 40DP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 220 ~ 480VAC | 600VAC - Max | 24 ms | - | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0D06277 Siemens | 934 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 6PST-NO (6 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 60 A | 820VA | - | Auxiliary Contacts | ||
![]() CLM2B08277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 8PST-NO (8 Form A) | - | 265 ~ 277VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM2B10120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 10PST-NO (10 Form A) | - | 110 ~ 120VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM2C02120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() 40GP320F Siemens | 610 |
| - | Chassis Mount | 40GP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 60 A | 218VA | - | Auxiliary Contacts | ||
![]() 40JG320A Siemens | 988 |
| - | Chassis Mount | 40JG | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 34 ms | 110 ~ 240VAC | 600VAC - Max | 12 ms | - | 135 A | 510VA | - | Auxiliary Contacts | ||
![]() CLM0D08480 Siemens | 568 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 8PST-NO (8 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 60 A | 1200VA | - | Auxiliary Contacts | ||
![]() CLM0D06240 Siemens | 848 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 6PST-NO (6 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 60 A | 820VA | - | Auxiliary Contacts | ||
![]() CLM0D04277 Siemens | 768 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 60 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM0E04208 Siemens | 982 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 100 A | 1300VA | - | Auxiliary Contacts | ||
![]() CLM0E04024 Siemens | 627 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 100 A | 1300VA | - | Auxiliary Contacts | ||
![]() CLM0D12024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 12PST-NO (12 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 60 A | 1230VA | - | Auxiliary Contacts | ||
![]() CLM0E04277 Siemens | 761 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 100 A | 1300VA | - | Auxiliary Contacts | ||
![]() CLM0E03480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 100 A | 900VA | - | Auxiliary Contacts |