- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM1C08120 Siemens | 950 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 8PST-NO (8 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() CLMSC02120 Siemens | 868 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM0C02480 Siemens | 512 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM0C04480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM1C10120 Siemens | 996 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 10PST-NO (10 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() LCE01C006208A Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 6PST-NO (6 Form A) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 40GP32BF Siemens | 679 |
| - | Chassis Mount | 40GP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 60 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM1E04240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 100 A | 1300VA | - | Auxiliary Contacts | ||
![]() CLM1B08277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 8PST-NO (8 Form A) | - | 265 ~ 277VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() 40GP32WF Siemens | 587 |
| - | Chassis Mount | 40GP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 60 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0F03120 Siemens | 946 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 200 A | 900VA | - | Auxiliary Contacts | ||
![]() LCE01C002208A Siemens | 509 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM1E03024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() CLM1E03240 Siemens | 987 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() 40EP32BF Siemens | 940 |
| - | Chassis Mount | 40EP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 40 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM1C08208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 8PST-NO (8 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() CLM0G03120 Siemens | 521 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 300 A | 1600VA | - | Auxiliary Contacts | ||
![]() CLM2E02120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 100 A | 900VA | - | Auxiliary Contacts | ||
![]() CLM1B04240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM1B10240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 10PST-NO (10 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts |