- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEN00G003600A Siemens | 696 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 575 ~ 600VAC/DC | 600VAC - Max | - | - | 300 A | 590VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23278XB301AG2 Siemens | 741 |
| - | Chassis Mount, DIN Rail | 3RA23278XB | - | Screws | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 90 x 101 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 110 - 110 | 110 - 110 | 0 - 0 | - | 32A | - | 15kW | - | 14.71 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 88 VAC | 32 A | 77VA | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() CLM2D06120 Siemens | 616 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 6PST-NO (6 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 820VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10656AF363PA0 Siemens | 828 |
| - | Chassis Mount, DIN Rail | 3RT1065 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | 110 - 127 | 110 - 127 | 110 - 127 | 330A | 265A | 230A | 132.0kW | 132.0kW | 147.1 | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | 202mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 95 ms | 110 ~ 127VAC/DC | 1000VAC - Max | 80 ms | - | 265 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() CLM1H03277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 400 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1F04024 Siemens | 777 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23278XB301AC2 Siemens | 924 |
| - | Chassis Mount, DIN Rail | 3RA23278XB | - | Screws | - | 1pc(s) | 24V AC | - | - | (W x H x D) 90 x 101 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | - | - | - | 32A | - | 15kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | - | 24VAC | 690VAC - Max | - | 19.2 VAC | 32 A | 77VA | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() CLM0E05024 Siemens | 714 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 5PST-NO (5 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 100 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0E05480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 5PST-NO (5 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 100 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() CLM2D08120 Siemens | 991 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 8PST-NO (8 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 1200VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23288XB302AL2 Siemens | 849 |
| - | Chassis Mount, DIN Rail | 3RA23288XB | - | Spring-loaded connector | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 90 x 114 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 230 - 230 | 230 - 230 | - | - | 38A | - | 18.5kW | - | 18.387 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 230VAC | 690VAC - Max | - | 184 VAC | 38 A | 77VA | - | Auxiliary Contacts | 114mm | 90mm | ||
![]() CLM2C06240 Siemens | 882 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 6PST-NO (6 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 30 A | 820VA | - | Auxiliary Contacts | - | - | ||
![]() LEN02G003240A Siemens | 575 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 220 ~ 240VAC/DC | 600VAC - Max | - | - | 300 A | 590VA | - | Auxiliary Contacts | - | - | ||
![]() CLM2C06480 Siemens | 578 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 6PST-NO (6 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 820VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0F02024 Siemens | 558 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0E05277 Siemens | 956 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 5PST-NO (5 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 100 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0F02208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23248XB301AG2 Siemens | 2842 |
| - | Chassis Mount, DIN Rail | 3RA23248XB | - | Screws | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 90 x 101 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 110 - 110 | 110 - 110 | 0 - 0 | - | 12A | - | 5.5kW | - | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 88 VAC | 12 A | 65VA | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() CLM0F02240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0F04240 Siemens | 819 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - |