- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43DP320A Siemens | In Stock | - | - | Chassis Mount | 43DP | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 ~ 240VAC | - | - | - | 27 A | - | - | - | - | - | ||
![]() 43LP32BE Siemens | In Stock | - | - | Chassis Mount | 43LP | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 95 ms | 575 ~ 600VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0F04024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 4PST-NO (4 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23168XB301TP3 Siemens | 2811 |
| - | Chassis Mount, DIN Rail | 3RA23168XB | - | - | - | - | - | IP20 | Other | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | 218 - 237 | 218 - 237 | 0 - 0 | - | 7.7 | - | 4 | - | 3.163 | - | Screw connection | AC | -25°C ~ 70°C | SIRIUS | - | - | - | Screw Terminal | Reversing contactor | - | - | - | 3PST-NO (3 Form A) | - | 218 ~ 237VAC | 690VAC - Max | - | - | 9 A | 27VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10552AB36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RT1055 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 185A | 150A | 132A | 75kW | 75kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 23 ~ 26VAC/DC | 1000VAC - Max | 60 ms | - | 150 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RA23248XE301BB4 Siemens | 775 |
| - | Chassis Mount, DIN Rail | 3RA23248XE | - | Screws | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 101 x 107 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 12A | - | 5.5kW | - | 5.516 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | - | 107mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 12 A | 5.9W | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() 40NH32BF Siemens | 519 |
| - | Chassis Mount | 40NH | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 115 ms | 100 ~ 250VAC/DC | 600VAC - Max | 80 ms | - | 810 A | 850VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10542AF36 Siemens | 926 |
| - | Chassis Mount, DIN Rail | 3RT1054 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 110 - 127 | 110 - 127 | 110 - 127 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 110 ~ 127VAC/DC | 1000VAC - Max | 60 ms | - | 115 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RA23258XB301AL2 Siemens | 2892 |
| - | Chassis Mount, DIN Rail | 3RA23258XB | - | Screws | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 90 x 101 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | - | 17A | - | 7.5kW | - | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 7.5 kW | 97mm | Screw Terminal | Reversing | 1000 0000 | 3 | 17 A | 3PST-NO (3 Form A) | - | 230VAC | 690VAC - Max | - | 184 VAC | 16 A | 65VA | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() 3RA23168XB302AF0 Siemens | 2969 |
| - | Chassis Mount, DIN Rail | 3RA23168XB | - | Spring-loaded connector | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 110 - 110 | 110 - 110 | 0 - 0 | - | 9A | - | 4kW | - | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 83mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 93.5 VAC | 9 A | 27VA | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() CLM0F04277 Siemens | 894 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 4PST-NO (4 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() CLM2D10277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 10PST-NO (10 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 60 A | 1200VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23168XB302AK6 Siemens | 2428 |
| - | Chassis Mount, DIN Rail | 3RA23168XB | - | Spring-loaded connector | - | 1pc(s) | 120V AC | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | - | 9A | - | 4kW | - | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 83mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 120VAC | 690VAC - Max | - | 102 VAC | 9 A | 27VA | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() 3RA23158XB302AH0 Siemens | 2865 |
| - | Chassis Mount, DIN Rail | 3RA23158XB | - | Spring-loaded connector | - | 1pc(s) | 48V AC | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 48 - 48 | 48 - 48 | 0 - 0 | - | 7A | - | 3kW | - | 2.206 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 83mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 48VAC | 690VAC - Max | - | 40.8 VAC | 7 A | 27VA | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() CLM0F05480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 5PST-NO (5 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() CLM2D12120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 12PST-NO (12 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 1230VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10566PF35 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RT1056 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 140 x 172 x 170 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | - | 215A | 185A | 160A | 90kW | 90kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 90 ms | - | 185 A | 320W | - | Auxiliary Contacts | 172mm | 140mm | ||
![]() CLM1C12277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 12PST-NO (12 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 1230VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10762AF36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RT1076 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 110 - 127 | 110 - 127 | 110 - 127 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 225mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 110 ~ 127VAC/DC | 1000VAC - Max | 100 ms | - | 500 A | 920W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 40LP320F Siemens | 640 |
| - | Chassis Mount | 40LP | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 95 ms | 110 ~ 127VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | - | - |