- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RA23248XB302AK6 Siemens | 2636 |
| - | Chassis Mount, DIN Rail | 3RA23248XB | - | Spring-loaded connector | - | 1pc(s) | 120V AC | IP20 | Other | (W x H x D) 90 x 114 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | - | 110 - 110 | 120 - 120 | - | - | 12A | - | 5.5kW | - | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | - | 97mm | Screw Terminal | Reversing contactor | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 120VAC | 690VAC - Max | - | 96 VAC | 12 A | 65VA | - | Auxiliary Contacts | 114mm | 90mm | ||
![]() 3RT10646AB363PA0 Siemens | 754 |
| - | Chassis Mount, DIN Rail | 3RT1064 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 23 - 26 | 23 - 26 | 23 - 26 | 275A | 225A | 195A | 110.0kW | 110.0kW | 110.325 | - | Rail connection | AC/DC | -25°C ~ 60°C | - | S10 | - | 202mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 23 ~ 26VAC/DC | 1000VAC - Max | 80 ms | - | 225 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RA23288XE301BB4 Siemens | 978 |
| - | Chassis Mount, DIN Rail | 3RA23288XE | - | Screws | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 101 x 107 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 38A | - | 18.5kW | - | 18.387 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | - | 107mm | Screw Terminal | Reversing contactor | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 38 A | 5.9W | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() 3RT10666AB363PA0 Siemens | 837 |
| - | Chassis Mount, DIN Rail | 3RT1066 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 330A | 300A | 280A | 160.0kW | 160.0kW | - | - | - | - | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 23 ~ 26VAC/DC | 1000VAC - Max | 80 ms | - | 300 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RA23188XB302BW4 Siemens | 2509 |
| - | Chassis Mount, DIN Rail | 3RA23188XB | - | Spring-loaded connector | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | - | 0 - 0 | 0 - 0 | 48 - 48 | - | 16A | - | 7.5kW | - | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | - | 83mm | Screw Terminal | Reversing contactor | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 48VDC | 690VAC - Max | - | - | 16 A | 4W | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() 3RH21221KG400LA4 Siemens | 2526 |
| - | Chassis Mount, DIN Rail | 3RH21221 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | 1 | 2 | - | - | - | Active | - | 0 - 0 | 0 - 0 | 125 - 125 | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | - | - | - | - | Screw Terminal | - | No | - | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | 130 ms | 125VDC | 690VAC - Max | 20 ms | 87.5 VDC | 10 A | 13W | - | Auxiliary Contacts | - | - | ||
![]() 3RT10542NB36 Siemens | 728 |
| - | Chassis Mount, DIN Rail | 3RT1054 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 21 - 27.3 | 21 - 27.3 | 21 - 27.3 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 21 ~ 27.3VAC/DC | 1000VAC - Max | 90 ms | - | 115 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() CLM0G02480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | DPST-NO (2 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 300 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0F04480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 4PST-NO (4 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23258XB301AG2 Siemens | 2602 |
| - | Chassis Mount, DIN Rail | 3RA23258XB | - | Screws | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 90 x 101 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | SIRIUS | 110 - 110 | 110 - 110 | 0 - 0 | - | 17A | - | 7.5kW | - | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S0 | 7.5 kW | 97mm | Screw Terminal | Reversing contactor | - | 1000 0000 | 3 | 17 A | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 88 VAC | 16 A | 65VA | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() 3RA23248XB302AC2 Siemens | 2141 |
| - | Chassis Mount, DIN Rail | 3RA23248XB | - | Spring-loaded connector | - | 1pc(s) | 24V AC | IP20 | Other | (W x H x D) 90 x 114 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | - | 24 - 24 | 24 - 24 | 0 - 0 | - | 12A | - | 5.5kW | - | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | - | 97mm | Screw Terminal | Reversing contactor | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 24VAC | 690VAC - Max | - | 19.2 VAC | 12 A | 65VA | - | Auxiliary Contacts | 114mm | 90mm | ||
![]() CLM0H03480 Siemens | 746 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 400 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() 40JG82WF Siemens | 878 |
| - | Chassis Mount | 40JG | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | 34 ms | 120VAC | 600VAC - Max | 12 ms | 102 VAC | 135 A | 510VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23258XE301BB4 Siemens | 534 |
| - | Chassis Mount, DIN Rail | 3RA23258XE | - | Screws | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 101 x 107 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 17A | - | 7.5kW | - | 7.355 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | - | 107mm | Screw Terminal | Reversing contactor | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 16 A | 5.9W | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() CLM122061 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 12PST-NO (12 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10543AP36 Siemens | 831 |
| - | Chassis Mount, DIN Rail | 3RT1054 | - | Clamp | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 220 - 240 | 220 - 240 | 220 - 240 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Frame clamp | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | 55 kW | 170mm | Screw Terminal | - | - | 1000 0000 | 3 | 115 A | 3PST-NO (3 Form A) | 95 ms | 220 ~ 240VAC/DC | 1000VAC - Max | 60 ms | - | 115 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() CLM1D06120 Siemens | 688 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 6PST-NO (6 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 820VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH21311KG400LA4 Siemens | 2126 |
| - | Chassis Mount, DIN Rail | 3RH21311 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | 0 | 3 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 125 - 125 | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | - | 3PST-NO (3 Form A) | 130 ms | 125VDC | 690VAC - Max | 20 ms | 87.5 VDC | 10 A | 13W | - | Auxiliary Contacts | - | - | ||
![]() 3RA23158XB301BW4 Siemens | 2419 |
| - | Chassis Mount, DIN Rail | 3RA23158XB | - | Screws | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 48 - 48 | - | 7A | - | 3kW | - | 2.206 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | Reversing contactor | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 48VDC | 690VAC - Max | - | - | 7 A | 4W | - | Auxiliary Contacts | 68mm | 90mm | ||
![]() 3RA23168XB301AB0 Siemens | 2219 |
| - | Chassis Mount, DIN Rail | 3RA23168XB | - | Screws | - | 1pc(s) | 24V AC | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | 24 - 24 | 24 - 24 | 0 - 0 | - | 9A | - | 4kW | - | 3.677 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 73mm | Screw Terminal | Reversing contactor | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | 24VAC | 690VAC - Max | - | 20.4 VAC | 9 A | 27VA | - | Auxiliary Contacts | 68mm | 90mm |