- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RA23158XB302AF0 Siemens | 2587 |
| - | Chassis Mount, DIN Rail | 3RA23158XB | - | Spring-loaded connector | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | 110 - 110 | 110 - 110 | 0 - 0 | - | 7A | - | 3kW | - | 2.206 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 3 kW | 83mm | Screw Terminal | Reversing | 1000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 93.5 VAC | 7 A | 27VA | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() 40LV32AD Siemens | 510 |
| - | Chassis Mount | 40LV | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 95 ms | 200 ~ 220VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | - | - | ||
![]() 40MP32BH Siemens | In Stock | - | - | Chassis Mount | 40MP | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 100 ms | 440 ~ 480VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10666AF363PA0 Siemens | 580 |
| - | Chassis Mount, DIN Rail | 3RT1066 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 110 - 127 | 110 - 127 | 110 - 127 | 330A | 300A | 280A | 160.0kW | 160.0kW | 183.875 | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 110 ~ 127VAC/DC | 1000VAC - Max | 80 ms | - | 300 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() LEN00H003024A Siemens | 510 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 23 ~ 26VAC/DC | 600VAC - Max | - | - | 400 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23168XB302BW4 Siemens | 2483 |
| - | Chassis Mount, DIN Rail | 3RA23168XB | - | - | - | - | - | IP20 | Other | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 48 - 48 | - | 9 | - | 4 | - | 3.677 | - | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | Reversing contactor | - | - | - | 3PST-NO (3 Form A) | - | 48VDC | 690VAC - Max | - | - | 9 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 40LP32BF Siemens | 502 |
| - | Chassis Mount | 40LP | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 95 ms | 110 ~ 127VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | - | - | ||
![]() 40MV32AH Siemens | In Stock | - | - | Chassis Mount | 40MV | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 100 ms | 440 ~ 480VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1C12480 Siemens | 990 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 12PST-NO (12 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 1230VA | - | Auxiliary Contacts | - | - | ||
![]() 40MV32AJ Siemens | In Stock | - | - | Chassis Mount | 40MV | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 100 ms | 23 ~ 26VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23168XE301BB4 Siemens | 2728 |
| - | Chassis Mount, DIN Rail | 3RA23168XE | - | Screws | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 9A | - | 4kW | - | 3.677 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | - | 73mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 7 A | 4W | - | Auxiliary Contacts | 68mm | 90mm | ||
![]() 3RT10542AB36 Siemens | 910 |
| - | Chassis Mount | 3RT1054 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | - | - | - | - | 160A | 115A | 97A | 55kW | 55kW | - | Yes | - | - | -20°C ~ 40°C | - | S6 | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 29 ms | 24VAC | 600VAC - Max | 24 ms | 20.4 VAC | 115 A | 218VA | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RA23188XE302BB4 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RA23188XE | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | - | - | - | - | 16A | - | 7.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 16 A | 4W | - | Auxiliary Contacts | 68mm | 90mm | ||
![]() 3RA23158XB302BW4 Siemens | 2303 |
| - | Chassis Mount, DIN Rail | 3RA23158XB | - | Spring-loaded connector | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | - | 0 - 0 | 0 - 0 | 48 - 48 | - | 7A | - | 3kW | - | 2.206 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | - | 83mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 48VDC | 690VAC - Max | - | - | 7 A | 4W | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() 3RA23158XB302AB0 Siemens | 2965 |
| - | Chassis Mount, DIN Rail | 3RA23158XB | - | Spring-loaded connector | - | 1pc(s) | 24V AC | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 24 - 24 | 24 - 24 | - | - | 7A | - | 3kW | - | 2.206 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 83mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 24VAC | 690VAC - Max | - | 20.4 VAC | 7 A | 27VA | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() 3RA23258XE302BB4 Siemens | 877 |
| - | Chassis Mount, DIN Rail | 3RA23258XE | - | Spring-loaded connector | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 114 x 107 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 17A | - | 7.5kW | - | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S0 | - | 107mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 16 A | 5.9W | - | Auxiliary Contacts | 114mm | 90mm | ||
![]() 40JG820J Siemens | 798 |
| - | Chassis Mount | 40JG | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 34 ms | 24VAC | 600VAC - Max | 12 ms | 20.4 VAC | 135 A | 510VA | - | Auxiliary Contacts | - | - | ||
![]() 40LP320D Siemens | 955 |
| - | Chassis Mount | 40LP | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 95 ms | 200 ~ 220VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | - | - | ||
![]() 40LV32AH Siemens | 796 |
| - | Chassis Mount | 40LV | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 95 ms | 440 ~ 480VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1C12208 Siemens | 968 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 12PST-NO (12 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 1230VA | - | Auxiliary Contacts | - | - |