- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | No. of pins | Nominal voltage | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40MP32BJ Siemens | 912 |
| - | Chassis Mount | 40MP | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 100 ms | 23 ~ 26VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0G03240 Siemens | 936 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 300 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23248XB302AL2 Siemens | 2050 |
| - | Chassis Mount, DIN Rail | 3RA23248XB | - | Spring-loaded connector | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 90 x 114 x 97 mm | +60°C | Siemens | -25°C | 3-pin | 690V AC | - | Active | 230 - 230 | 230 - 230 | 0 - 0 | 12A | 5.5kW | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 230VAC | 690VAC - Max | - | 184 VAC | 12 A | 65VA | - | Auxiliary Contacts | 114mm | 90mm | ||
![]() 3RA23168XB302AH0 Siemens | 2630 |
| - | Chassis Mount, DIN Rail | 3RA23168XB | - | Spring-loaded connector | - | 1pc(s) | 48V AC | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | 3-pin | 690V AC | - | Active | 48 - 48 | 48 - 48 | 0 - 0 | 9A | 4kW | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S00 | 83mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 48VAC | 690VAC - Max | - | 40.8 VAC | 9 A | 27VA | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() CLM0H03277 Siemens | 575 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 400 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1F04240 Siemens | 736 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23288XB302AG2 Siemens | 708 |
| - | Chassis Mount, DIN Rail | 3RA23288XB | - | Spring-loaded connector | - | 1pc(s) | 110V AC | - | - | (W x H x D) 90 x 114 x 97 mm | +60°C | Siemens | -25°C | 3-pin | 690V AC | Box | Active | - | - | - | 38A | 18.5kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 88 VAC | 38 A | 77VA | - | Auxiliary Contacts | 114mm | 90mm | ||
![]() CLM2B04240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 75°C | - | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23288XE302BB4 Siemens | 794 |
| - | Chassis Mount, DIN Rail | 3RA23288XE | - | Spring-loaded connector | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 114 x 107 mm | +60°C | Siemens | -25°C | 3-pin | 690V AC | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 38A | 18.5kW | 18.387 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 38 A | 5.9W | - | Auxiliary Contacts | 114mm | 90mm | ||
![]() LEN02F003208A Siemens | 548 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 200 ~ 220VAC/DC | 600VAC - Max | - | - | 200 A | 300VA | - | Auxiliary Contacts | - | - | ||
![]() LEN02F003024A Siemens | 525 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 23 ~ 26VAC/DC | 600VAC - Max | - | - | 200 A | 300VA | - | Auxiliary Contacts | - | - | ||
![]() LEN02G003120A Siemens | 740 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 110 ~ 127VAC/DC | 600VAC - Max | - | - | 300 A | 590VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1F02240 Siemens | 824 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23258XB302AL2 Siemens | 2356 |
| - | Chassis Mount, DIN Rail | 3RA23258XB | - | Spring-loaded connector | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 90 x 114 x 97 mm | +60°C | Siemens | -25°C | 3-pin | 690V AC | Box | Active | 230 - 230 | 230 - 230 | 0 - 0 | 17A | 7.5kW | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 230VAC | 690VAC - Max | - | 184 VAC | 16 A | 65VA | - | Auxiliary Contacts | 114mm | 90mm | ||
![]() CLM1F03120 Siemens | 989 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1E05277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 5PST-NO (5 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 100 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() LEN01H003120A Siemens | 540 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 110 ~ 127VAC/DC | 600VAC - Max | - | - | 400 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() LEN00G003120A Siemens | 865 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 110 ~ 127VAC/DC | 600VAC - Max | - | - | 300 A | 590VA | - | Auxiliary Contacts | - | - | ||
![]() LEN00H003277A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 240 ~ 277VAC/DC | 600VAC - Max | - | - | 400 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() CLMSB02120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | 110 ~ 120VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | - | - |