- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40LV32AH Siemens | 796 |
| - | Chassis Mount | 40LV | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | 95 ms | 440 ~ 480VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1C12208 Siemens | 968 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 12PST-NO (12 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 1230VA | - | Auxiliary Contacts | - | - | ||
![]() 40MP32BJ Siemens | 912 |
| - | Chassis Mount | 40MP | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | 100 ms | 23 ~ 26VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23168XE302BB4 Siemens | 2428 |
| - | Chassis Mount, DIN Rail | 3RA23168XE | - | Spring-loaded connector | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 9A | - | 4kW | - | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | - | 83mm | Screw Terminal | Reversing contactor | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 7 A | 4W | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() LEN00H003120A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | 110 ~ 127VAC/DC | 600VAC - Max | - | - | 400 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10543AP36 Siemens | 831 |
| - | Chassis Mount, DIN Rail | 3RT1054 | - | Clamp | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 220 - 240 | 220 - 240 | 220 - 240 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Frame clamp | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | 55 kW | 170mm | Screw Terminal | - | - | 1000 0000 | 3 | 115 A | 3PST-NO (3 Form A) | 95 ms | 220 ~ 240VAC/DC | 1000VAC - Max | 60 ms | - | 115 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() CLM1D06120 Siemens | 688 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 6PST-NO (6 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 820VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH21311KG400LA4 Siemens | 2126 |
| - | Chassis Mount, DIN Rail | 3RH21311 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | 0 | 3 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 125 - 125 | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | - | 3PST-NO (3 Form A) | 130 ms | 125VDC | 690VAC - Max | 20 ms | 87.5 VDC | 10 A | 13W | - | Auxiliary Contacts | - | - | ||
![]() 3RA23158XB301BW4 Siemens | 2419 |
| - | Chassis Mount, DIN Rail | 3RA23158XB | - | Screws | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 48 - 48 | - | 7A | - | 3kW | - | 2.206 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | Reversing contactor | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 48VDC | 690VAC - Max | - | - | 7 A | 4W | - | Auxiliary Contacts | 68mm | 90mm | ||
![]() 3RA23168XB301AB0 Siemens | 2219 |
| - | Chassis Mount, DIN Rail | 3RA23168XB | - | Screws | - | 1pc(s) | 24V AC | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | 24 - 24 | 24 - 24 | 0 - 0 | - | 9A | - | 4kW | - | 3.677 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 73mm | Screw Terminal | Reversing contactor | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | 24VAC | 690VAC - Max | - | 20.4 VAC | 9 A | 27VA | - | Auxiliary Contacts | 68mm | 90mm | ||
![]() 3RA23158XB302AF0 Siemens | 2587 |
| - | Chassis Mount, DIN Rail | 3RA23158XB | - | Spring-loaded connector | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | 110 - 110 | 110 - 110 | 0 - 0 | - | 7A | - | 3kW | - | 2.206 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 3 kW | 83mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 93.5 VAC | 7 A | 27VA | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() 40LV32AD Siemens | 510 |
| - | Chassis Mount | 40LV | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | 95 ms | 200 ~ 220VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | - | - | ||
![]() 40MP32BH Siemens | In Stock | - | - | Chassis Mount | 40MP | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | 100 ms | 440 ~ 480VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10666AF363PA0 Siemens | 580 |
| - | Chassis Mount, DIN Rail | 3RT1066 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 110 - 127 | 110 - 127 | 110 - 127 | 330A | 300A | 280A | 160.0kW | 160.0kW | 183.875 | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 110 ~ 127VAC/DC | 1000VAC - Max | 80 ms | - | 300 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() CLM0F05480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 5PST-NO (5 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() CLM2D12120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 12PST-NO (12 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 1230VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23168XB301AF0 Siemens | 2432 |
| - | Chassis Mount, DIN Rail | 3RA23168XB | - | Screws | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | SIRIUS | 110 - 110 | 110 - 110 | 0 - 0 | - | 9A | - | 4kW | - | 3.677 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S00 | 4 kW | 73mm | Screw Terminal | Reversing contactor | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 93.5 VAC | 9 A | 27VA | - | Auxiliary Contacts | 68mm | 90mm | ||
![]() CLM0F02277 Siemens | 792 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | DPST-NO (2 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0G02208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | DPST-NO (2 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 300 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0G03208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 300 A | 1600VA | - | Auxiliary Contacts | - | - |