- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM2C12240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 12PST-NO (12 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 30 A | 1230VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10652AT36 Siemens | 881 |
| - | Chassis Mount, DIN Rail | 3RT1065 | - | - | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 2 | 2 | 0 | 3 | Box | Active | 575 - 600 | 575 - 600 | 575 - 600 | 330 | 265 | 230 | 132 | 132 | 147.1 | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 95 ms | 575 ~ 600VAC/DC | 1000VAC - Max | 80 ms | - | 265 A | 650W | - | Auxiliary Contacts | - | - | ||
![]() 3RA23268XE301BB4 Siemens | 968 |
| - | Chassis Mount, DIN Rail | 3RA23268XE | - | Screws | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 101 x 107 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | 25A | - | 11kW | - | 11.032 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 25 A | 5.9W | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() 3RA23188XB302BB4 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RA23188XB | - | Spring-loaded connector | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | 16A | - | 7.5kW | - | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 83mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 16 A | 4W | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() CLM0G02120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 300 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0H02208 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 400 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0H02120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 400 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23248XB302AG2 Siemens | 2390 |
| - | Chassis Mount, DIN Rail | 3RA23248XB | - | Spring-loaded connector | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 90 x 114 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 110 - 110 | 110 - 110 | 0 - 0 | - | 12A | - | 5.5kW | - | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 88 VAC | 12 A | 65VA | - | Auxiliary Contacts | 114mm | 90mm | ||
![]() 3RA23248XB301AC2 Siemens | 2876 |
| - | Chassis Mount, DIN Rail | 3RA23248XB | - | Screws | - | 1pc(s) | 24V AC | IP20 | Other | (W x H x D) 90 x 101 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 24 - 24 | 24 - 24 | 0 - 0 | - | 12A | - | 5.5kW | - | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 24VAC | 690VAC - Max | - | 19.2 VAC | 12 A | 65VA | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() CLM1F04120 Siemens | 810 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1F05120 Siemens | 827 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 5PST-NO (5 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 200 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23288XB301AL2 Siemens | 943 |
| - | Chassis Mount, DIN Rail | 3RA23288XB | - | Screws | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 90 x 101 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 230 - 230 | 230 - 230 | 0 - 0 | - | 38A | - | 18.5kW | - | 18.387 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 230VAC | 690VAC - Max | - | 184 VAC | 38 A | 77VA | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() LEN01F003277A Siemens | 899 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 240 ~ 277VAC/DC | 600VAC - Max | - | - | 200 A | 300VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23278XE301BB4 Siemens | 669 |
| - | Chassis Mount, DIN Rail | 3RA23278XE | - | Screws | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 101 x 107 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | 32A | - | 15kW | - | 14.71 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 32 A | 5.9W | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() 3RA23288XB301AG2 Siemens | 868 |
| - | Chassis Mount, DIN Rail | 3RA23288XB | - | Screws | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 90 x 101 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 110 - 110 | 110 - 110 | 0 - 0 | - | 38A | - | 18.5kW | - | 18.387 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 88 VAC | 38 A | 77VA | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() 3RA23288XB302AK6 Siemens | 784 |
| - | Chassis Mount, DIN Rail | 3RA23288XB | - | Spring-loaded connector | - | 1pc(s) | 120V AC | IP20 | Other | (W x H x D) 90 x 114 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 110 - 110 | 120 - 120 | 0 - 0 | - | 38A | - | 18.5kW | - | 18.387 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 120VAC | 690VAC - Max | - | 96 VAC | 38 A | 77VA | - | Auxiliary Contacts | 114mm | 90mm | ||
![]() CLM1D10120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 10PST-NO (10 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 1200VA | - | Auxiliary Contacts | - | - | ||
![]() 40MV32AE Siemens | 699 |
| - | Chassis Mount | 40MV | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 100 ms | 575 ~ 600VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1D08120 Siemens | 897 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 8PST-NO (8 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 1200VA | - | Auxiliary Contacts | - | - | ||
![]() 40PH32BF Siemens | 837 |
| - | Chassis Mount | 40PH | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 80 ms | 100 ~ 250VAC/DC | 600VAC - Max | 55 ms | - | 1215 A | 1900VA | - | Auxiliary Contacts | - | - |