- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43HP32BF Siemens | 635 |
| - | Chassis Mount | 43HP | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 41 ms | 120VAC | 600VAC - Max | 19 ms | 102 VAC | 90 A | 310VA | - | Auxiliary Contacts | - | - | ||
![]() 43MP32BF Siemens | 659 |
| - | Chassis Mount | 43MP | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 100 ms | 110 ~ 127VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() LEN02H003120A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 110 ~ 127VAC/DC | 600VAC - Max | - | - | 400 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() LEN04H003120A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 110 ~ 127VAC/DC | 600VAC - Max | - | - | 400 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() LEN02F003277A Siemens | 677 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 240 ~ 277VAC/DC | 600VAC - Max | - | - | 200 A | 300VA | - | Auxiliary Contacts | - | - | ||
![]() 43GP32BF Siemens | 740 |
| - | Chassis Mount | 43GP | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 60 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23288XB301AG2 Siemens | 868 |
| - | Chassis Mount, DIN Rail | 3RA23288XB | - | Screws | - | 1pc(s) | 110V AC | IP20 | Other | (W x H x D) 90 x 101 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 110 - 110 | 110 - 110 | 0 - 0 | - | 38A | - | 18.5kW | - | 18.387 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 88 VAC | 38 A | 77VA | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() 3RA23288XB302AK6 Siemens | 784 |
| - | Chassis Mount, DIN Rail | 3RA23288XB | - | Spring-loaded connector | - | 1pc(s) | 120V AC | IP20 | Other | (W x H x D) 90 x 114 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 110 - 110 | 120 - 120 | 0 - 0 | - | 38A | - | 18.5kW | - | 18.387 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 120VAC | 690VAC - Max | - | 96 VAC | 38 A | 77VA | - | Auxiliary Contacts | 114mm | 90mm | ||
![]() 40LP320H Siemens | In Stock | - | - | Chassis Mount | 40LP | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 95 ms | 440 ~ 480VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10762AR36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RT1076 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | 440 - 480 | 440 - 480 | 440 - 480 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | 225mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 100 ms | 440 ~ 480VAC/DC | 1000VAC - Max | 100 ms | - | 500 A | 920W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 40LV32AF Siemens | In Stock | - | - | Chassis Mount | 40LV | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 95 ms | 110 ~ 127VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | - | - | ||
![]() CLM0G02277 Siemens | 718 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 300 A | 1600VA | - | Auxiliary Contacts | - | - | ||
![]() 40MV32AF Siemens | 882 |
| - | Chassis Mount | 40MV | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 100 ms | 110 ~ 127VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() 40IP32BA Siemens | 521 |
| - | Chassis Mount | 40IP | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 41 ms | 110 ~ 240VAC | 600VAC - Max | 19 ms | - | 115 A | 310VA | - | Auxiliary Contacts | - | - | ||
![]() 40JG32BD Siemens | 737 |
| - | Chassis Mount | 40JG | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 34 ms | 208VAC | 600VAC - Max | 12 ms | 176.8 VAC | 135 A | 510VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23188XB302BB4 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RA23188XB | - | Spring-loaded connector | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | 16A | - | 7.5kW | - | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 83mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 16 A | 4W | - | Auxiliary Contacts | 84mm | 90mm | ||
![]() 40PH32BF Siemens | 837 |
| - | Chassis Mount | 40PH | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 80 ms | 100 ~ 250VAC/DC | 600VAC - Max | 55 ms | - | 1215 A | 1900VA | - | Auxiliary Contacts | - | - | ||
![]() 40NH320F Siemens | 971 |
| - | Chassis Mount | 40NH | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 115 ms | 100 ~ 250VAC/DC | 600VAC - Max | 80 ms | - | 810 A | 850VA | - | Auxiliary Contacts | - | - | ||
![]() LEN00H003600A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 575 ~ 600VAC/DC | 600VAC - Max | - | - | 400 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1D10120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 10PST-NO (10 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 1200VA | - | Auxiliary Contacts | - | - |