- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Interface | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20252BF40 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 107 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | 40A | 17A | 15.5A | 7.5kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 110VDC | 690VAC - Max | 17.5 ms | 88 VDC | 17 A | 5.9W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20184AB01 Siemens | 2781 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Ring terminal | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | 24 - 24 | 24 - 24 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Other | AC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 24VAC | 690VAC - Max | 13 ms | 20.4 VAC | 16 A | 33VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20261AB001AA0 Siemens | 2556 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 24 - 24 | 0 - 0 | 0 - 0 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 25 A | 77VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RH21312AD00 Siemens | 143462309 |
| - | Chassis Mount, DIN Rail | 1 breaker,3 makers | 3RH21312 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 1 | 3 | - | - | - | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | 73mm | Spring Terminal | - | 3000 0000 | 4PST-3NO/1NC (3 Form A, 1 Form B) | 33 ms | 42VAC | 690VAC - Max | 15 ms | 35.7 VAC | 10 A | 37VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RH21221AH00 Siemens | 31 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21221 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 2 | 2 | - | - | Box | Active | 48 - 48 | 48 - 48 | 0 - 0 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | No | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 48VAC | 690VAC - Max | 15 ms | 40.8 VAC | 10 A | 37VA | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RT25351AG20 Siemens | 2809 |
| - | Chassis Mount, DIN Rail | - | 3RT2535 | - | Screws | - | 1pc(s) | (W x H x D) 75 x 114 x 130 mm | +70°C | Siemens | -40°C | Yes | 4-pin | - | 1 | 1 | 2 | 2 | - | Active | 0 - 0 | 0 - 0 | 0 - 0 | 60A | 35A | - | 18.5kW | - | 14.71 | Yes | Screw connection | AC | -40°C ~ 70°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 93.5 VAC | 55 A | 188VA | - | Auxiliary Contacts | 114mm | 75mm | ||
![]() 3RH21401BA40 Siemens | 2706 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21401 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 0 | 4 | - | - | - | Active | 0 - 0 | 0 - 0 | 12 - 12 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | No | 3000 0000 | 4PST-NO (4 Form A) | 100 ms | 12VDC | 690VAC - Max | 13 ms | 9.6 VDC | 10 A | 4W | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RT20351AF04 Siemens | 2773 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 110 - 110 | 0 - 0 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 174mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 88 VAC | 40 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20151AD01 Siemens | 15 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | - | Active | - | - | - | 18A | 7A | 6.5A | 3kW | 3kW | - | Yes | - | - | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 42VAC | 690VAC - Max | 13 ms | 35.7 VAC | 7 A | 24.3VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20242AC201AA0 Siemens | 2788 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | 40A | 12A | 12.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 20.4 VAC | 12 A | 67VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20182AH02 Siemens | 2437 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 48 - 48 | 48 - 48 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 48VAC | 690VAC - Max | 13 ms | 40.8 VAC | 16 A | 33VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20371NE34 Siemens | 2712 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | - | Active | - | - | - | 80A | 65A | 55A | 30kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | 174mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 48 ~ 80VAC/DC | 690VAC - Max | 55 ms | - | 65 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RH24221BG40 Siemens | 2442 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH24221 | - | - | - | 1pc(s) | (W x H x D) 90 x 57.5 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 2 | 2 | - | - | - | Active | 0 - 0 | 0 - 0 | 125 - 125 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | No | 5000000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 125VDC | 690VAC - Max | 13 ms | 100 VDC | 10 A | 4W | - | Auxiliary Contacts | 57.5mm | 90mm | ||
![]() 3RH21401AM20 Siemens | 2934 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21401 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 0 | 4 | - | - | - | Active | 208 - 208 | 208 - 208 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | No | 3000 0000 | 4PST-NO (4 Form A) | 33 ms | 208VAC | 690VAC - Max | 15 ms | 176.8 VAC | 10 A | 37VA | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RT23272AL20 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2327 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 60 x 102 x 97 mm | +60°C | Siemens | -25°C | - | 4-pin | - | 1 | 1 | - | 4 | Box | Active | - | - | - | 50A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 4PST-NO (4 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 42 A | 79VA | - | Auxiliary Contacts | 102mm | 60mm | ||
![]() 3RT20282NF30 Siemens | 2976 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 95 - 130 | 95 - 130 | 95 - 130 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | Spring clamp connection | AC/DC | -25°C ~ 60°C | - | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 95 ~ 130VAC/DC | 690VAC - Max | 50 ms | - | 38 A | 10.2W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20371AK601AA0 Siemens | 2714 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | - | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 110 - 110 | 120 - 120 | 0 - 0 | 80A | 65A | 55A | 30.0kW | 30.0kW | 36.775 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 120VAC | 690VAC - Max | 18 ms | 96 VAC | 65 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20172BG41 Siemens | 2952 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 125 - 125 | 22A | 12A | 8.5A | 5.5kW | 4.0kW | 5.516 | - | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 125VDC | 690VAC - Max | 13 ms | 100 VDC | 12 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20241AF04 Siemens | 2920 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | 40A | 12A | 12.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 141mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 12 A | 65VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20272BF40 Siemens | 2120 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 110 - 110 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 110VDC | 690VAC - Max | 17.5 ms | 88 VDC | 32 A | 5.9W | - | Auxiliary Contacts | 102mm | 45mm |