- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Control voltage (min.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Electrical lifespan | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Power | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT26251AP05 Siemens | 2547 |
| - | Chassis Mount, DIN Rail | - | 1 maker,2 breakers | 3RT2625 | - | Screws | - | 1pc(s) | 230V AC | - | - | - | (W x H x D) 45 x 135 x 155 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | - | Active | SIRIUS | 230 - 230 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | - | S0 | - | 155mm | Screw Terminal | Capacitor Switching | - | 3000000 | 3 | 24 A | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 184 VAC | 24 A | 77VA | - | 77VA | Auxiliary Contacts | 135mm | 45mm | ||
![]() 3RT1055-6AM36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | 3RT1055 | - | Terminal strip | - | 1pc(s) | - | - | - | - | (W x H x D) 120 x 172 x 170 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 185A | 150A | 132A | 75kW | 75kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 200 ~ 220VAC/DC | 1000VAC - Max | 60 ms | - | 150 A | 360W | - | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT1054-6AM36 Siemens | 821 |
| - | Chassis Mount | - | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | - | - | - | - | (W x H x D) 120 x 172 x 170 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 200 - 220 | 200 - 220 | 200 - 220 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 200 ~ 242VAC/DC | 690VAC - Max | 60 ms | - | 115 A | 300VA | - | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT1055-6NF36 Siemens | 639 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1055 | - | Terminal strip | - | 1pc(s) | - | - | - | - | (W x H x D) 120 x 172 x 170 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | - | - | - | - | 185A | 150A | 132A | 75kW | 75kW | - | Yes | - | - | -25°C ~ 60°C | - | S6 | - | 170mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 90 ms | - | 150 A | 320W | - | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT20371KB443MA0 Siemens | 2535 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2037 | - | Screws | - | 1pc(s) | - | - | - | - | (W x H x D) 55 x 114 x 174 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S2 | 30 kW | 174mm | Screw Terminal | - | - | 1000 0000 | 3 | 65 A | 3PST-NO (3 Form A) | 80 ms | 24VDC | 690VAC - Max | 55 ms | 19.2 VDC | 65 A | 21.5W | - | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20172KB42 Siemens | 2248 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | SIRIUS | - | - | - | 22A | 12A | 8.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 5.5 kW | 73mm | Screw Terminal | Reversing | - | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 12 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20353AC20 Siemens | 2272 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2035 | - | Screws | - | 1pc(s) | - | - | - | - | (W x H x D) 55 x 114 x 130 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 24 - 24 | 24 - 24 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 18.5 kW | 130mm | Screw Terminal | - | - | 1000 0000 | 3 | 40 A | 3PST-NO (3 Form A) | 80 ms | 24VAC | 690VAC - Max | 18 ms | 20.4 VAC | 40 A | 188VA | - | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20171JB41 Siemens | 2599 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2017 | - | Screws | - | 1pc(s) | - | - | - | - | (W x H x D) 45 x 58 x 73 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | - | Active | SIRIUS | - | - | - | 22A | 12A | 8.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | 5.5 kW | 73mm | Screw Terminal | - | - | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 65 ms | 16.8 VDC | 12 A | 2.8W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20172FB42 Siemens | 67 |
| - | Chassis Mount, DIN Rail | 0.32 | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | SIRIUS | - | - | - | 22A | 12A | 8.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 5.5 kW | 73mm | Screw Terminal | Reversing | - | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 65 ms | 19.2 VDC | 12 A | 4W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20162VB41 Siemens | 154462312 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | Box | Active | SIRIUS | - | - | - | 22A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 73mm | Screw Terminal | Reversing | - | 3000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 80 ms | 20.4 VDC | 9 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT1275-6AF36 Siemens | 772 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1275 | - | Terminal strip | - | 1pc(s) | - | - | - | - | (W x H x D) 145 x 210 x 206 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 110 - 127 | 110 - 127 | 110 - 127 | 610A | 400A | 350A | 200kW | 200kW | 220.65 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 206mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 110 ~ 127VAC/DC | 1000VAC - Max | 100 ms | - | 400 A | 920W | - | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RA23378XB301AK6 Siemens | 697 |
| - | Chassis Mount, DIN Rail | - | - | 3RA23378XB | - | Screws | - | 1pc(s) | 120V AC | - | IP20 | Other | (W x H x D) 120 x 141 x 130 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | - | 65A | - | 30kW | - | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | Reversing contactor | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 120VAC | 690VAC - Max | - | 96 VAC | 65 A | 188VA | - | - | Auxiliary Contacts | 141mm | 120mm | ||
![]() 3RT20361AN20 Siemens | 2080 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | - | (W x H x D) 55 x 114 x 130 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | - | 70A | 51A | 41A | 22kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | - | 130mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 220VAC | 690VAC - Max | 18 ms | 187 VAC | 51 A | 188VA | - | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20371AM20 Siemens | 2691 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2037 | - | Screws | - | 1pc(s) | - | - | - | - | (W x H x D) 55 x 114 x 130 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | - | 80A | 65A | 55A | 30kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | - | 130mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 208VAC | 690VAC - Max | 18 ms | 176.8 VAC | 65 A | 188VA | - | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20361AV60 Siemens | 2269 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | - | (W x H x D) 55 x 114 x 130 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 480 - 480 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 480VAC | 690VAC - Max | 18 ms | 408 VAC | 51 A | 212VA | - | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20152SB41 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 7 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20373AC20 Siemens | 2004 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2037 | - | Screws | - | 1pc(s) | - | - | - | - | (W x H x D) 55 x 114 x 130 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | - | 80A | 65A | 55A | 30kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | - | 130mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 24VAC | 690VAC - Max | 18 ms | 20.4 VAC | 65 A | 188VA | - | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RH21402KB40 Siemens | 2762 |
| - | Chassis Mount, DIN Rail | - | 4 makers | 3RH21402 | - | - | - | 1pc(s) | - | - | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | - | - | - | 0 | 4 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Spring Terminal | - | No | 3000 0000 | - | - | 4PST-NO (4 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 10 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT26281AF05 Siemens | 2680 |
| - | Chassis Mount, DIN Rail | - | 1 maker,2 breakers | 3RT2628 | - | Screws | - | 1pc(s) | 110V AC | - | - | - | (W x H x D) 45 x 150 x 155 mm | 150000. | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | Box | Active | - | 110 - 110 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 155mm | Screw Terminal | - | - | 3000000 | - | - | 3PST-NO (3 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 47.6 A | 77VA | - | 77VA | Auxiliary Contacts | 150mm | 45mm | ||
![]() 3RT26281NB35 Siemens | 2515 |
| - | Chassis Mount, DIN Rail | - | 1 maker,2 breakers | 3RT2628 | - | Screws | - | 1pc(s) | 28V AC | 21V AC | - | - | (W x H x D) 45 x 150 x 165 mm | 150000. | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | - | Active | - | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | - | S0 | - | 165mm | Screw Terminal | - | - | 3000000 | - | - | 3PST-NO (3 Form A) | 70 ms | 21 ~ 28VAC/DC | 690VAC - Max | 50 ms | - | 47.6 A | 6.7VA | - | 6.7VA | Auxiliary Contacts | 150mm | 45mm |