- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Electrical lifespan | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Power | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RA23248XB302AP6 Siemens | 2051 |
| - | - | - | 3RA23248XB | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT10546NP380PA5 Siemens | 713 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 90 ms | - | 115 A | 320W | - | - | Auxiliary Contacts | - | - | ||
![]() 3RA23278XB302AP6 Siemens | In Stock | - | - | - | - | 3RA23278XB | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA23258XB301BG4 Siemens | 678 |
| - | Chassis Mount, DIN Rail | - | 3RA23258XB | - | - | - | - | - | IP20 | Other | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 125 - 125 | - | 17 | - | 7.5 | - | 7.355 | - | Screw connection | DC | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | Reversing contactor | - | - | - | 3PST-NO (3 Form A) | - | 125VDC | 690VAC - Max | - | - | 16 A | 5.9W | - | - | Auxiliary Contacts | - | - | ||
![]() 3RT20381AL20 Siemens | 2215 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 37 kW | 130mm | Screw Terminal | Reversing | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | 80 ms | 230VAC | 690VAC - Max | 18 ms | 195.5 VAC | 80 A | 188VA | - | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RA23188XB302AP6 Siemens | 2813 |
| - | - | - | 3RA23188XB | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20152AK62 Siemens | 11 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 35 ms | 120VAC | 690VAC - Max | 13 ms | 96 VAC | 7 A | 26.4VA | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20252AB04 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 144 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | - | 24 - 24 | 0 - 0 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | - | 144mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 17 A | 65VA | - | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20152VB42 Siemens | 2046 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | - | - | 18A | 7A | 6.5A | 3kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 80 ms | 20.4 VDC | 7 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20262BB44 Siemens | 2035 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 154 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 11 kW | 154mm | Screw Terminal | Reversing | 1000 0000 | 3 | 25 A | 3PST-NO (3 Form A) | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 25 A | 5.9W | - | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT26281AP05 Siemens | 2143 |
| - | Chassis Mount, DIN Rail | 1 maker,2 breakers | 3RT2628 | - | Screws | - | 1pc(s) | 230V AC | - | - | (W x H x D) 45 x 150 x 155 mm | 150000. | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | - | Active | SIRIUS | 230 - 230 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | - | S0 | - | 155mm | Screw Terminal | Capacitor Switching | 3000000 | 3 | 47.6 A | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 184 VAC | 47.6 A | 77VA | - | 77VA | Auxiliary Contacts | 150mm | 45mm | ||
![]() 3RT20152BB421AA0 Siemens | 24 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3.0kW | 3.0kW | 2.206 | - | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 7 A | 4W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT25161AH00 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2516 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 57.5 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 2 | 2 | Box | Active | - | 0 - 0 | 0 - 0 | 0 - 0 | 18A | 9A | - | 4.0kW | - | 3.677 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 35 ms | 48VAC | 690VAC - Max | 13 ms | 40.8 VAC | 9 A | 27VA | - | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RT1054-6NP36 Siemens | 542 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 160A | 115A | 97A | 55kW | 55kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 90 ms | - | 115 A | 320W | - | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT20262AL201AA0 Siemens | 108378263 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 97 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | - | 40A | 25A | 15.5A | 11.0kW | 7.5kW | - | - | - | - | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 25 A | 79VA | - | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT10556SF36 Siemens | 848 |
| - | Chassis Mount, DIN Rail | - | 3RT1055 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | - | - | - | - | 185A | 150A | 132A | 75kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S6 | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 130 ms | - | 150 A | 320W | - | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT10652XB460LA2 Siemens | 568 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1065 | - | Screws | - | 1pc(s) | - | - | - | (W x H) 145 mm x 210 mm | - | - | Siemens | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | - | - | 24 - 24 | 330A | 265A | 230A | 132kW | 132kW | 147.1 | Yes | Screw connection | DC | -40°C ~ 70°C | SIRIUS | S10 | - | - | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 24VDC | 1000VAC - Max | 100 ms | 16.8 VDC | 265 A | 580W | - | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT20272EP00 Siemens | 2718 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 97 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 230 - 230 | 0 - 0 | 0 - 0 | 50A | 32A | 22A | 15.0kW | 11.0kW | 14.71 | - | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 184 VAC | 32 A | 77VA | - | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20172JB42 Siemens | 2888 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | 5.5 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 65 ms | 16.8 VDC | 12 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT23272BB40 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2327 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 60 x 102 x 107 mm | - | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 50A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | - | 107mm | Screw Terminal | - | 1000 0000 | - | - | 4PST-NO (4 Form A) | 170 ms | 24VDC | 690VAC - Max | 18 ms | 19.2 VDC | 42 A | 5.9W | - | - | Auxiliary Contacts | 102mm | 60mm |