- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Control voltage (min.) | Dim | Electrical lifespan | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Power | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT26271BB45 Siemens | 2934 |
| - | Chassis Mount | 1 maker,2 breakers | 3RT2627 | - | Screws | - | 1pc(s) | 24V DC | - | (W x H x D) 45 x 135 x 165 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 165mm | Screw Terminal | 3000000 | 3PST-NO (3 Form A) | 170 ms | 24VDC | 400VAC - Nom | - | 19.2 VDC | 36 A | 5.9W | - | - | Auxiliary Contacts | 135mm | 45mm | ||
![]() 3RT26371AF03 Siemens | 771 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2637 | - | Screws | - | 1pc(s) | 110V AC | - | (W x H x D) 65 x 114 x 130 mm | 150000. | +80°C | Siemens | -25°C | - | 3-pin | - | 1 | 1 | 0 | 3 | Box | Active | 110 - 110 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | 3000000 | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 88 VAC | 108 A | 190VA | - | 190VA | Auxiliary Contacts | 114mm | 65mm | ||
![]() 3RT20151VB41 Siemens | 32336218 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | Box | Active | - | - | - | 18A | 7A | 6.5A | 3kW | 3kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 80 ms | 20.4 VDC | 7 A | 1.6W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT23171BF40 Siemens | 2645 |
| - | Chassis Mount, DIN Rail | - | 3RT2317 | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 0 | 4 | - | Active | 0 - 0 | 0 - 0 | 110 - 110 | 22A | 12A | 8.5A | 5.5kW | 4kW | - | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | 3000 0000 | 4PST-NO (4 Form A) | 100 ms | 110VDC | 690VAC - Max | 13 ms | 88 VDC | 20 A | 4W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20162QB42 Siemens | 32 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | - | 22A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 121mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 9 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT26271NF35 Siemens | 2292 |
| - | Chassis Mount, DIN Rail | 1 maker,2 breakers | 3RT2627 | - | Screws | - | 1pc(s) | 130V AC | 95V AC | (W x H x D) 45 x 135 x 165 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | Box | Active | 95 - 130 | 95 - 130 | 95 - 130 | - | - | - | - | - | - | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S0 | 165mm | Screw Terminal | 3000000 | 3PST-NO (3 Form A) | 70 ms | 95 ~ 130VAC/DC | 690VAC - Max | 50 ms | - | 36 A | 12VA | - | 12VA | Auxiliary Contacts | 135mm | 45mm | ||
![]() 3RT20171WB41 Siemens | 2536 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 117 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 117mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 12 A | 1.6W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT23261AC20 Siemens | 2380 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2326 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 60 x 85 x 97 mm | - | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | 24 - 24 | 24 - 24 | 0 - 0 | 40A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | 1000 0000 | 4PST-NO (4 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 20.4 VAC | 35 A | 79VA | - | - | Auxiliary Contacts | 85mm | 60mm | ||
![]() 3RT20152WB41 Siemens | 2127 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 121mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 7 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT26171BF45 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 2 breakers | 3RT2617 | - | Screws | - | 1pc(s) | 110V DC | - | (W x H x D) 45 x 125 x 120 mm | 300000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 0 | 0 | 3 | Box | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 120mm | Screw Terminal | 3000000 | 3PST-NO (3 Form A) | 100 ms | 110VDC | 690VAC - Max | 13 ms | 93.5 VDC | 18 A | 4W | - | - | Auxiliary Contacts | 125mm | 45mm | ||
![]() 3RT26261BF45 Siemens | 2967 |
| - | Chassis Mount, DIN Rail | - | 3RT2626 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 170 ms | 110VDC | 690VAC - Max | 18 ms | 88 VDC | 29 A | 5.9W | - | - | Auxiliary Contacts | - | - | ||
![]() 3RT26251NF35 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 1 maker,2 breakers | 3RT2625 | - | Screws | - | 1pc(s) | 130V AC | 95V AC | (W x H x D) 45 x 135 x 165 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | Box | Active | 95 - 130 | 95 - 130 | 95 - 130 | - | - | - | - | - | - | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S0 | 165mm | Screw Terminal | 3000000 | 3PST-NO (3 Form A) | 70 ms | 95 ~ 130VAC/DC | 690VAC - Max | 50 ms | - | 24 A | 12VA | - | 12VA | Auxiliary Contacts | 135mm | 45mm | ||
![]() 3RT26371NB35 Siemens | 685 |
| - | Chassis Mount, DIN Rail | 2 breakers | 3RT2637 | - | Screws | - | 1pc(s) | 33V AC | 20V AC | (W x H x D) 65 x 114 x 130 mm | 150000. | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 0 | 0 | 3 | Box | Active | 20 - 33 | 20 - 33 | 20 - 33 | - | - | - | - | - | - | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | 3000000 | 3PST-NO (3 Form A) | 100 ms | 20 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 108 A | 110VA | - | 110VA | Auxiliary Contacts | 114mm | 65mm | ||
![]() 3RT20172LB42 Siemens | 132504341 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 12 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT26371AB05 Siemens | 886 |
| - | Chassis Mount, DIN Rail | 2 breakers | 3RT2637 | - | Screws | - | 1pc(s) | 24V AC | - | (W x H x D) 65 x 114 x 130 mm | 150000. | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 0 | 0 | 3 | Box | Active | 24 - 24 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | 3000000 | 3PST-NO (3 Form A) | 80 ms | 24VAC | 690VAC - Max | 18 ms | 19.2 VAC | 108 A | 190VA | - | 190VA | Auxiliary Contacts | 114mm | 65mm | ||
![]() 3RT20171MB420KT0 Siemens | 2037 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 12 A | 1.6W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT26261AF05 Siemens | 2966 |
| - | Chassis Mount, DIN Rail | 1 maker,2 breakers | 3RT2626 | - | Screws | - | 1pc(s) | 110V AC | - | (W x H x D) 45 x 135 x 155 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | Box | Active | 110 - 110 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 155mm | Screw Terminal | 3000000 | 3PST-NO (3 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 29 A | 77VA | - | 77VA | Auxiliary Contacts | 135mm | 45mm | ||
![]() 3RT26261NB35 Siemens | 2849 |
| - | Chassis Mount, DIN Rail | 1 maker,2 breakers | 3RT2626 | - | Screws | - | 1pc(s) | 28V AC | 21V AC | (W x H x D) 45 x 135 x 165 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | Box | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 165mm | Screw Terminal | 3000000 | 3PST-NO (3 Form A) | 70 ms | 21 ~ 28VAC/DC | 690VAC - Max | 50 ms | - | 29 A | 6.7VA | - | 6.7VA | Auxiliary Contacts | 135mm | 45mm | ||
![]() 3RT26261AB05 Siemens | 2705 |
| - | Chassis Mount, DIN Rail | 1 maker,2 breakers | 3RT2626 | - | Screws | - | 1pc(s) | 24V AC | - | (W x H x D) 45 x 135 x 155 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | Box | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 155mm | Screw Terminal | 3000000 | 3PST-NO (3 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 29 A | 77VA | - | 77VA | Auxiliary Contacts | 135mm | 45mm | ||
![]() 3RT26281AB05 Siemens | 2540 |
| - | Chassis Mount, DIN Rail | 1 maker,2 breakers | 3RT2628 | - | Screws | - | 1pc(s) | 24V AC | - | (W x H x D) 45 x 150 x 155 mm | 150000. | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | Box | Active | 24 - 24 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 155mm | Screw Terminal | 3000000 | 3PST-NO (3 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 47.6 A | 77VA | - | 77VA | Auxiliary Contacts | 150mm | 45mm |