- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Control voltage (min.) | Dim | Electrical lifespan | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Power | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20162WB42 Siemens | 11 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 121mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 9 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20162QB41 Siemens | 2460 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 121mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 9 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RA23358XB301NB3 Siemens | 822 |
| - | Chassis Mount, DIN Rail | - | 3RA23358XB | - | Screws | - | 1pc(s) | - | - | (W x H x D) 120 x 141 x 130 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | - | - | - | - | 41A | - | 18.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 20 ~ 33VAC/DC | 690VAC - Max | - | - | 40 A | 23W | - | - | Auxiliary Contacts | 141mm | 120mm | ||
![]() 3RT20162MB420KT0 Siemens | 11 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | - | - | 22A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 9 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20161WB41 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 117 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 117mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 9 A | 1.6W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20161WB42 Siemens | 39 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 117 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | - | 117mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 9 A | 1.6W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT10556SP363PA0 Siemens | 820 |
| - | Chassis Mount, DIN Rail | - | 3RT1055 | - | Terminal strip | - | 1pc(s) | - | - | (W x H x D) 120 x 172 x 170 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | SIRIUS | - | - | - | 185A | 150A | 132A | 75kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S6 | 75 kW | 170mm | Screw Terminal | - | 1000 0000 | 3 | 150 A | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 130 ms | - | 150 A | 320W | - | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT20161QB42 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 117 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | - | - | 3 | - | Active | - | - | - | 24 - 24 | 22A | 9A | 8.5A | 4kW | - | 3.677 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | - | 117mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 9 A | 2.8W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20152MB410KT0 Siemens | 16 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 7 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT26261NF35 Siemens | 2344 |
| - | Chassis Mount, DIN Rail | - | 3RT2626 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 70 ms | 95 ~ 130VAC/DC | 690VAC - Max | 50 ms | - | 29 A | 12VA | - | - | Auxiliary Contacts | - | - | ||
![]() 3RT26361AB05 Siemens | 2779 |
| - | Chassis Mount, DIN Rail | 2 breakers | 3RT2636 | - | Screws | - | 1pc(s) | 24V AC | - | (W x H x D) 65 x 114 x 130 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 0 | 0 | 3 | Box | Active | - | 24 - 24 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 3000000 | - | - | 3PST-NO (3 Form A) | 80 ms | 24VAC | 690VAC - Max | 18 ms | 19.2 VAC | 72.2 A | 190VA | - | 190VA | Auxiliary Contacts | 114mm | 65mm | ||
![]() 3RT26281BF45 Siemens | 2080 |
| - | Chassis Mount, DIN Rail | 1 maker,2 breakers | 3RT2628 | - | Screws | - | 1pc(s) | 110V DC | - | (W x H x D) 45 x 150 x 165 mm | 150000. | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | Box | Active | - | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | - | 165mm | Screw Terminal | - | 3000000 | - | - | 3PST-NO (3 Form A) | 170 ms | 110VDC | 690VAC - Max | 18 ms | 88 VDC | 47.6 A | 5.9W | - | - | Auxiliary Contacts | 150mm | 45mm | ||
![]() 3RT26371AB03 Siemens | 631 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2637 | - | Screws | - | 1pc(s) | 24V AC | - | (W x H x D) 65 x 114 x 130 mm | 150000. | +80°C | Siemens | -25°C | - | 3-pin | - | 1 | 1 | 0 | 3 | - | Active | - | 24 - 24 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | - | 130mm | Screw Terminal | - | 3000000 | - | - | 3PST-NO (3 Form A) | 80 ms | 24VAC | 690VAC - Max | 18 ms | 19.2 VAC | 108 A | 190VA | - | 190VA | Auxiliary Contacts | 114mm | 65mm | ||
![]() 3RT26281NF35 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 1 maker,2 breakers | 3RT2628 | - | Screws | - | 1pc(s) | 130V AC | 95V AC | (W x H x D) 45 x 150 x 165 mm | 150000. | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | Box | Active | - | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | - | 165mm | Screw Terminal | - | 3000000 | - | - | 3PST-NO (3 Form A) | 70 ms | 95 ~ 130VAC/DC | 690VAC - Max | 50 ms | - | 47.6 A | 12VA | - | 12VA | Auxiliary Contacts | 150mm | 45mm | ||
![]() 3RT20162HB41 Siemens | 40 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | Box | Active | - | - | - | - | 22A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 9 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20161AG61 Siemens | 40 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 100 - 100 | 110 - 110 | 0 - 0 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 35 ms | 110VAC | 690VAC - Max | 13 ms | 93.5 VAC | 9 A | 31.7VA | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT10652AP36 Siemens | 887 | - | - | Chassis Mount, DIN Rail | - | 3RT1065 | - | Terminal strip | - | 1pc(s) | - | - | (W x H x D) 145 x 210 x 202 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | SIRIUS | - | - | - | 330A | 265A | 230A | 132kW | 132kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S10 | 110 kW | 202mm | Screw Terminal | Reversing | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | 95 ms | 220 ~ 240VAC/DC | 1000VAC - Max | 80 ms | - | 265 A | 650W | - | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT20162WB41 Siemens | 2492 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 121mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 9 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20152VB41 Siemens | 2257 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 80 ms | 20.4 VDC | 7 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20151MB410KT0 Siemens | 6 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | 3 kW | 73mm | Screw Terminal | - | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 7 A | 1.6W | - | - | Auxiliary Contacts | 58mm | 45mm |