- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT10546SP363PA0 Siemens | 709 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | 200 - 277 | 200 - 277 | 200 - 277 | 160A | 115A | 97A | 55kW | 55 | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | 170mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 130 ms | - | 115 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT10546SF36 Siemens | 999 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | 96 - 127 | 96 - 127 | 96 - 127 | 160A | 115A | 97A | 55kW | 55 | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | 170mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 130 ms | - | 115 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT20264KB40 Siemens | 2984 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 270 ms | 24VDC | 690VAC - Max | 21 ms | 16.8 VDC | 25 A | 4.5W | - | Auxiliary Contacts | - | - | ||
![]() 3RT26281AC25 Siemens | 2807 |
| - | Chassis Mount, DIN Rail | - | 3RT2628 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 1 | 0 | 3 | Box | Active | - | - | - | - | - | - | - | - | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 47.6 A | 77VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20254KJ40 Siemens | 2744 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 72 - 72 | 40 | 17 | 15.5 | 7.5 | 7.5 | 7.355 | - | Other | DC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 270 ms | 72VDC | 690VAC - Max | 21 ms | 50.4 VDC | 17 A | 4.5W | - | Auxiliary Contacts | - | - | ||
![]() 3RT10646XB460LA2 Siemens | 628 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1064 | - | Screws | - | 1pc(s) | (W x H) 145 mm x 210 mm | - | Siemens | - | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | - | - | 275A | 225A | 195A | 110kW | 110kW | - | Yes | - | - | -40°C ~ 70°C | SIRIUS | S10 | - | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 24VDC | 1000VAC - Max | 100 ms | 16.8 VDC | 225 A | 580W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT10566SP363PA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1056 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | 200 - 277 | 200 - 277 | 200 - 277 | 215A | 185A | 160A | 90kW | 90 | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | 170mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 130 ms | - | 185 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT10646SP363PA0 Siemens | 710 |
| - | Chassis Mount, DIN Rail | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | 275A | 225A | 195A | 110kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S10 | 202mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 130 ms | - | 225 A | 580W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT20264VB40 Siemens | 2147 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 40 | 25 | 15.5 | 11 | 7.5 | 11.032 | - | Other | DC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 270 ms | 24VDC | 690VAC - Max | 21 ms | 16.8 VDC | 25 A | 4.5W | - | Auxiliary Contacts | - | - | ||
![]() 3RT23171BA40 Siemens | 2472 |
| - | Chassis Mount, DIN Rail | - | 3RT2317 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 0 | 4 | - | Active | 0 - 0 | 0 - 0 | 12 - 12 | 22A | 12A | 8.5A | 5.5kW | 4.0kW | - | - | Screw connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | 3000 0000 | 4PST-NO (4 Form A) | 100 ms | 12VDC | 690VAC - Max | 13 ms | 9.6 VDC | 20 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT10546SP36 Siemens | 586 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | 200 - 277 | 200 - 277 | 200 - 277 | 160A | 115A | 97A | 55kW | 55 | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | 170mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 130 ms | - | 115 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT20161CK643MA0 Siemens | 2498 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 117 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 110 - 110 | 120 - 120 | 0 - 0 | 22A | 9A | 8.5A | 4.0kW | 4.0kW | 3.677 | - | Screw connection | AC | -25°C ~ 60°C | - | S00 | 117mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 35 ms | 120VAC | 690VAC - Max | 13 ms | 96 VAC | 9 A | 26.4VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT25262AP60 Siemens | 2984 |
| - | Chassis Mount, DIN Rail | - | 3RT2526 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 61 x 102 x 97 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 2 | 2 | - | Active | 0 - 0 | 0 - 0 | 0 - 0 | 40A | 25A | - | 11kW | - | 11.032 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | 1000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 40 ms | 240VAC | 690VAC - Max | 16 ms | 192 VAC | 25 A | 87VA | - | Auxiliary Contacts | 102mm | 61mm | ||
![]() 3RT10556XB460LA2 Siemens | 849 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1055 | - | Screws | - | 1pc(s) | (W x H) 120 mm x 172 mm | - | Siemens | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | - | 24 - 24 | 185A | 150A | 132A | 75kW | 75kW | 91.937 | Yes | Screw connection | DC | -40°C ~ 70°C | - | S6 | - | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 24VDC | 1000VAC - Max | 90 ms | 16.8 VDC | 150 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT26271AK65 Siemens | 2907 |
| - | Chassis Mount, DIN Rail | - | 3RT2627 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 1 | 0 | 3 | Box | Active | 110 - 110 | 120 - 120 | - | - | - | - | - | - | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 40 ms | 120VAC | 690VAC - Max | 16 ms | 96 VAC | 36 A | 77VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20171AT61 Siemens | 2367 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 0 - 0 | 600 - 600 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4.0kW | 5.516 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 600VAC | 690VAC - Max | 13 ms | 510 VAC | 12 A | 43VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT10566SP36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1056 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | 200 - 277 | 200 - 277 | 200 - 277 | 215A | 185A | 160A | 90kW | 90 | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | 170mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 130 ms | - | 185 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT20174KB42 Siemens | 2366 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 12 A | 2.8W | - | Auxiliary Contacts | - | - | ||
![]() 3RT20274VB40 Siemens | 2928 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 50 | 32 | 22 | 15 | 11 | 14.71 | - | Other | DC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 270 ms | 24VDC | 690VAC - Max | 21 ms | 16.8 VDC | 32 A | 4.5W | - | Auxiliary Contacts | - | - | ||
![]() 3RT20351KB401AA0 Siemens | 2874 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 24VDC | 690VAC - Max | 55 ms | 19.2 VDC | 40 A | 21.5W | - | Auxiliary Contacts | 114mm | 55mm |