- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Interface | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH24221HB400LA0 Siemens | 2899 |
| - | Chassis Mount, DIN Rail | - | 3RH24221 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | 1 | 2 | - | - | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | SIRIUS | - | - | Screw Terminal | - | No | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 10 A | - | - | Auxiliary Contacts | - | - | ||
![]() 3RT14766SF36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1476 | - | Terminal strip | - | 1pc(s) | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | Box | Active | 96 - 127 | 96 - 127 | 96 - 127 | 690A | 170A | - | - | - | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | 225mm | Screw Terminal | - | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 130 ms | - | 690 A | 800W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT20181BE82 Siemens | 2919 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | 100 ms | 80VDC | 690VAC - Max | 13 ms | 64 VDC | 16 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RH22442BD80 Siemens | 2801 |
| - | Chassis Mount, DIN Rail | - | 3RH22442 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | Spring Terminal | - | - | - | 8PST-4NO/4NC (4 Form A, 4 Form B) | 100 ms | 115VDC | 690VAC - Max | 13 ms | 92 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() 3RT10541XB460LA2 Siemens | 829 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1054 | - | Screws | - | 1pc(s) | - | - | (W x H) 120 mm x 172 mm | - | Siemens | - | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | - | - | 160A | 115A | 97A | 55kW | 55kW | - | Yes | - | - | -40°C ~ 70°C | - | S6 | - | Screw Terminal | - | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 24VDC | 1000VAC - Max | 90 ms | 16.8 VDC | 115 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT26371AL23 Siemens | 802 |
| - | Chassis Mount, DIN Rail | - | 3RT2637 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | 1 | 1 | 0 | 3 | - | Active | - | - | - | - | - | - | - | - | - | - | Screw connection | AC | -25°C ~ 60°C | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | 80 ms | 230VAC | 690VAC - Max | 18 ms | 184 VAC | 108 A | 190VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23368XB301AP6 Siemens | 749 |
| - | Chassis Mount, DIN Rail | - | 3RA23368XB | - | - | - | - | IP20 | Other | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | 220 - 220 | 240 - 240 | - | - | 51 | - | 22 | - | 29.42 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | Reversing contactor | - | - | 3PST-NO (3 Form A) | - | 240VAC | 690VAC - Max | - | 204 VAC | 50 A | 188VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10548AR380PR0 Siemens | 524 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | 95 ms | 440 ~ 480VAC/DC | 1000VAC - Max | 60 ms | - | 115 A | 360W | - | Auxiliary Contacts | - | - | ||
![]() 3RT20241AT60 Siemens | 34 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 600 - 600 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5kW | 5.516 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 600VAC | 690VAC - Max | 16 ms | 510 VAC | 10 A | 73VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT10543XB460LA2 Siemens | 544 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1054 | - | Screws | - | 1pc(s) | - | - | (W x H) 120 mm x 172 mm | - | Siemens | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | - | 24 - 24 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Screw connection | DC | -40°C ~ 70°C | - | S6 | - | Screw Terminal | - | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 24VDC | 1000VAC - Max | 90 ms | 16.8 VDC | 115 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT23361NF30 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2336 | - | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | - | 4 | - | Active | 83 - 155 | 83 - 155 | 83 - 155 | 60 | 38 | - | - | - | - | - | Screw connection | AC/DC | -40°C ~ 70°C | - | - | - | Screw Terminal | - | - | - | 4PST-NO (4 Form A) | 110 ms | 83 ~ 155VAC/DC | 690VAC - Max | 55 ms | - | 60 A | 23W | - | Auxiliary Contacts | - | - | ||
![]() 3RT23371NF30 Siemens | 547 |
| - | Chassis Mount, DIN Rail | - | 3RT2337 | - | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | - | 4 | - | Active | 83 - 155 | 83 - 155 | 83 - 155 | 110 | 38 | - | - | - | - | - | Screw connection | AC/DC | -40°C ~ 70°C | - | - | - | Screw Terminal | - | - | - | 4PST-NO (4 Form A) | 110 ms | 83 ~ 155VAC/DC | 690VAC - Max | 55 ms | - | 105 A | 23W | - | Auxiliary Contacts | - | - | ||
![]() 3RT10766SP36 Siemens | 666 |
| - | Chassis Mount, DIN Rail | - | 3RT1076 | - | Terminal strip | - | 1pc(s) | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | 200 - 277 | 200 - 277 | 200 - 277 | 610A | 500A | 430A | 250kW | 250 | 294.2 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S12 | 225mm | Screw Terminal | - | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 130 ms | - | 500 A | 800W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RA23358XB301AP6 Siemens | 893 |
| - | Chassis Mount, DIN Rail | - | 3RA23358XB | - | - | - | - | IP20 | Other | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | 220 - 220 | 240 - 240 | - | - | 41 | - | 18.5 | - | 22.065 | - | Screw connection | AC | -25°C ~ 60°C | - | - | - | Screw Terminal | Reversing contactor | - | - | 3PST-NO (3 Form A) | - | 240VAC | 690VAC - Max | - | 204 VAC | 40 A | 188VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10752XJ460LA2 Siemens | 527 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1075 | - | Screws | - | 1pc(s) | - | - | (W x H) 160 mm x 214 mm | - | Siemens | - | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | - | - | 430A | 400A | 350A | 200kW | 200kW | - | Yes | - | - | -40°C ~ 70°C | SIRIUS | S12 | - | Screw Terminal | - | - | 1000 0000 | 3PST-NO (3 Form A) | 90 ms | 72VDC | 1000VAC - Max | 100 ms | 50.4 VDC | 400 A | 800W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT10756SP363PA0 Siemens | 803 |
| - | Chassis Mount, DIN Rail | - | 3RT1075 | - | Terminal strip | - | 1pc(s) | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | 200 - 277 | 200 - 277 | 200 - 277 | 430A | 400A | 350A | 200kW | 200 | 220.65 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | 225mm | Screw Terminal | - | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 130 ms | - | 400 A | 800W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT20262BB401AA0 Siemens | 2433 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | - | 3 | - | Active | - | - | 24 - 24 | 40 | 25 | 15.5 | 11 | - | 11.032 | - | Spring clamp connection | DC | -25°C ~ 60°C | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 25 A | 5.9W | - | Auxiliary Contacts | - | - | ||
![]() 3RA23468XB301NB3 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RA23468XB | - | - | - | - | IP20 | Other | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | 20 - 33 | 20 - 33 | 20 - 33 | - | 95 | - | 45 | - | 55.162 | - | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | Reversing contactor | - | - | 3PST-NO (3 Form A) | - | 20 ~ 33VAC/DC | 400VAC - Max | - | - | 95 A | 76W | - | Auxiliary Contacts | - | - | ||
![]() 3RH21221TP000RA0 Siemens | 2879 |
| - | Chassis Mount, DIN Rail | - | 3RH21221 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 33 ms | 230VAC | 690VAC - Max | 15 ms | 195.5 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RH22624AW20 Siemens | 2096 |
| - | - | - | 3RH22624 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |