- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT10766SP363PA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RT1076 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | 200 - 277 | 200 - 277 | 200 - 277 | 610A | 500A | 430A | 250kW | 250 | 294.2 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S12 | 225mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 130 ms | - | 500 A | 800W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT20172KB411AA0 Siemens | 2419 |
| - | Chassis Mount, DIN Rail | 3RT2017 | - | - | - | - | - | - | Siemens | - | Yes | - | - | - | 1 | - | 3 | - | Active | - | - | 24 - 24 | 22 | 12 | 8.5 | 5.5 | - | 5.516 | - | Spring clamp connection | DC | -25°C ~ 60°C | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 12 A | 2.8W | - | Auxiliary Contacts | - | - | ||
![]() 3RT10756SF36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RT1075 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | 96 - 127 | 96 - 127 | 96 - 127 | 430A | 400A | 350A | 200kW | 200 | 220.65 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S12 | 202mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 130 ms | - | 400 A | 800W | - | Auxiliary Contacts | 210mm | 160mm | ||
![]() 3RT10766SF36 Siemens | 882 |
| - | Chassis Mount, DIN Rail | 3RT1076 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | 96 - 127 | 96 - 127 | 96 - 127 | 610A | 500A | 430A | 250kW | 250 | 294.2 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | 225mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 130 ms | - | 500 A | 800W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT10762NP36 Siemens | 794 |
| - | Chassis Mount, DIN Rail | 3RT1076 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | 200 - 277 | 200 - 277 | 200 - 277 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | 225mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 90 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 100 ms | - | 500 A | 800W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT20252BP40 Siemens | 2958 |
| - | Chassis Mount, DIN Rail | 3RT2025 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 170 ms | 230VDC | 690VAC - Max | 17.5 ms | 184 VDC | 10 A | 5.9W | - | Auxiliary Contacts | - | - | ||
![]() 3RT20282AL201AA0 Siemens | 2840 |
| - | Chassis Mount, DIN Rail | 3RT2028 | - | - | - | 1pc(s) | (W x H x D) 45 x 102 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 230 - 230 | 230 - 230 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11.0kW | 18.387 | - | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 38 A | 79VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() CLM1C04208 Siemens | 580 |
| - | Chassis Mount | - | - | - | Copper | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 75°C | - | - | - | Screw Terminal | - | 4PST-NO (4 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 410VA | - | Auxiliary Contacts | - | - | ||
![]() LCE00C206240A Siemens | 998 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() LCE01C606024A Siemens | 612 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 12PST-6NO/6NC (6 Form A, 6 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1C05277 Siemens | 909 |
| - | Chassis Mount | - | - | - | Copper | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 75°C | - | - | - | Screw Terminal | - | 5PST-NO (5 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 410VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1C04480 Siemens | 590 |
| - | Chassis Mount | - | - | - | Copper | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 75°C | - | - | - | Screw Terminal | - | 4PST-NO (4 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 410VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1C05480 Siemens | 714 |
| - | Chassis Mount | - | - | - | Copper | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 75°C | - | - | - | Screw Terminal | - | 5PST-NO (5 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 410VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20353CK643MA0 Siemens | 2040 |
| - | - | 3RT2035 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE00C307347A Siemens | 957 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 10PST-7NO/3NC (7 Form A, 3 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1D02024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Copper | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 75°C | - | - | - | Screw Terminal | - | DPST-NO (2 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 60 A | 410VA | - | Auxiliary Contacts | - | - | ||
![]() LCE02C002120A Siemens | 518 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | DPST-NO (2 Form A) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20373AK643MA0 Siemens | 2439 |
| - | - | 3RT2037 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20231AR60 Siemens | 5 |
| - | Chassis Mount, DIN Rail | 3RT2023 | - | - | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | 400 - 400 | 400 - 440 | - | 40 | 9 | 8.5 | 4 | - | 3.677 | - | - | - | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 400 ~ 440VAC | 690VAC - Max | 16 ms | - | 9 A | 67VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20353AK643MA0 Siemens | 2818 |
| - | Chassis Mount, DIN Rail | 3RT2035 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 80 ms | 120VAC | 690VAC - Max | 18 ms | 96 VAC | 40 A | 188VA | - | Auxiliary Contacts | - | - |