- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Auxiliary contact type | Connections | Content | Current - Continuous Drain (Id) @ 25℃ | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Drive Voltage (Max Rds On, Min Rds On) | For Use With/Related Products | Max. temperature | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Operating Systems | Power Dissipation (Max) | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Technology | Depth | Function | Interface | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Durability | Number of Poles | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | FET Feature | Module/Board Type | Thermal Resistance @ Natural | Media Delivery Type | Power Dissipation @ Temperature Rise | License - User Details | License Length | Edition | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH21402AB00-ZW97 Siemens | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 24 - 24 | 24 - 24 | - | - | - | - | - | - | - | - | - | AC | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | No | Push Pin | 0.472 (12.00mm) | 5.24°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 3RT20371AL20-ZW96 Siemens | In Stock | - | - | - | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | 230 - 230 | 230 - 230 | - | 80 | 65 | 55 | 30 | - | 36.775 | - | Screw connection | AC | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.450 (11.43mm) | 14.56°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 2.280 (57.90mm) | 2.400 (60.96mm) | ||
![]() 3RT20463SP30 Siemens | 847 |
| - | - | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 0 | - | 3 | - | - | - | 175 - 280 | 175 - 280 | 175 - 280 | 130 | 95 | 80 | 45 | - | 55.162 | - | Screw connection | AC/DC | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.700 (17.78mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 2.280 (57.90mm) | 2.400 (60.96mm) | ||
![]() 3RT20172AB01-ZW96 Siemens | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 1 | - | 3 | - | - | - | 24 - 24 | 24 - 24 | - | 22 | 12 | 8.5 | 5.5 | - | 5.516 | - | Spring clamp connection | AC | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 10.56°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 3RT20162XF410LA2 Siemens | In Stock | - | - | - | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 1 maker | Spring-loaded connector | 1pc(s) | - | - | - | (W x H) 45 mm x 70 mm | - | - | - | - | Yes | 3-pin | 690V AC | - | 1 | 0 | 3 | - | - | - | - | - | 72 - 125 | 22A | 9A | 8.5A | 4kW | 4kW | 3.677 | Yes | Spring clamp connection | DC | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.450 (11.43mm) | 14.56°C/W @ 100 LFM | 3000 0000 | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | 70mm | 2.280 (57.90mm) | 2.400 (60.96mm) | ||
![]() 3RT10556NP363PA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | - | ChipProg-48, ChipProg-481, ChipProg-G41 | +60°C | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | - | - | 200 - 277 | 200 - 277 | 200 - 277 | 185A | 150A | 132A | 75.0kW | 75.0kW | 91.937 | - | Rail connection | AC/DC | - | - | -- | Active | S6 | - | - | 170mm | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | Socket Module - QFN | - | - | - | - | - | - | - | 172mm | - | 120mm | ||
![]() 3RT23461AN60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Yes | - | - | 1 | 1 | - | 4 | -- | - | - | 200 - 200 | 200 - 220 | - | 140 | - | - | - | - | - | - | Screw connection | AC | - | - | -- | Active | License | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | -- | -- | - | - | - | - | ||
![]() 3RT20271XF400LA2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | - | - | 110 - 110 | 50 | 32 | 22 | 15 | 11 | 14.71 | - | Screw connection | DC | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - PLCC | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20162BA42 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | Yes | - | - | 1 | - | - | 3 | - | - | - | - | - | 12 - 12 | 22 | 9 | 8.5 | 4 | - | 3.677 | - | Spring clamp connection | DC | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - TSOP | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20171BB42-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | Yes | - | - | 1 | - | - | 3 | - | - | - | - | - | 24 - 24 | 22 | 12 | 8.5 | 5.5 | - | 5.516 | - | Screw connection | DC | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - QFP | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20251BB40-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Yes | - | - | 1 | 1 | - | 3 | -- | - | - | - | - | - | 40 | 17 | 15.5 | 7.5 | - | 7.355 | - | Screw connection | DC | - | - | -- | Active | License | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | -- | -- | - | - | - | - | ||
![]() 3RT23441AP00 Siemens | 2707 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | Yes | - | - | 1 | 1 | - | 4 | - | - | SIRIUS | 230 - 230 | - | - | 110 | 38 | - | - | - | - | - | Screw connection | AC | - | - | -- | Active | - | - | - | - | Reversing | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | Socket Module - QFP | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20161AK61-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | Yes | - | - | - | 1 | - | 3 | - | - | - | 110 - 110 | 120 - 120 | - | 22 | 9 | 8.5 | 4 | - | 3.677 | - | Screw connection | AC | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - QFP | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT23481AF00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg-40 | - | - | Yes | - | - | 1 | 1 | - | 4 | - | - | - | 110 - 110 | - | - | 160 | - | - | - | - | - | - | Screw connection | AC | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - BGA | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20242BB40-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg+ | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | - | - | - | 40 | 12 | 12.5 | 5.5 | - | 5.516 | - | Spring clamp connection | DC | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - SOIC | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA23178XB111BB4 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | - | 12 | - | 5.5 | - | 5.516 | - | Screw connection | DC | - | - | -- | Active | - | - | - | - | Reversing contactor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - QFP | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT14866AP36 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChipProg+ | - | - | No | - | - | 2 | 2 | 0 | 3 | - | - | - | 100 - 240 | 100 - 240 | 100 - 220 | 2100 | - | - | - | - | - | - | Rail connection | AC/DC | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - TSOP | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT10543AR36 Siemens | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Clamp | 1pc(s) | - | - | - | (W x H x D) 120 x 172 x 170 mm | - | - | +60°C | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | - | - | 440 - 480 | 440 - 480 | 440 - 480 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Frame clamp | AC/DC | - | - | pushPIN™ | Active | Top Mount | - | - | 170mm | - | - | Push Pin | 0.394 (10.00mm) | 18.29°C/W @ 100 LFM | 1000 0000 | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | 172mm | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 3RT20162EP011AA0 Siemens | In Stock | - | - | Through Hole | TO-220-3 Full Pack | TO-220-3F | - | - | - | - | - | - | - | 11A (Tc) | - | - | - | 10V | - | - | - | Yes | - | - | 0 | 1 | 0 | 3 | - | 38W (Tc) | - | 230 - 230 | 230 - 230 | 0 - 0 | 22 | 9 | 8.5 | 4 | 4 | 3.677 | - | Spring clamp connection | AC | -55°C ~ 150°C (TJ) | Tube | aMOS™ | Active | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | N-Channel | 399 mOhm @ 3.8A, 10V | 4.1V @ 250µA | 545pF @ 100V | 11nC @ 10V | 600V | ±30V | -- | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20182BB42-ZX95 Siemens | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | - | - | 3 | - | - | - | - | - | 24 - 24 | 22 | 16 | 11.5 | 7.5 | - | 7.355 | - | Spring clamp connection | DC | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 28.78°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) |