- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Interface | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20174AK61 Siemens | 48 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Ring terminal | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | 110 - 110 | 120 - 120 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Other | AC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 120VAC | 690VAC - Max | 13 ms | 96 VAC | 12 A | 36VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20162BF42 Siemens | 40 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 110 - 110 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 110VDC | 690VAC - Max | 13 ms | 88 VDC | 9 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20271AV00 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 400 - 400 | 0 - 0 | 0 - 0 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 400VAC | 690VAC - Max | 16 ms | 320 VAC | 32 A | 77VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RH21401AH00 Siemens | 40 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21401 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +60°C | Siemens | -25°C | - | - | - | - | 4 | - | - | - | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 4PST-NO (4 Form A) | 33 ms | 48VAC | 690VAC - Max | 15 ms | 40.8 VAC | 10 A | 37VA | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RT10552NB36 Siemens | 700 |
| - | Chassis Mount, DIN Rail | - | 3RT1055 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | 21 - 27.3 | 21 - 27.3 | 21 - 27.3 | 185A | 150A | 132A | 75kW | 75kW | 91.937 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 21 ~ 27.3VAC/DC | 1000VAC - Max | 90 ms | - | 150 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RH21402BW40 Siemens | 2834 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21402 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 0 | 4 | - | - | - | Active | 0 - 0 | 0 - 0 | 48 - 48 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | - | S00 | 73mm | Spring Terminal | No | 3000 0000 | 4PST-NO (4 Form A) | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 10 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20151AB011AA0 Siemens | 24 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 24 - 24 | 24 - 24 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 24VAC | 690VAC - Max | 13 ms | 20.4 VAC | 7 A | 24.3VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20251CL243MA0 Siemens | 2993 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 230 - 230 | 230 - 230 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S0 | 141mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 17 A | 67VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20241BG40 Siemens | 2210 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | 40A | 12A | 12.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 125VDC | 690VAC - Max | 17.5 ms | 100 VDC | 12 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20161BJ81 Siemens | 11 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 72 - 72 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 72VDC | 690VAC - Max | 13 ms | 57.6 VDC | 9 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RH21401AU00 Siemens | 48 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21401 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 0 | 4 | - | - | - | Active | 240 - 240 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | No | 3000 0000 | 4PST-NO (4 Form A) | 33 ms | 240VAC | 690VAC - Max | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RT25162AB00 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2516 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 2 | 2 | Box | Active | 0 - 0 | 0 - 0 | 0 - 0 | 18A | 9A | - | 4kW | - | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Spring Terminal | - | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 35 ms | 24VAC | 690VAC - Max | 13 ms | 19.2 VAC | 9 A | 27VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20151AV61 Siemens | 11 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 0 - 0 | 480 - 480 | 0 - 0 | 18A | 7A | 6.5A | 3.0kW | 3.0kW | 2.206 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 480VAC | 690VAC - Max | 13 ms | 408 VAC | 7 A | 31.7VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20162BM42 Siemens | 40 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | - | 22A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 220VDC | 690VAC - Max | 13 ms | 176 VDC | 9 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RH24401AU00 Siemens | 2930 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH24401 | - | - | - | 1pc(s) | (W x H x D) 90 x 57.5 x 73 mm | +60°C | Siemens | -25°C | - | - | - | - | 4 | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 5000000 | 4PST-NO (4 Form A) | 33 ms | 240VAC | 690VAC - Max | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | 57.5mm | 90mm | ||
![]() 3RT23262AB00 Siemens | 2687 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2326 | - | - | - | 1pc(s) | (W x H x D) 60 x 102 x 97 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | 24 - 24 | 0 - 0 | 0 - 0 | 40A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 4PST-NO (4 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 35 A | 77VA | - | Auxiliary Contacts | 102mm | 60mm | ||
![]() 3RT20281NF30 Siemens | 2946 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 95 - 130 | 95 - 130 | 95 - 130 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 95 ~ 130VAC/DC | 690VAC - Max | 50 ms | - | 38 A | 10.2W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20241AN24 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 220 - 220 | 220 - 220 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 141mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 220VAC | 690VAC - Max | 16 ms | 187 VAC | 12 A | 67VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20371CL243MA0 Siemens | 2143 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 230 - 230 | 230 - 230 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 174mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 230VAC | 690VAC - Max | 18 ms | 195.5 VAC | 65 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20162BW41 Siemens | 32 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 48 - 48 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 9 A | 4W | - | Auxiliary Contacts | 70mm | 45mm |