- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Shape | Package Cooled | Material Finish | Auxiliary contact type | Base Product Number | Built-in depth | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Control voltage (min.) | Current - Continuous Drain (Id) @ 25℃ | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Drive Voltage (Max Rds On, Min Rds On) | For Use With/Related Products | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Power Dissipation (Max) | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | RoHS-compliant | Switching voltage (max.) | Switching voltage (min.) | Type of electrical connection of main circuit | Voltage Rated | Voltage type for actuating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Composition | Applications | Capacitance | Power Rating | Technology | Orientation | Depth | Current Rating | Base Part Number | Contact Finish | Termination Style | Function | Failure Rate | Lead Spacing | Configuration | Voltage | Interface | Number of Circuits | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Durability | Power - Max | Contact Current Rating | Operating Temperature - Junction | Contact Form | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Fuse Type | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Vgs (Max) | Voltage - Zener (Nom) (Vz) | Operate Time | Coil Voltage | Switching Voltage | Release Time | Capacitance @ Vr, F | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Fault Protection | Battery Chemistry | Number of Cells | Fuse Size | FET Feature | Fuseholder Type | Thermal Resistance @ Natural | Reverse Recovery Time (trr) | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT10646XJ460LA2 Siemens | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 2 | 2 | - | - | 0 | 3 | - | - | - | - | - | - | 72 - 72 | - | 275 | 225 | 195 | 110 | 110 | 110.325 | - | - | - | - | Screw connection | - | DC | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 10.88°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | - | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | ||
![]() 3RT10656XB460LA2 Siemens | In Stock | - | - | Through Hole | TO-262-3 Full Pack, I²Pak | - | - | - | - | - | - | 2 makers,2 breakers | - | - | - | Screws | - | 1pc(s) | - | - | 11A (Tc) | - | - | (W x H) 145 mm x 210 mm | 10V | - | - | - | - | - | - | - | - | Yes | 3-pin | 1000V AC | 2 | 2 | - | - | 0 | 3 | - | 28W (Tc) | - | - | - | - | 24 - 24 | - | 330A | 265A | 230A | 132kW | 132kW | 147.1 | - | Yes | - | - | Screw connection | - | DC | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Active | - | - | S10 | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | N-Channel | 870 mOhm @ 5.5A, 10V | 4.5V @ 250µA | - | 2150pF @ 25V | 45nC @ 10V | - | - | 700V | ±30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 210mm | - | - | 145mm | - | - | - | ||
![]() 3RT20272NB30-ZX95 Siemens | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | - | - | 3 | - | - | - | - | 21 - 28 | 21 - 28 | 21 - 28 | - | 50 | 32 | 22 | 15 | - | 14.71 | - | - | - | - | Spring clamp connection | - | AC/DC | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 28.78°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | - | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | - | ||
![]() 3RA24378XE321NB3 Siemens | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Screws | - | 1pc(s) | - | - | - | IP20 | Other | (W x H x D) 177.5 x 142 x 223 mm | - | - | - | - | - | - | +60°C | - | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | - | - | - | - | - | 20 - 33 | 20 - 33 | 20 - 33 | - | - | 115A | - | 55kW | - | - | - | Yes | - | - | Screw connection | - | AC/DC | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | 223mm | - | - | - | - | Star-delta contactor | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.74°C/W @ 100 LFM | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 142mm | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 3RT20272AL20-ZW97 Siemens | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Ohms | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | - | - | 3 | - | - | - | - | 230 - 230 | 230 - 230 | - | - | 50 | 32 | 22 | 15 | - | 14.71 | - | - | - | - | Spring clamp connection | - | AC | -55°C ~ 150°C | Tape & Reel (TR) | -- | - | ±2% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | - | - | - | - | - | - | 100nA @ 7.5V | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLMSC03024 Siemens | 596 |
| - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | Mini MELF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Ohms | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | -- | - | ±6% | Active | - | - | - | - | - | - | - | - | - | - | - | BZV55C10 | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 7.5V | 1.5V @ 200mA | - | - | 500mW | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | - | 10V | - | 24VAC | 600VAC - Max | - | - | 20.4 VAC | 30 A | 410VA | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() US2:40DP220J Siemens | In Stock | - | - | Through Hole | SOD-64, Axial | SOD-64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 Ohms | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Box (TB) | -- | - | ±10% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mA @ 5.8V | 1.2V @ 1A | - | - | 1.85W | - | - | 4PST-NO (4 Form A) | - | - | - | - | - | - | - | - | - | - | 8.2V | 29 ms | 24VAC | 600VAC - Max | 24 ms | - | 20.4 VAC | 27 A | 218VA | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() LCE04C502120A Siemens | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | Tape & Reel (TR) | Automotive, AEC-Q101 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Avalanche | 1µA @ 1000V | 1.6V @ 1.5A | - | - | - | - | -55°C ~ 150°C | 7PST-2NO/5NC (2 Form A, 5 Form B) | - | - | - | - | - | - | 1000V | 1.5A | - | - | - | - | 115 ~ 120VAC | 600VAC - Max | - | -- | - | 30 A | 248VA | - | - | - | - | - | - | - | - | 120ns | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() 42CF25AFBFY Siemens | In Stock | - | - | Free Hanging In Line | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class CC | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRON® HEX | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 30A | - | - | Wire Leads | - | - | - | - | 600V | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cartridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13/32 Dia x 1-1/2 L (10.3mm x 38.1mm) | - | Holder | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C703240A Siemens | 710 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | Marathon Electric | C858 | - | Siemens | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10PST-3NO/7NC (3 Form A, 7 Form B) | - | - | - | - | - | - | - | - | - | - | - | - | 230 ~ 240VAC | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() LEN02C012347B Siemens | 600 |
| - | - | - | - | Carbon Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rittal | 8017554 | - | Siemens | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5TT5841-6 Siemens | 2133 |
| - | - | - | - | - | - | - | - | - | - | - | 0mm | - | - | - | 1pc(s) | 230V AC | 230V AC | - | - | - | (W x H x D) 54 x 90 x 71 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | 440-440V | - | - | - | - | - | - | - | Yes | 440V AC | 440V AC | - | - | - | - | - | - | - | - | - | - | - | 5TT5841-6 | - | - | - | 4 kW | - | - | 71mm | - | - | - | - | Capacitor Switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | - | 54mm | - | - | - | ||
![]() 5TT5841-0 Siemens | 2996 |
| - | - | - | - | - | - | - | - | - | - | - | 0mm | - | - | - | 1pc(s) | 230V AC | 230V AC | - | IP20 | - | (W x H x D) 54 x 90 x 71 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | SENTRON | - | - | - | 440-440V | - | - | - | - | - | - | - | Yes | 440V AC | 440V AC | - | - | - | - | - | - | - | - | - | - | - | 5TT5841-0 | - | - | - | 4 kW | - | - | 71mm | - | - | - | - | Capacitor Switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | - | 54mm | - | - | - | ||
![]() 5TT5853-0 Siemens | 2798 |
| - | - | - | - | - | - | - | - | - | - | - | 0mm | - | - | - | 1pc(s) | 230V AC | 230V AC | - | IP20 | - | (W x H x D) 54 x 90 x 71 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 0 | - | - | - | - | - | SENTRON | - | - | - | 440-440V | - | - | - | - | - | - | - | Yes | 440V AC | 440V AC | - | - | - | - | - | - | - | - | - | - | - | 5TT5853-0 | - | - | - | 5 kW | - | - | 71mm | - | - | - | - | Capacitor Switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | - | 54mm | - | - | - | ||
![]() 3TF4001-0AC2 Siemens | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55681, CDR01 | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±20% | - | 1 (Unlimited) | BX | - | - | General Purpose | 1500pF | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
![]() LCE02C210120A Siemens | 617 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13PST-11NO/2NC (11 Form A, 2 Form B) | - | - | - | - | - | - | - | - | - | - | - | - | 115 ~ 120VAC | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() 40JG820H Siemens | 924 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | - | - | 34 ms | 440 ~ 480VAC | 600VAC - Max | 12 ms | - | - | 135 A | 510VA | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() LEFA4C003277B Siemens | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP | - | - | - | - | - | - | S-8253 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABLIC Inc. | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Current, Short Circuit | Lithium Ion/Polymer | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C103277A Siemens | 972 |
| - | - | - | - | - | 300 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 mm | - | - | 91 mm | - | No SVHC | - | ||
![]() LCE02C107024A Siemens | 502 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |