- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Weight | Insert Material | Backshell Material, Plating | Surface Mount Land Size | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Dimensions | Frequency-Max | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Primary Material | Product Status | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | RoHS | Special Features | Type of electrical connection of main circuit | Voltage Rated | Voltage type for actuating | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Number of Circuits | Polarization | Ripple Current @ Low Frequency | Shell Size, MIL | Ripple Current @ High Frequency | Spread Spectrum Bandwidth | Manufacturer Size Code | Cable Opening | Contact Form | Input | Ratio - Input:Output | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Differential - Input:Output | Coil Power | Must Release Voltage | Absolute Pull Range (APR) | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT25451AF00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 1 | 1 | 2 | 2 | - | - | - | 125 | 80 | 37 | 22.065 | - | - | Screw connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C008208A Siemens | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | -- | -- | Siemens | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 25V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 592D | 0.295 L x 0.169 W (7.50mm x 4.30mm) | ±20% | Active | -- | - | - | Conformal Coated | - | - | - | 6.8µF | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 1.3 Ohm | -- | -- | - | - | - | - | - | - | - | D | - | 8PST-NO (8 Form A) | - | - | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | - | 248VA | - | - | General Purpose | - | 0.059 (1.50mm) | - | - | - | - | - | ||
![]() 40CP320L Siemens | 609 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 16.000312 MHz | ±20ppm | CMOS | - | - | Screw Terminal | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 29 ms | 277VAC | 600VAC - Max | 24 ms | 235.45 VAC | 18 A | - | 218VA | - | - | Auxiliary Contacts | - | 0.055 (1.40mm) | - | - | - | - | - | ||
![]() US2:43DP12BA Siemens | In Stock | - | - | Panel Mount | - | Flange | Aluminum | - | - | - | - | - | D38999/20FH | - | Gold | Copper Alloy | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | Bulk | Metal | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Crimp | Receptacle, Male Pins | - | 55 | Silver | Aviation, Marine, Military | - | Threaded | - | - | B | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | 23-55 | Screw Terminal | - | - | - | - | - | - | - | - | - | - | H | - | - | - | - | DPST-NO (2 Form A) | - | - | 29 ms | 110 ~ 240VAC | 240VAC - Max | 24 ms | - | 27 A | - | 218VA | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() LCE02C400480A Siemens | 561 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | CIR07 | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST-NC (4 Form B) | - | - | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | - | 248VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | ||
![]() 40IP82BH Siemens | 958 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 41 ms | 440 ~ 480VAC | 600VAC - Max | 19 ms | - | 115 A | - | 310VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | ||
![]() LCE02C207240A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | 6.572553 kg | - | - | - | - | - | - | Silver Alloy | - | - | - | - | Siemens | - | - | - | - | - | Bulk | - | Active | - | - | - | - | Non-Compliant | - | - | - | - | - | -25°C ~ 40°C | - | Class LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9PST-7NO/2NC (7 Form A, 2 Form B) | - | - | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | - | 248VA | - | - | Auxiliary Contacts | 133.35 mm | - | 406.4 mm | 368.3 mm | - | - | - | ||
![]() LCE02C400024A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | Siemens | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Class LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST-NC (4 Form B) | - | - | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | - | 248VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | ||
![]() US2:CLMSE02024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 100 A | - | 900VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | ||
![]() LEN01G003277A Siemens | 503 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | Class LE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | 240 ~ 277VAC/DC | 600VAC - Max | - | - | 300 A | - | 590VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | ||
![]() 40BP82BL Siemens | 885 |
| - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | KJB6T | - | Gold | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | Metal | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | KJB | - | - | - | - | Crimp | Plug, Female Sockets | - | 22 | Olive Drab | - | - | Threaded | - | - | B | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 13-35 | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 29 ms | 277VAC | 600VAC - Max | 24 ms | 235.45 VAC | 9 A | - | 218VA | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() LCE02C801208A Siemens | 542 |
| - | Surface Mount | 32-LCC (J-Lead) | - | - | 32-PLCC (11.43x13.97) | - | - | - | - | CY7B991 | - | - | Silver Alloy | - | 80 MHz | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | RoboClock™ | - | - | - | - | - | - | Buffer/Driver | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | TTL | - | - | Screw Terminal | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 9PST-1NO/8NC (1 Form A, 8 Form B) | 3-State, TTL | 8:8 | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | Yes/Yes | 248VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | ||
![]() LCE04C604600A Siemens | 679 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40CP12BG Siemens | 2454 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | 3000 Hrs @ 105°C | Siemens | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 63V | - | - | -40°C ~ 105°C | Bulk | LMB | 1.378 Dia (35.00mm) | ±20% | Active | -- | - | - | - | - | - | General Purpose | 5600µF | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 88.8141 mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | Polar | 3.3A @ 120Hz | - | 4.125A @ 10kHz | - | - | - | DPST-NO (2 Form A) | - | - | 29 ms | 220 ~ 240VAC | 240VAC - Max | 24 ms | - | 18 A | - | 218VA | - | - | Auxiliary Contacts | - | 1.457 (37.00mm) | - | - | - | - | -- | ||
![]() US2:42GE35AL Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | 277VAC | 600VAC - Max | - | - | 90 A | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | ||
![]() LEN04E003277C Siemens | 723 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 50 ms | 277VAC | 600VAC - Max | 21 ms | 235.5 VAC | 100 A | - | 326VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | ||
![]() LEN04E003600C Siemens | 969 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 50 ms | 600VAC | 600VAC - Max | 21 ms | 510 VAC | 100 A | - | 326VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | ||
![]() LEN01E003208C Siemens | 876 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 50 ms | 208VAC | 600VAC - Max | 21 ms | 176.8 VAC | 100 A | - | 326VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | ||
![]() 3RE41815BA300YY0 Siemens | 549 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | 3RE41815 | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 35 ms | 120VAC | 600VAC - Max | 14 ms | 102 VAC | - | - | 27VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | ||
![]() 3RQ20002CW00 Siemens | 34 |
| - | Chassis Mount, DIN Rail | - | - | - | - | - | - | - | - | 3RQ2000 | - | - | Silver Tin Oxide (AgSnO) | 22.5 x 91.6 x 100mm | - | - | - | Siemens | - | - | - | - | - | Box | - | Active | - | - | - | - | - | Monostable Switching | - | - | - | - | -40°C ~ 60°C | - | SIRIUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | - | - | 10 ms | 24 ~ 240VAC/DC | 300VAC - Max | 100 ms | - | 5 A | - | - | - | - | Auxiliary Contacts | - | - | 22.5mm | - | - | - | - |