- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Adjustment range undelayed short-circuit release | CoilResistance | Contact Materials | Degree of protection (IP) | Device construction | Insulation Materials | Mfr | Modular version | Number of auxiliary contacts as normally closed contact | Number of normally open contacts as main contact | Overload release current setting | Package | Phase failure sensitive | Product Status | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage Rating (AC) | Voltage Rating (DC) | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Pitch | Orientation | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Number of Contacts | ELV | Number of Circuits | Max Current Rating | Wire/Cable Type | Cable Length | Contact Form | Wire/Cable Diameter | Coil Voltage | Switching Voltage | Connector Type A | Must Operate Voltage | Contact Rating (Current) | Connector Type B | Coil Power | Must Release Voltage | Insertion Loss (dB) | Mode | Wire/Cable Color | Features | Connectors Color | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1026-1AD04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2011-1DA15-ZX95 Siemens | In Stock | - | - | - | - | 2 | 42 - 42 | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 2.2 - 3.2 | - | Yes | - | - | 690 - 690 | - | - | - | 0.6 | 1.1 | - | 3.2 | 100 | Compliant | Magnetic | Turn button | Screw connection | 50 V | 50 V | - | 50 V | Yes | No | Yes | - | Cut Tape | - | 1 % | - | 100 ppm/°C | 274 kΩ | - | 155 °C | -55 °C | Thick Film | - | 63 mW | - | - | 97 | - | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | 800 µm | - | No SVHC | - | ||
![]() 3RH1131-2AP00-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 3RH1122-1MB40 Siemens | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10 % | - | - | 100 kΩ | - | 150 °C | -50 °C | - | - | - | - | - | - | - | - | - | 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8 mm | 2.79 mm | 38 mm | - | - | - | - | ||
![]() 3RT1016-1HB41-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1036-3AL20-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-2AN10 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2015-2KB42-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 1 | 3 | - | - | - | - | 24 - 24 | - | 18 | 7 | 6.5 | - | 3 | 2.206 | - | - | - | - | - | Spring clamp connection | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1517-2BB40-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1535-1AR60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1026-1XF00-0GA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1036-1BG40 Siemens | In Stock | - | - | Cable | - | - | - | - | - | - | - | OFNR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Orange | - | - | - | - | - | - | - | - | - | Compliant | - | - | Twin Zip | 2 m | - | 3.048 mm | - | - | Bayonet, ST-Style | - | - | Bayonet, ST-Style | - | - | 0.81 dB | Multimode | Orange | - | Black | - | - | 1.999488 m | - | No | - | Not Applicable | ||
![]() 3RT1017-1BB41-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1023-3BB40-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1046-1XB40-0LA2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C800347A Siemens | 880 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C601024A Siemens | 542 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C305208A Siemens | In Stock | - | - | Through Hole | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Class LC | - | Solder | - | - | 11 | - | - | - | - | - | 8.26 mm | Straight | - | Screw Terminal | - | - | - | 11 | Compliant | 11 | 25 A | - | - | 8PST-5NO/3NC (5 Form A, 3 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | - | 248VA | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() LCE04C605208A Siemens | 878 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLM2C06208 Siemens | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class CLM | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 6PST-NO (6 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | - | 820VA | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - |