- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Insert Material | Backshell Material, Plating | Base Product Number | Connections | Contact Finish Mating | Contact Materials | Content | Control voltage (max.) | Dim | For Use With/Related Products | Max. temperature | Mfr | Min. temperature | No. of pins | Nominal voltage | Package | Primary Material | Product Status | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | RoHS-compliant | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Output Type | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Interface | Number of Circuits | Plating | Shell Size, MIL | Lead Style | Durability | Spread Spectrum Bandwidth | Cable Opening | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Thread Size | Includes | Voltage - Input Offset | Cable Exit | Absolute Pull Range (APR) | Standards | Control Interface | Features | Height | Height Seated (Max) | Width | Thickness (Max) | Contact Finish Thickness - Mating | Diameter - Outside | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1025-1AB04 Siemens | In Stock | - | - | Surface Mount | 68-QFN Exposed Pad | - | - | 68-QFN (8x8) | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Consumer Video | - | - | - | - | 1.14V ~ 3.6V | - | - | - | - | - | - | - | - | - | Demodulator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DVB-T | I²C, Serial | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1026-1AK00 Siemens | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | VJ1206 | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 25V | - | -55°C ~ 125°C | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | C0G, NP0 | - | - | - | - | - | - | General Purpose | - | 2700 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() 3RT1026-1AB04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1024-3AB00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | 015039 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1045-1XP00-0GA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1046-1BG40 Siemens | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 50V | - | -55°C ~ 150°C | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | X8R | - | - | - | - | - | - | Automotive | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | AEC-Q200 | ||
![]() 3RT1024-1AN24 Siemens | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | 530DC | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | Si530 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 125 MHz | ±7ppm | CML | - | - | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
![]() 3RT1046-1AM00-1AA0 Siemens | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | RN732A | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±50ppm/°C | - | - | 16.4 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.024 (0.60mm) | - | - | - | - | - | - | ||
![]() 3RT1034-1BB44-0AA1 Siemens | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | VJ0805 | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 250V | - | -55°C ~ 125°C | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | - | C0G, NP0 | - | - | - | - | - | - | RF, Microwave, High Frequency | - | 180 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.057 (1.45mm) | - | - | - | - | ||
![]() 3RT1045-1AV04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA2423-8XF32-1AG2 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | - | 1445641 | Screws | Gold | - | 1pc(s) | 110V AC | (W x H x D) 135 x 101 x 171 mm | - | +60°C | TE Connectivity AMP Connectors | -25°C | 3-pin | 690V AC | Bulk | Plastic | Obsolete | 25A | 11kW | Yes | - | - | - | 250V | 105°C Max | Micro CPC | - | - | - | Solder Cup | - | Receptacle, Male Pins | S0 | - | 7 | - | - | - | - | - | Latch Lock | 2A | - | Keyed | - | IP65 - Dust Tight, Water Resistant | 171mm | - | - | - | - | M9.5 | - | - | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101mm | - | 135mm | - | - | - | - | - | ||
![]() 3RA2416-8XE31-2BB4 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Spring-loaded connector | - | - | 1pc(s) | - | (W x H x D) 135 x 84 x 145 mm | - | +60°C | Vishay Sfernice | -25°C | 3-pin | 690V AC | Tray | - | Active | 16A | 7.5kW | Yes | - | - | - | - | - | * | - | - | - | - | - | - | S00 | - | - | - | - | - | - | - | - | - | - | - | - | - | 145mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 135mm | - | - | - | - | - | ||
![]() 3RA1334-8XB30-1AG2 Siemens | In Stock | - | - | Surface Mount | 256-BGA | - | - | 256-PBGA (27x27) | - | - | - | DS3112 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.135V ~ 3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel/Serial | - | - | - | - | - | - | - | 150mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1131-2JC40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | MAX873 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-3BW40 Siemens | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | 0°C ~ 155°C | RCMT | 0.080 Dia x 0.170 L (2.03mm x 4.32mm) | ±0.1% | 2 | - | ±15ppm/°C | - | - | 20.5 kOhms | - | Metal Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2011-1HA15-ZW97 Siemens | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | MAX4239 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Active | - | - | - | 5.5 V | 2.7 V | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | 1 | - | - | - | - | - | - | 600µA | 1.6V/µs | General Purpose | 1 pA | 6.5 MHz | - | - | 0.1 µV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-0FA10-ZW95 Siemens | In Stock | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | HZ | 0.500 Dia x 1.500 L (12.70mm x 38.10mm) | ±0.002% | 2 | - | ±0.2ppm/°C | - | - | 1 MOhms | - | Metal Foil | - | - | 1.1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-2BG40 Siemens | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | - | - | - | - | MIL-DTL-5015 Series | - | Sure-Seal | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | Sure-Seal® | - | - | - | - | - | - | Backshell, Banding | - | - | - | Silver | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | 1.625 (41.28mm) | - | - | - | - | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1025-3AB00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-3AH00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | MS27656T21F | - | - | - | - | - | - | - | - | Corsair | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |