- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Base Product Number | CoilResistance | Contact Materials | Content | Current - Saturation (Isat) | Dim | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Max. temperature | Memory Types | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of Elements | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Current Rating (Amps) | Voltage - Supply | Shielding | Depth | Termination Style | Actuator Type | Output Type | Failure Rate | Configuration | Illumination Voltage (Nominal) | Inductance | Interface | Number of Circuits | DC Resistance (DCR) | Lead Style | Durability | Number of Poles | Illumination | Breaker Type | Q @ Freq | Data Rate | Contact Form | Voltage - Supply, Single/Dual (±) | Protocol | Operate Time | Coil Voltage | Switching Voltage | Taper | Release Time | Must Operate Voltage | Contact Rating (Current) | Number of Drivers/Receivers | Coil Power | Must Release Voltage | Coating, Housing Type | Duplex | Receiver Hysteresis | Number of Taps | Current - Quiescent (Max) | Temperature Coefficient (Typ) | Voltage - Input Offset (Max) | Resistance (Ohms) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Features | Height | Height Seated (Max) | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1036-1AN60-1AA0 Siemens | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Military, MIL-PRF-39009, RER55 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | - | ±50ppm/°C | - | 9.53 Ohms | Wirewound | 30W | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | 0.625 (15.87mm) | - | - | ||
![]() 3RT2015-2AP61-ZX95 Siemens | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | DS1868 | - | - | - | - | - | - | - | - | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | ±20% | - | - | - | - | - | - | - | 2.7V ~ 3.3V, 5V | - | - | - | - | - | - | Potentiometer | - | - | Serial | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | - | - | - | 256 | - | 750ppm/°C | - | 50k | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1017-2VB42 Siemens | In Stock | - | - | - | Wide 1206 (3216 Metric), 0612 | - | 0612 | WK73S2B | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | WK73S | 0.063 L x 0.126 W (1.60mm x 3.20mm) | ±1% | 2 | ±100ppm/°C | - | 3.83 Ohms | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() 3RT1016-2AP01-ZX95 Siemens | In Stock | - | - | - | Axial | - | Axial | RNC50 | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 2 | ±25ppm/°C | - | 1.15 kOhms | Metal Film | 0.1W, 1/10W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() 3RT1025-1AL20-ZW97 Siemens | In Stock | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 225°C | CPR | 1.060 L x 0.375 W (26.92mm x 9.53mm) | ±10% | 2 | ±400ppm/°C | - | 330 Ohms | Metal Oxide Film | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 0.360 (9.14mm) | - | - | ||
![]() 3RH1131-1AF00-ZW96 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Airpax | - | - | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | UPG | - | - | - | - | - | - | - | - | - | - | - | - | - | Lever | - | - | - | - | - | - | - | - | - | - | 3 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-2KF41 Siemens | In Stock | - | - | - | - | - | - | R88A-BA | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1023-1BP44 Siemens | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX996 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | 4 | - | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 5.5V, ±1.25V ~ 2.75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96µA | - | 5mV @ 5.5V | - | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | 210ns | - | - | - | - | - | ||
![]() 3RT1076-6AP36-3PA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | (W x H x D) 160 x 214 x 225 mm | - | - | - | +60°C | - | Sumida America Components Inc. | -25°C | Yes | 3-pin | 1000V AC | - | 2 | 2 | 0 | 3 | Tape & Reel (TR) | Obsolete | 220 - 240 | 220 - 240 | 220 - 240 | 610A | 500A | 430A | 250.0kW | 250.0kW | 294.2 | Rail connection | AC/DC | - | - | - | - | - | - | S12 | - | - | - | - | - | - | 225mm | - | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 214mm | - | 160mm | - | ||
![]() 3RH1131-2AF00-ZW96 Siemens | In Stock | - | - | - | Axial | - | Axial | RNC55 | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 2 | ±100ppm/°C | - | 4.75 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() 3RT2016-2BB41-1AA0 Siemens | In Stock | - | - | - | - | - | - | MS27468T21Z | - | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | - | - | - | +60°C | - | Corsair | -25°C | - | 3-pin | 690V AC | - | - | 1 | - | 3 | Bag | Active | - | - | - | 22A | 9A | 8.5A | 4.0kW | 4.0kW | - | - | - | - | * | - | - | - | - | S00 | - | - | - | - | - | - | 73mm | - | - | - | - | - | - | - | - | - | - | - | 3000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mm | - | 45mm | - | ||
![]() 3RT1036-1AN60 Siemens | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 3.8A | - | - | 100 kHz | - | - | - | Central Technologies | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | CTIHLP2012BF | 0.224 L x 0.205 W (5.70mm x 5.20mm) | ±20% | - | - | - | - | - | - | 2.4 A | - | Shielded | - | - | - | - | - | - | - | 6.8 µH | - | - | 150mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | ||
![]() 3RT1025-3AD00 Siemens | In Stock | - | - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-1AP01-ZW98 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1017-1AN22 Siemens | In Stock | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18-PDIP | MAX242 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | Transceiver | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200kbps | - | - | RS232 | - | - | - | - | - | - | - | 2/2 | - | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-1AM20 Siemens | In Stock | - | - | - | Axial | - | Axial | RNC55 | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 2 | ±50ppm/°C | - | 165 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() US2:42GE35AL Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | 277VAC | 600VAC - Max | - | - | - | 90 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() LEN04E003277C Siemens | 723 |
| - | Chassis Mount | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 50 ms | 277VAC | 600VAC - Max | - | 21 ms | 235.5 VAC | 100 A | - | 326VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() LEN04E003600C Siemens | 969 |
| - | Chassis Mount | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 50 ms | 600VAC | 600VAC - Max | - | 21 ms | 510 VAC | 100 A | - | 326VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | ||
![]() 3RE41815BA300YY0 Siemens | 549 |
| - | Chassis Mount | - | - | - | 3RE41815 | - | Copper | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 35 ms | 120VAC | 600VAC - Max | - | 14 ms | 102 VAC | - | - | 27VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - |