- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Auxiliary contact type | Base Product Number | Connections | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | RoHS-compliant | Type of electrical connection of main circuit | Voltage Rated | Voltage type for actuating | Watchdog Timers | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Power (Watts) | Capacitance | Max Power Dissipation | Depth | Lead Length | Interface | Max Supply Voltage | Min Supply Voltage | Durability | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Features | Height | Height Seated (Max) | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH1131-2AC00-0TK3-ZX95 Siemens | In Stock | - | - | - | - | 0603 (1608 Metric) | - | 0603 | - | RN731J | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±50ppm/°C | - | 2.7 kOhms | - | - | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.022 (0.55mm) | - | - | ||
![]() 3RT1035-1AP04-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH43460AJ2 Siemens | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | -55°C ~ 125°C | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.05pF | - | - | - | - | - | - | - | - | - | 0.2 pF | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | 0.029 (0.73mm) | - | - | ||
![]() 3TH42620LF8 Siemens | In Stock | - | - | - | - | - | - | - | 2 breakers,6 makers | - | - | 1pc(s) | (W x H x D) 45 x 78 x 135 mm | +70°C | Renesas Electronics America Inc | -40°C | - | - | - | 2 | 6 | - | - | Bulk | Obsolete | 0 - 0 | 0 - 0 | 80 - 100 | - | - | - | - | - | - | - | Yes | - | - | DC | - | - | * | - | - | - | - | 3TH4262-0LF8 | - | - | - | - | - | - | - | - | 135mm | - | No | - | - | - | - | - | - | 78mm | - | 45mm | - | ||
![]() 3TH42710BM4 Siemens | In Stock | - | - | - | - | - | - | - | - | D38999/26FH | - | - | - | - | Corsair | - | - | - | - | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1035-1AN60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1015-1AK62-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1026-1AH24 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1026-1KB40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1024-1AG24 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1916-1BD00-0FU0 Siemens | In Stock | - | - | - | - | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 9.5758 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1017-1AD02 Siemens | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | No | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 695 mW | - | - | - | 5.5 V | 1 V | - | 2.243 V | 2.358 V | - | - | - | - | No | ||
![]() 3RT2016-1AK61-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 1 | - | 3 | - | - | 110 - 110 | 120 - 120 | - | 22 | 9 | 8.5 | 4 | - | 3.677 | Non-Compliant | - | Screw connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1064-6AF36-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1326-1AR60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1140-1BN40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1035-3BB40-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2035-1NE30 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Screws | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | - | - | - | - | 60A | 41A | 35A | 18.5kW | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | S2 | - | - | - | - | - | - | - | - | 130mm | - | - | - | - | 1000 0000 | - | - | - | 114mm | - | 55mm | - | ||
![]() 3RT2015-1AT62 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | - | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | - | 0 - 0 | 600 - 600 | 0 - 0 | 18A | 7A | 6.5A | 3.0kW | 3.0kW | 2.206 | - | - | Screw connection | - | AC | - | - | - | - | - | - | - | S00 | - | - | - | - | - | - | - | - | 73mm | - | - | - | - | 3000 0000 | - | - | - | 58mm | - | 45mm | - | ||
![]() 3RV1011-0KA20-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |