- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Adjustment range undelayed short-circuit release | Content | Degree of protection (IP) | Device construction | Dim | Max. temperature | Min. temperature | Model | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Phase failure sensitive | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Depth | Durability | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1017-1BE42 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1131-1AP00-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1916-1DG00-0FU0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1140-1AB00-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1015-2AH01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2026-2BB44-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2016-2AP01-ZX95 Siemens | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | Yes | - | - | - | 1 | - | 3 | - | - | 230 - 230 | 230 - 230 | - | - | 22 | 9 | 8.5 | - | 4 | - | 3.677 | - | - | Compliant | - | - | Spring clamp connection | AC | 200 V | - | - | - | 20 % | - | - | - | 125 °C | -55 °C | - | 15 pF | - | - | - | - | 2.0066 mm | 1.2446 mm | 1.4478 mm | ||
![]() 3RT1017-1AS01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2026-2AK60-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | 110 - 110 | 120 - 120 | - | - | 40 | 25 | 15.5 | - | 11 | - | 11.032 | - | - | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-0CA20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1031-4FA10-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2011-0GA15-ZX95 Siemens | In Stock | - | - | - | 8.2 - 8.2 | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | 0.45 - 0.63 | Yes | - | - | - | 690 - 690 | - | - | - | 0.1 | 0.18 | - | - | 0.63 | 100 | - | Magnetic | Turn button | Screw connection | - | - | Yes | No | Yes | - | - | - | - | - | - | - | - | - | 97 | - | 97 | - | 45 | - | ||
![]() 3RV2311-4AC20-0BA0 Siemens | In Stock | - | - | - | 208 - 208 | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | No | - | - | - | 690 - 690 | - | - | - | 4 | 7.5 | - | - | 16 | 55 | - | Magnetic | Turn button | Spring clamp connection | - | - | No | No | No | - | - | - | - | - | - | - | - | - | 97 | - | 106 | - | 45 | - | ||
![]() 3RT29161LN00-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | Diode-suppressor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-1CA20-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-1DA10-ZW98 Siemens | In Stock | - | - | - | 42 - 42 | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | 2.2 - 3.2 | Yes | - | - | - | 690 - 690 | - | - | - | 0.6 | 1.1 | - | - | 3.2 | 100 | - | Magnetic | Rocker lever | Screw connection | - | - | No | No | Yes | - | - | - | - | - | - | - | - | - | 75 | - | 90 | - | 45 | - | ||
![]() 3RT2026-1FB48-0ME1-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2036-1KB40-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2025-2AD20-1AA0 Siemens | In Stock | - | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 97 mm | +60°C | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | - | 42 - 42 | 42 - 42 | 0 - 0 | - | 40A | 17A | 15.5A | - | 7.5kW | 7.5kW | 7.355 | - | - | - | - | - | Spring clamp connection | AC | 150 V | - | - | - | 1 % | 25 ppm/°C | S0 | 876 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | 97mm | 1000 0000 | 650 µm | - | 45mm | - | ||
![]() 3TH43550AG6 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |