- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Interface | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20161BG42 Siemens | 2369 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | - | 22A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 125VDC | 690VAC - Max | 13 ms | 100 VDC | 9 A | 4W | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20231AV00 Siemens | 12 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 400 - 400 | 0 - 0 | 0 - 0 | 40A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 400VAC | 690VAC - Max | 16 ms | 320 VAC | 9 A | 65VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20282NP30 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 107 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | 50A | 38A | 22A | 18.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 200 ~ 280VAC/DC | 690VAC - Max | 50 ms | - | 38 A | 14.3W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20262BB400CC0 Siemens | 2672 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 25 A | 5.9W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RH22442AK60 Siemens | 2620 |
| - | Chassis Mount, DIN Rail | 4 breakers,4 makers | 3RH22442 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 121 mm | +60°C | Siemens | -25°C | - | - | - | 4 | 4 | - | - | Box | Active | 110 - 110 | 120 - 120 | 0 - 0 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | SIRIUS | S00 | 121mm | Spring Terminal | No | 1000 0000 | 8PST-4NO/4NC (4 Form A, 4 Form B) | 33 ms | 120VAC | 690VAC - Max | 15 ms | 102 VAC | 10 A | 37VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20373NF30 Siemens | 2623 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 83 - 155 | 83 - 155 | 83 - 155 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 83 ~ 155VAC/DC | 690VAC - Max | 55 ms | - | 65 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RH21221BE80 Siemens | 2925 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21221 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +60°C | Siemens | -25°C | - | - | - | 2 | 2 | - | - | - | Active | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 80VDC | 690VAC - Max | 13 ms | 64 VDC | 10 A | 4W | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RT20181AN21 Siemens | 2486 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 220 - 220 | 220 - 220 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 220VAC | 690VAC - Max | 13 ms | 187 VAC | 16 A | 33VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20282AN24 Siemens | 2045 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 144 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 220 - 220 | 220 - 220 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | 144mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 220VAC | 690VAC - Max | 16 ms | 187 VAC | 38 A | 79VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20181AQ01 Siemens | 2341 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | 380 - 380 | 380 - 380 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5kW | 7.355 | - | Screw connection | AC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 380VAC | 690VAC - Max | 13 ms | 323 VAC | 16 A | 33VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20363AF00 Siemens | 2490 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | 70A | 51A | 41A | 22kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 88 VAC | 51 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20272AC20 Siemens | 2394 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 24 - 24 | 24 - 24 | 0 - 0 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 20.4 VAC | 32 A | 79VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RH21222LF400LA0 Siemens | 2501 |
| - | Chassis Mount, DIN Rail | 1 breaker,2 makers | 3RH21222 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 116 mm | +70°C | Siemens | -40°C | - | - | - | 1 | 2 | - | - | - | Active | 0 - 0 | 0 - 0 | 110 - 110 | - | - | - | - | - | - | Yes | - | DC | -40°C ~ 70°C | - | S00 | 116mm | Spring Terminal | No | 3000 0000 | 3PST-2NO/1NC (2 Form A, 1 Form B) | 130 ms | 110VDC | 690VAC - Max | 20 ms | 77 VDC | 10 A | 13W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20383NB343MA0 Siemens | 2336 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 178 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 20 - 33 | 20 - 33 | 20 - 33 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | 178mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 20 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 80 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RH21402LF40 Siemens | 2453 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21402 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | - | - | - | 4 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | S00 | 73mm | Spring Terminal | - | 3000 0000 | 4PST-NO (4 Form A) | 130 ms | 110VDC | 690VAC - Max | 20 ms | 77 VDC | 10 A | 2.8W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT23361AK60 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2336 | - | - | - | 1pc(s) | (W x H x D) 75 x 114 x 130 mm | +70°C | Siemens | -40°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | - | Active | 110 - 110 | 120 - 120 | 0 - 0 | 60A | 38A | 0 | 0 | 0 | - | Yes | Screw connection | AC | -40°C ~ 70°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 4PST-NO (4 Form A) | 80 ms | 120VAC | 690VAC - Max | 18 ms | 96 VAC | 60 A | 188VA | - | Auxiliary Contacts | 114mm | 75mm | ||
![]() 3RH24311AU00 Siemens | 2179 |
| - | Chassis Mount, DIN Rail | - | 3RH24311 | - | - | - | - | - | - | Siemens | - | - | - | - | 1 | 3 | - | - | - | Active | 240 - 240 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | - | - | - | Screw Terminal | No | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | 33 ms | 240VAC | 690VAC - Max | 15 ms | 204 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20351NP30 Siemens | 2700 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 175 - 280 | 175 - 280 | 175 - 280 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 175 ~ 280VAC/DC | 690VAC - Max | 55 ms | - | 40 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20361AG24 Siemens | 2172 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 110 - 110 | 110 - 110 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 174mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 93.5 VAC | 51 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20162LJ820LA0 Siemens | 2380 |
| - | Chassis Mount, DIN Rail | 1 breaker | 3RT2016 | - | - | - | 1pc(s) | (W x H) 45 mm x 70 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 72 - 72 | 22A | 9A | 8.5A | 4.0kW | 4.0kW | 3.677 | - | Spring clamp connection | DC | -40°C ~ 70°C | - | S00 | - | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 130 ms | 72VDC | 690VAC - Max | 20 ms | 50.4 VDC | 9 A | 13W | - | Auxiliary Contacts | 70mm | 45mm |