- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Surface Mount Land Size | Material - Body | Base Product Number | CoilResistance | Contact Materials | Data Converters | Impedance (Max) (Zzt) | Lifetime @ Temp. | Mfr | Number of I/Os | Package | Product Status | RoHS | Test Conditions | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Function | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Oscillator Type | Polarization | Impedance | Speed | RAM Size | Current - Reverse Leakage @ Vr | Ripple Current @ Low Frequency | Voltage - Forward (Vf) (Max) @ If | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Manufacturer Size Code | Power - Max | Contact Form | Utilized IC / Part | Supplied Contents | Resolution | Voltage - Zener (Nom) (Vz) | Operate Time | Coil Voltage | Sensing Distance | Switching Voltage | Sensor Type | Release Time | EEPROM Size | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Indicator | Response Frequency | Primary Attributes | Embedded | Secondary Attributes | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Sensing Temperature - Remote | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE02C505277A Siemens | 505 |
| - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C | HMC | 0.122 L x 0.061 W (3.10mm x 1.55mm) | ±10% | 2 | ±1500ppm/°C | - | 10 GOhms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | ||
![]() LEFA2B003240B Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | - | - | - | 0°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | 240VAC | - | 240VAC - Max | - | - | - | 204 VAC | 20 A | 31.7VA | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | ||
![]() LCE04C603120A Siemens | 610 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | 250V | -55°C ~ 125°C | UQ | 0.079 L x 0.049 W (2.01mm x 1.24mm) | ±5% | - | A | - | - | - | RF, Microwave, High Frequency | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | 0.051 (1.30mm) | - | ||
![]() LCE02C500024A Siemens | 614 |
| - | Chassis Mount | - | - | - | - | - | - | - | Silver Alloy | - | - | - | Siemens | - | Bulk | Active | - | - | - | -25°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5PST-NC (5 Form B) | - | - | - | - | - | 24VAC | - | 600VAC - Max | - | - | - | 20.4 VAC | 30 A | 248VA | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | ||
![]() CLM2D12600 Siemens | 521 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | Bulk | Active | - | - | - | - | Class CLM | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12PST-NO (12 Form A) | - | - | - | - | - | 600VAC | - | 600VAC - Max | - | - | - | 510 VAC | 60 A | 1230VA | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | ||
![]() LCE04C407240A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Silver Alloy | - | - | - | Siemens | - | Bulk | Active | - | - | - | -25°C ~ 40°C | Class LC | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11PST-7NO/4NC (7 Form A, 4 Form B) | - | - | - | - | - | 230 ~ 240VAC | - | 600VAC - Max | - | - | - | - | 30 A | 248VA | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | ||
![]() 40FP82BJ Siemens | 788 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | Bulk | Active | Non-Compliant | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | - | 29 ms | 24VAC | - | 600VAC - Max | - | 24 ms | - | 20.4 VAC | 45 A | 218VA | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | ||
![]() LCE04C802208A Siemens | 804 |
| - | - | - | - | Steel | - | - | - | - | - | - | - | - | Siemens | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C200347A Siemens | 789 |
| - | Chassis Mount | - | - | - | - | - | - | - | Silver Alloy | - | - | - | Siemens | - | Bulk | Active | - | - | - | -25°C ~ 40°C | Class LC | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NC (2 Form B) | - | - | - | - | - | 347VAC | - | 600VAC - Max | - | - | - | 294.95 VAC | 30 A | 248VA | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | ||
![]() LCE04C702600A Siemens | 547 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40HP82WC Siemens | 671 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 85°C | Vishay Beyschlag/Draloric/BC Components | - | Bulk | Active | - | - | 200 V | -25°C ~ 85°C | 157 PUM-SI | 1.181 Dia (30.00mm) | ±20% | - | - | - | - | - | General Purpose | - | 680 µF | - | - | - | Screw Terminal | - | - | 350mOhm @ 100Hz | - | 0.394 (10.00mm) | - | Polar | 340 mOhms | - | - | - | 2.04 A @ 120 Hz | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | - | 41 ms | 220 ~ 480VAC | - | 600VAC - Max | - | 19 ms | - | - | 90 A | 310VA | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | 1.260 (32.00mm) | - | - | ||
![]() 43GP320F Siemens | 546 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-uMAX-EP/8-uSOP-EP | - | - | - | DS600 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 100°C (-40°C ~ 125°C) | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | Screw Terminal | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 6.45mV/°C | - | 29 ms | 120VAC | - | 600VAC - Max | Analog, Local | 24 ms | - | 102 VAC | 60 A | 218VA | - | - | - | - | - | - | ±0.5°C (±0.75°C) | -40°C ~ 125°C | - | Shutdown Mode, Standby Mode | - | - | - | ||
![]() LCE04C602208A Siemens | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | - | - | - | - | - | 90 Ohms | - | Microchip Technology | - | Bulk | Active | - | - | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/437 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 10.8 V | - | 1.1 V @ 200 mA | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C207347A Siemens | 637 |
| - | - | - | - | - | - | - | D38999/24WH | - | - | - | - | - | Corsair | - | Bag | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40EP82WG Siemens | 918 |
| - | Chassis Mount | Axial | Axial | - | - | - | RWR84 | - | - | - | - | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 250°C | Military, MIL-PRF-39007, RWR84S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | 2 | ±50ppm/°C | - | 5.1 Ohms | Wirewound | - | 7W | - | - | - | - | Screw Terminal | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | - | 29 ms | 220 ~ 240VAC | - | 600VAC - Max | - | 24 ms | - | - | 40 A | 218VA | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | ||
![]() 40CP820G Siemens | 783 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | - | 29 ms | 220 ~ 240VAC | - | 600VAC - Max | - | 24 ms | - | - | 18 A | 218VA | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | ||
![]() LCE02C207024A Siemens | 547 |
| - | - | Cylinder, Threaded - M18 | - | - | - | Nickel-Plated Brass | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Obsolete | - | - | - | -40°C ~ 85°C | E2E | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | Unshielded | IP67 | Wire Leads | - | NPN-NC, 3-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10mm) | - | Inductive | - | - | - | - | - | - | LED | 200Hz | - | - | - | - | - | - | - | - | - | - | ||
![]() CLM1D08240 Siemens | In Stock | - | - | Surface Mount | 81-LBGA | 81-MAPBGA (10x10) | - | - | - | MCF5212 | - | - | A/D 8x12b | - | - | NXP USA Inc. | 56 | Tray | Obsolete | - | - | - | -40°C ~ 85°C (TA) | MCF521x | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | Internal | - | - | 66MHz | 32K x 8 | - | - | - | - | 3V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, SPI, UART/USART | - | - | 8PST-NO (8 Form A) | - | - | - | - | - | 240VAC | - | 600VAC - Max | - | - | - | 204 VAC | 60 A | 1200VA | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | ||
![]() LCE04C605600A Siemens | 882 |
| - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | - | 25 V | -55°C ~ 105°C | TCN J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | Molded | - | - | - | - | 22 µF | - | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | 0.047 (1.20mm) | - | - | ||
![]() LCE04C303347A Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | Interface | - | - | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |