- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Auxiliary contact type | Connections | Content | Dim | Max. temperature | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of Elements | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | RoHS-compliant | Schedule B | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Packaging | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Gender | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Failure Rate | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Durability | Slew Rate | Common Mode Rejection Ratio | Output Current per Channel | Input Offset Voltage (Vos) | Gain Bandwidth Product | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Max Dual Supply Voltage | Min Dual Supply Voltage | Input Bias Current | Nominal Gain Bandwidth Product | Features | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3TH43550AG0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1717-1AP00-0AA4 Siemens | In Stock | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 8542330000, 8542330000/8542330000, 8542330000/8542330000/8542330000, 8542330000/8542330000/8542330000/8542330000 | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 1 | 1 | 44 V | 2.5 V | 2.75 mA | - | 2.5 V/µs | 60 dB | 35 mA | 60 µV | 7.2 MHz | 133.98 dB | 108 dB | 18 V | 1.5 V | 2 nA | 7.2 MHz | - | - | - | - | - | Contains Lead | ||
![]() 3RH1140-1AB00-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-2JF40-0LA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1044-1AL26 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1023-3BM40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 mm | - | - | - | ||
![]() 3RT1456-2AP36 Siemens | In Stock | - | - | - | - | - | 2 makers,2 breakers | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | -25°C | Yes | 3-pin | - | - | 2 | 2 | 0 | 3 | 220 - 240 | 220 - 240 | 220 - 240 | 275A | 97A | 0 | 55.0kW | 0 | 55.162 | - | - | - | Rail connection | AC/DC | - | - | - | S6 | - | - | - | - | 170mm | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | 172mm | - | 120mm | - | - | ||
![]() 3RV1031-4BA15 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1024-1AP04-1AA0 Siemens | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 100 V | Tape & Reel (TR) | 5 % | - | 125 °C | -55 °C | - | 3.3 nF | - | 4532 | 1812 | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | 4.5974 mm | 3.2004 mm | 2.032 mm | - | ||
![]() 3RT1035-3AV00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2025-1BB40-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3UF50013BN001 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1025-1AT60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-1EA20-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2032-4JA10-ZX95 Siemens | In Stock | - | - | Screw | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-1AP00-ZW98 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2016-2AB02-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 1 | - | - | 3 | - | - | - | 22 | 9 | 8.5 | 4 | - | 3.677 | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1075-2NB36 Siemens | In Stock | - | - | - | - | - | - | Terminal strip | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | -25°C | Yes | 3-pin | 1000V AC | - | 2 | 2 | 0 | 3 | 21 - 27.3 | 21 - 27.3 | 21 - 27.3 | 430A | 400A | 350A | 200kW | 200kW | 220.65 | Non-Compliant | Yes | - | Rail connection | AC/DC | - | - | - | S12 | - | - | - | - | 225mm | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | 214mm | - | 160mm | - | - | ||
![]() 3RT2016-2AB02-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 1 | - | - | 3 | 24 - 24 | 24 - 24 | - | 22 | 9 | 8.5 | 4 | - | 3.677 | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2026-1FB48-0ME2-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |