- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Control Voltage | Contact Configuration | Features | Operating Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20373NB30 Siemens | 2389 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 20 - 33 | 20 - 33 | 20 - 33 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | 30 kW | 130mm | Screw Terminal | - | - | 1000 0000 | 3 | 65 A | 3PST-NO (3 Form A) | - | 110 ms | 20 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 65 A | 23W | - | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RH21221BE40 Siemens | 2373 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21221 | - | - | - | 1pc(s) | (W x H x D) 45 x 57.5 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | - | DIN Rail Mount | - | - | 2 | 2 | - | - | - | Active | SIRIUS Innovation | 0 - 0 | 0 - 0 | 60 - 60 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | 3RH2 | S00 | - | 73mm | Screw Terminal | - | No | 3000 0000 | - | 10 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | Screw | 100 ms | 60VDC | 690VAC - Max | 13 ms | 48 VDC | 10 A | 4W | - | 60 Vdc | - | Auxiliary Contacts | - | 57.5mm | 45mm | 45mm | ||
![]() 3RT20363AP00 Siemens | 2613 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | SIRIUS | 230 - 230 | 0 - 0 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 22 kW | 130mm | Screw Terminal | - | - | 1000 0000 | 3 | 50 A | 3PST-NO (3 Form A) | - | 80 ms | 230VAC | 690VAC - Max | 18 ms | 184 VAC | 51 A | 190VA | - | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RH21222VB40 Siemens | 2763 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH21222 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +50°C | +60°C | Siemens | -25°C | -25°C | - | DIN Rail Mount | - | - | 2 | 2 | - | - | - | Active | SIRIUS Innovation | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 50°C | 3RH2 | S00 | - | 73mm | Spring Terminal | - | No | 3000 0000 | - | 10 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | Spring Load | 120 ms | 24VDC | 690VAC - Max | 80 ms | 20.4 VDC | 10 A | 1.6W | - | 24 Vdc | - | Auxiliary Contacts | - | 70mm | 45mm | 45mm | ||
![]() 3RH21402BM40 Siemens | 2655 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21402 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | - | 0 | 4 | - | - | - | Active | - | 0 - 0 | 0 - 0 | 220 - 220 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | - | S00 | - | 73mm | Spring Terminal | - | No | 3000 0000 | - | - | 4PST-NO (4 Form A) | - | 100 ms | 220VDC | 690VAC - Max | 13 ms | 176 VDC | 10 A | 4W | - | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT23251AP00 Siemens | 2921 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2325 | - | Screws | - | 1pc(s) | (W x H x D) 60 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | SIRIUS | 230 - 230 | 0 - 0 | 0 - 0 | 35A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 7.5 kW | 97mm | Screw Terminal | Reversing | - | 1000 0000 | 4 | 35 A | 4PST-NO (4 Form A) | - | 40 ms | 230VAC | 690VAC - Max | 16 ms | 184 VAC | 35 A | 77VA | - | - | - | Auxiliary Contacts | - | 85mm | - | 60mm | ||
![]() 3RT23361AB00 Siemens | 2174 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2336 | - | Screws | - | 1pc(s) | (W x H x D) 75 x 114 x 130 mm | +70°C | - | Siemens | -40°C | - | Yes | - | 4-pin | - | 1 | 1 | 0 | 4 | - | Active | SIRIUS | 24 - 24 | 0 - 0 | 0 - 0 | 60A | 38A | 0 | 0 | 0 | - | Yes | Screw connection | AC | -40°C ~ 70°C | - | S2 | - | 130mm | Screw Terminal | - | - | 1000 0000 | 4 | 60 A | 4PST-NO (4 Form A) | - | 80 ms | 24VAC | 690VAC - Max | 18 ms | 19.2 VAC | 60 A | 190VA | - | - | - | Auxiliary Contacts | - | 114mm | - | 75mm | ||
![]() 3RT20242AC20 Siemens | 110420287 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | SIRIUS | 24 - 24 | 24 - 24 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | 5.5 kW | 97mm | Screw Terminal | - | - | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 40 ms | 24VAC | 690VAC - Max | 16 ms | 20.4 VAC | 12 A | 67VA | - | - | - | Auxiliary Contacts | - | 102mm | - | 45mm | ||
![]() 3RT20353AP00 Siemens | 2647 |
| - | Chassis Mount, DIN Rail | - | 3RT2035 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | SIRIUS | 230 - 230 | 0 - 0 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 18.5 kW | 130mm | Screw Terminal | - | - | 1000 0000 | 3 | 40 A | 3PST-NO (3 Form A) | - | 80 ms | 230VAC | 690VAC - Max | 18 ms | 184 VAC | 40 A | 190VA | - | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RT20383AP00 Siemens | 2107 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 230 - 230 | 0 - 0 | 0 - 0 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 37 kW | 130mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 80 ms | 230VAC | 690VAC - Max | 18 ms | 184 VAC | 80 A | 190VA | - | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RT20373AF00 Siemens | 2746 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 110 - 110 | 0 - 0 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 30 kW | 130mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 80 ms | 110VAC | 690VAC - Max | 18 ms | 88 VAC | 65 A | 190VA | - | - | - | Auxiliary Contacts | - | 114mm | - | 55mm | ||
![]() 3RT23172AP00 Siemens | 2120 |
| - | Chassis Mount, DIN Rail | - | 3RT2317 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 4-pin | - | 0 | 0 | 0 | 4 | Box | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4.0kW | - | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | Reversing | - | 3000 0000 | 4 | - | 4PST-NO (4 Form A) | - | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 20 A | 33VA | - | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20162AP01 Siemens | 41 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | - | 3-pin | 690V AC | - | 1 | - | 3 | Bulk | Active | SIRIUS Innovation | 230 - 230 | 230 - 230 | - | 22A | 9A | 8.5A | 4kW | - | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | 3RT2 | S00 | 4 kW | 73mm | Spring Terminal | - | - | 3000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | Cage Clamp | 35 ms | 230VAC | 690VAC - Max | 14 ms | 195.5 VAC | 9 A | 27VA | - | - | 3PST-NO | Auxiliary Contacts | 690VAC | 70mm | 70mm | 45mm | ||
![]() 3RT20262BB443MA0 Siemens | 2675 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 154 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S0 | 11 kW | 154mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 25 A | 5.9W | - | - | - | Auxiliary Contacts | - | 102mm | - | 45mm | ||
![]() 3RH24311BM40 Siemens | 2799 |
| - | Chassis Mount, DIN Rail | 1 breaker,3 makers | 3RH24311 | - | - | - | 1pc(s) | (W x H x D) 90 x 57.5 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | - | DIN Rail Mount | - | - | 1 | 3 | - | - | Box | Active | SIRIUS Innovation | 0 - 0 | 0 - 0 | 220 - 220 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | No | 5000000 | - | 10 A | 4PST-3NO/1NC (3 Form A, 1 Form B) | Screw | 100 ms | 220VDC | 690VAC - Max | 13 ms | 176 VDC | 10 A | 4W | - | 220 Vdc | - | Auxiliary Contacts | - | 57.5mm | 90mm | 90mm | ||
![]() 3RH21222LB400LA0 Siemens | 2337 |
| - | Chassis Mount, DIN Rail | 1 breaker,2 makers | 3RH21222 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 116 mm | +70°C | - | Siemens | -40°C | - | - | - | - | - | 1 | 2 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | Yes | - | DC | -40°C ~ 70°C | SIRIUS | S00 | - | 116mm | Spring Terminal | - | No | 3000 0000 | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | - | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 10 A | 13W | - | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RT20262XB400LA2 Siemens | 2115 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | (W x H) 45 mm x 102 mm | - | - | Siemens | - | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 25A | 15.5A | 11kW | 7.5kW | 11.032 | Yes | Spring clamp connection | DC | -40°C ~ 70°C | SIRIUS | S0 | 11 kW | - | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 75 ms | 24VDC | 690VAC - Max | 50 ms | 16.8 VDC | 25 A | 6.7W | - | - | - | Auxiliary Contacts | - | 102mm | - | 45mm | ||
![]() 3RT23262AP00 Siemens | 2731 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2326 | - | - | - | 1pc(s) | (W x H x D) 60 x 102 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | SIRIUS | 230 - 230 | 0 - 0 | 0 - 0 | 40A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | Reversing | - | 1000 0000 | 4 | - | 4PST-NO (4 Form A) | - | 40 ms | 230VAC | 690VAC - Max | 16 ms | 184 VAC | 35 A | 77VA | - | - | - | Auxiliary Contacts | - | 102mm | - | 60mm | ||
![]() 3RT25172AP00 Siemens | 15 |
| - | Chassis Mount, DIN Rail | - | 3RT2517 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | 4-pin | - | 0 | 0 | 2 | 2 | Box | Active | SIRIUS | - | - | - | 22A | 12A | - | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 5.5 kW | 73mm | Spring Terminal | - | - | 3000 0000 | 4 | 12 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 35 ms | 230VAC | 690VAC - Max | 13 ms | 184 VAC | 12 A | 37VA | - | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3RH21402AB00 Siemens | 41 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH21402 | - | - | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | - | DIN Rail Mount | - | - | 0 | 4 | - | - | Box | Active | SIRIUS Innovation | 24 - 24 | 24 - 24 | 0 - 0 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | SIRIUS | S00 | 37 (Closing Power) VA, 5.7 (Holding Power) VA | 73mm | Spring Terminal | - | No | 3000 0000 | - | 10 A | 4PST-NO (4 Form A) | Spring Load | 33 ms | 24VAC | 690VAC - Max | 15 ms | 20.4 VAC | 10 A | 37VA | - | 24 Vac | - | Auxiliary Contacts | - | 70mm | 45mm | 45mm |