- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Connections | Content | Degree of protection (IP) | Device construction | Dim | Max. temperature | Min. temperature | Modular version | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Phase failure sensitive | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS-compliant | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Type | Depth | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1025-3AN20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1017-2AD01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TF69338DB4 Siemens | In Stock | - | - | - | Screws | 1pc(s) | - | - | (W x H x D) 230 x 295 x 237 mm | +55°C | -25°C | Yes | 3-pin | 3 | 3 | 0 | 3 | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 910A | 820A | 690A | - | 450kW | 191 | 514.849 | - | - | Yes | - | - | Rail connection | DC | - | - | - | 3TF6933-8DB4 | 237mm | 295mm | 230mm | ||
![]() 3RT1024-1AU04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1017-1AF01-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1024-3AU60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1025-1AB00-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1916-1BF00-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2011-0GA20-ZX95 Siemens | In Stock | - | - | 8.2 - 8.2 | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0.45 - 0.63 | Yes | - | - | - | 690 - 690 | - | - | - | 0.1 | 0.18 | - | - | 0.63 | 100 | - | Magnetic | Turn button | Spring clamp connection | - | No | No | Yes | - | 97 | 106 | 45 | ||
![]() 3RH1140-1AU00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1026-3AK60-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1036-3AT60 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-1AP02-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1015-2BA42 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1045-1AL20-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1026-1AC24-0AA1-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1015-2AF01-ZW98 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1046-3AL20-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH43820HP0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-0BA10-ZW95 Siemens | In Stock | - | - | 2.6 - 2.6 | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0.14 - 0.2 | Yes | - | - | - | 690 - 690 | - | - | - | 0 | 0.06 | - | - | 0.2 | 100 | - | Magnetic | Rocker lever | Screw connection | - | No | No | Yes | - | 75 | 90 | 45 |