- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Content | Degree of protection (IP) | Device construction | Dim | Max. temperature | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Phase failure sensitive | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Type | Depth | Durability | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH2140-1BM40-0AA6 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1024-1AQ20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-1TB00-0KV0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1016-1BB42-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-3AF00-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1034-1AP00-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2016-1FB41-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 1 | - | 3 | - | - | - | - | 24 - 24 | - | 22 | 9 | 8.5 | - | 4 | - | 3.677 | - | - | - | - | Screw connection | DC | - | - | - | - | - | - | - | - | ||
![]() 3RT2015-2AH01-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT29161CB00-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-0BA20 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1025-1AV04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1140-1AR00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1446-1AL20-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2027-2AK60-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | - | - | - | 50 | 32 | 22 | - | 15 | - | 14.71 | - | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | ||
![]() 3RH1140-1AD00-1AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2024-2EL20 Siemens | In Stock | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 97 mm | +60°C | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | - | 230 - 230 | 230 - 230 | 0 - 0 | - | 40A | 12A | 12.5A | - | 5.5kW | 5.5kW | 5.516 | - | - | - | - | Spring clamp connection | AC | - | - | - | S0 | 97mm | 1000 0000 | 102mm | 45mm | ||
![]() 3RV2011-1EA10-ZX95 Siemens | In Stock | - | - | 52 - 52 | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 2.8 - 4 | Yes | - | - | - | 690 - 690 | - | - | - | 0.8 | 1.5 | - | - | 4 | 100 | Magnetic | Turn button | Screw connection | - | No | No | Yes | - | 97 | - | 97 | 45 | ||
![]() 3RV1011-0GA10-ZW98 Siemens | In Stock | - | - | 8.2 - 8.2 | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0.45 - 0.63 | Yes | - | - | - | 690 - 690 | - | - | - | 0.1 | 0.18 | - | - | 0.63 | 100 | Magnetic | Rocker lever | Screw connection | - | No | No | Yes | - | 75 | - | 90 | 45 | ||
![]() 3RT2024-2AP04-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | 2 | 2 | - | 3 | - | - | 230 - 230 | - | - | - | 40 | 12 | 12.5 | - | 5.5 | - | 5.516 | - | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | ||
![]() 3RT2035-1AC20-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |