- Mfr
- Product Status
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
Attribute column
Manufacturer
Siemens Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Material | Conductor Material | Adjustment range undelayed short-circuit release | Approvals | Auxiliary contact type | Connections | Content | Degree of protection (IP) | Device construction | Dim | Inside Diameter | Manufacturer Lifecycle Status | Max. temperature | Min. temperature | Model | Modular version | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Phase failure sensitive | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | RoHS-compliant | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Packaging | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Depth | Durability | Height | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RV1011-1DA10-ZW96 Siemens | In Stock | - | - | - | - | - | 42 - 42 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 - 3.2 | Yes | - | - | - | 690 - 690 | - | - | - | 0.6 | 1.1 | - | - | 3.2 | 100 | - | - | Magnetic | Rocker lever | Screw connection | - | 150 V | No | No | Yes | - | 0.5 % | 50 ppm/°C | - | 759 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 75 | - | 650 µm | 45 | - | ||
![]() 3RT2024-2AL20-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT29361CD00-ZX90 Siemens | In Stock | - | - | Production (Last Updated: 3 weeks ago) | Aluminium | Aluminium, Copper | - | IEC | - | - | - | - | - | - | 22 mm | ACTIVE (Last Updated: 3 weeks ago) | - | - | RC-suppressor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2036-1AC20-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | 0.25 % | 100 ppm/°C | - | 2.46 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | 350 µm | - | - | ||
![]() 3TH43470AB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() 3TH42530AB0 Siemens | In Stock | - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV1011-0AA10-ZW98 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2011-1DA15-ZW97 Siemens | In Stock | - | - | - | - | - | 42 - 42 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 - 3.2 | Yes | - | - | - | 690 - 690 | - | - | - | 0.6 | 1.1 | - | - | 3.2 | 100 | - | - | Magnetic | Turn button | Screw connection | - | - | Yes | No | Yes | - | - | - | - | - | - | - | - | - | 97 | - | 97 | 45 | - | ||
![]() 3TC44170LY800AH0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 2 | 2 | 0 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH42710BG8 Siemens | In Stock | - | - | Production (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | 63 mW | - | - | - | - | - | ||
![]() 3TC44170BD0 Siemens | In Stock | - | - | - | - | - | - | - | 2 breakers,2 makers | Screws | 1pc(s) | - | - | (W x H x D) 70 x 85 x 104 mm | - | - | +55°C | -25°C | - | Yes | 2-pin | 2 | 2 | 0 | 2 | - | - | 42 - 42 | 50 - 50 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Screw connection | DC | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 104mm | 1000 0000 | 85mm | 70mm | - | ||
![]() 3RT1017-1BB41-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1036-3AL20-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1036-1AU04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1131-2BA40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TH43640AV0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1046-1AD24 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1065-6AP36-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 2 | 2 | - | 3 | - | - | 220 - 240 | 220 - 240 | 220 - 240 | - | 330 | 265 | 230 | - | 132 | 132 | 147.1 | - | - | Non-Compliant | - | - | - | Rail connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2016-1AP02-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 1 | - | - | 3 | - | - | - | - | - | - | 22 | 9 | 8.5 | - | 4 | - | 3.677 | - | - | - | - | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-2BP40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 0.25 % | 25 ppm/°C | - | 4.02 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 550 µm | - | - |